- Manufacturer
- Type
- Series
- Material
- Factory Lead Time
- Color
- Part Status
- RoHS Status
- Published
- Large Diameter Recovered
- Large Diameter Supplied
- ELV
- Max Operating Temperature
Attribute column
Categories
Heat Shrink Boots, Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shell Size - Insert | ELV | Wire/Cable Diameter | Hole Diameter | Government Qualified | Large Diameter Recovered | Large Diameter Supplied | Small Diameter Recovered | Small Diameter Supplied | Large Recovered Length | Total Length Recovered | Small Recovered Length | Features | Length | Diameter - Inside | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 207W634-100-0 TE Connectivity Raychem Cable Protection | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Molded | Polyolefin (PO), Semi-Flexible | - | Bulk | 2000 | Thermofit 207W6 | Active | 1 (Unlimited) | Boot | 105°C | -30°C | Black | 34 | Compliant | 32.9946 mm | - | No | 0.800 (20.32mm) | 1.300 (33.02mm) | 0.430 (10.92mm) | 1.300 (33.02mm) | 1.201 30.51mm | 6.000 152.40mm | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() QSEC200-200/90-01-QB10 Qualtek | In Stock | - | - | 20 Weeks | - | - | 200 | - | - | - | 2008 | QSEC | Active | - | Cap | - | - | Black | - | - | - | - | - | 3.543 (90.00mm) | 7.874 (200.00mm) | - | - | - | 6.299 160.00mm | - | Adhesive Coating, UV Resistant | - | - | ROHS3 Compliant | - | ||
![]() 462A011-3-00/42-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 6 Weeks | - | - | Molded | - | - | - | - | Thermofit 462A0 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 382S034-25S-0 TE Connectivity / Raychem | In Stock | - | - | - | - | - | Molded | - | - | - | - | - | - | - | - | - | - | Black | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 703A155-3-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 8 Weeks | - | - | Molded | - | - | - | 2003 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 381A301-71/180-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Molded | Polyolefin (PO), Flexible | Polyolefin | - | 2003 | Thermofit 381A3 | Active | - | Boot, Transition - Breakout, 2:1 (Y) | 80°C | -55°C | Black | 1 | - | - | - | - | 0.260 (6.60mm) | 0.780 (19.81mm) | 0.260 (6.60mm) | 0.520 (13.21mm) | 1.600 40.64mm | - | 1.600 40.64mm | Adhesive Coating | - | - | RoHS Compliant | - | ||
![]() 202A222-4-02/42-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 7 Weeks | - | - | Molded | - | - | - | 2007 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 301A028-4/42-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 9 Weeks | - | - | Molded | Polyolefin (PO), Flexible, Irradiated | - | Bulk | 2008 | Thermofit 301A0 | Active | - | Boot, Transition - Breakout, 2:1 (T) | - | - | Black | 28 | - | - | - | - | 0.402 (10.21mm) | 0.790 (20.07mm) | 0.402 (10.21mm) | 0.790 (20.07mm) | 1.770 44.96mm | 3.540 89.92mm | 1.770 44.96mm | Adhesive Coating, Flame Retardant, Fluid Resistant, Heat Resistant, Strain Resistant | - | - | RoHS Compliant | - | ||
![]() 222D953-25/86-0 TE Connectivity Raychem Cable Protection | In Stock | - | - | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Molded | Elastomer, Semi-Rigid, Irradiated | - | - | 2011 | Thermofit 222D9 | Active | 1 (Unlimited) | Boot - 90° | 105°C | -55°C | Black | 53 | Compliant | 170.18 mm | - | No | 1.024 (26.00mm) | 1.346 (34.19mm) | 0.118 (3.00mm) | 0.378 (9.60mm) | 0.740 18.80mm | 3.201 81.31mm | 1.429 36.30mm | Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist | - | - | RoHS Compliant | Not Applicable | ||
![]() 207W245-25-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Through Hole | Molded | Elastomer, Fluid Resistant | - | - | 2012 | Thermofit 207W2 | Active | - | Feed Through | - | - | Black | 45 | Compliant | - | 60.5 mm | No | 1.770 (44.96mm) | - | 0.710 (18.03mm) | 1.654 (42.01mm) | - | 4.010 101.85mm | 1.268 32.21mm | - | 101.6mm | - | RoHS Compliant | Not Applicable | ||
![]() QSEC120-25/8.5-01-QB150 Qualtek | In Stock | - | - | 21 Weeks | - | Cable | - | PO, Polyolefin | - | - | - | QSEC | Active | Not Applicable | Cap | 110°C | -55°C | Black | - | - | - | - | - | 0.335 (8.50mm) | 0.984 (24.99mm) | - | - | - | 2.677 68.00mm | - | Adhesive Coating, UV Resistant | 68mm | 14 mm | ROHS3 Compliant | - | ||
![]() 202F211-71/180-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Molded | - | - | - | 2003 | Thermofit 202F2 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 202D232-12-61-0-CS5077 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 30 Weeks | - | - | Molded | Fluoroelastomer (FKM), Flexible, Irradiated | - | - | 2000 | Thermofit 202D2 | Active | - | Boot | - | - | Black, Yellow | 32 | - | - | - | - | 0.740 (18.80mm) | 1.161 (29.49mm) | 0.331 (8.41mm) | 0.720 (18.29mm) | 0.480 12.19mm | 5.461 138.71mm | 4.441 112.80mm | Drain Holes, Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip | - | - | RoHS Compliant | - | ||
![]() CAW-5/8 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2000 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T42-100FR/NS/ROUND-BASE TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 222D152-3-60/42-0-CS5078 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 7 Weeks | - | - | Molded | - | Polyolefin | - | 2011 | Thermofit 222D1 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 221A011-51-02/164-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 16 Weeks | - | - | Molded | - | - | - | 2003 | Thermofit 221A0 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 207W667-100/184-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | Thermofit 207W6 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 202D274-4/86-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Molded | Polyolefin (PO), Flexible, Irradiated | - | Bulk | 2003 | Thermofit 202D2 | Active | - | Boot | 200°C | -55°C | Black | 74 | Compliant | - | - | No | 1.622 (41.20mm) | 1.970 (50.04mm) | 0.559 (14.20mm) | 1.970 (50.04mm) | 0.819 20.80mm | 8.000 203.20mm | 6.209 157.71mm | Adhesive Coating, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant | - | - | RoHS Compliant | - | ||
![]() CX9747-000 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | 2001 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |