- Manufacturer
- Type
- Series
- Material
- Factory Lead Time
- Color
- Part Status
- RoHS Status
- Published
- Large Diameter Recovered
- Large Diameter Supplied
- ELV
- Max Operating Temperature
Attribute column
Categories
Heat Shrink Boots, Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Number of Terminals | Case Style | DCL | Equivalent Series Resistance Type | Inside Diameter | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Microwave Application | Mounting Styles | Number of Outlets | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Usage Level | Voltage, Rating | Wire Form | Packaging | Type | Color | Capacitance | Technology | Construction | Current Rating | Termination Style | Failure Rate | Polarity | Voltage | Ripple Current | Number of Poles | ESR | Screening Level | Size(mm) | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 202K153-25-00/86-0 Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | - | - | - | Not Required(mm) | - | - | YES | Surface Mount | - | -55C to 125C | 0.51(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.1pF | - | - | Not Required | Tape and Reel | - | - | 0.3PF(pF) | STANDARD | SMT Chip | - | PAD | Not Required | - | 200VDC | - | - | - | - | - | 1.02(mm) | - | 0.6(mm) | ||
![]() 202E336-71-0 Raychem | In Stock | - | - | 0603 | - | 2 | Ceramic Chip | - | - | - | Not Required(mm) | - | - | NO | Surface Mount | - | -55C to 125C | 0.81(mm) | Not Required(mm) | No | Not Required(mm) | X7R | 10% | - | - | Not Required | Tape and Reel | - | - | 220000(pF) | STANDARD | SMT Chip | - | PAD | Not Required | - | 25VDC | - | - | - | - | - | 1.6(mm) | - | 0.89(mm) | ||
![]() 202A121-100/184-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202D221-4-0-CS5349 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | - | - | - | Not Required(mm) | - | - | YES | Surface Mount | - | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | +90±30 ppm/°C | 0.25pF | - | - | Not Required | - | - | - | 8.2PF(pF) | STANDARD | SMT Chip | - | PAD | Not Required | - | 500VDC | - | - | - | - | - | 2.79(mm) | - | 2.59(mm) | ||
![]() 202D953-3/86-0 Raychem | In Stock | - | - | 0603 | Polyolefin (PO) | 2 | Ceramic Chip | - | - | 26 mm | Not Required(mm) | - | - | YES | Surface Mount | - | -55C to 125C | 0.81(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.25pF | - | - | Not Required | Tape and Reel | Boot | - | 4.7PF(pF) | STANDARD | SMT Chip | - | PAD | Not Required | - | 250VDC | - | - | - | - | - | 1.6(mm) | 84.3 mm | 0.89(mm) | ||
![]() 202A163-3-27/86-0 Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | - | - | - | Not Required(mm) | - | - | YES | Surface Mount | - | -55C to 125C | 0.51(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 0.1pF | - | - | Not Required | Tape and Reel | - | - | 0.6PF(pF) | STANDARD | SMT Chip | - | PAD | Not Required | - | 200VDC | - | - | - | - | - | 1.02(mm) | - | 0.6(mm) | ||
![]() 222A163-3-0-CS5501 Raychem | In Stock | - | - | 0603 | Polyolefin (PO) | 2 | Ceramic Chip | - | - | - | Not Required(mm) | - | - | YES | Surface Mount | 1 in, 1 out | -55C to 125C | 0.81(mm) | Not Required(mm) | No | Not Required(mm) | C0G | 1% | - | - | Not Required | Tape and Reel | Boot, 90 Deg | - | 22PF(pF) | STANDARD | SMT Chip | - | PAD | Not Required | - | 250VDC | - | - | - | - | - | 1.6(mm) | - | 0.89(mm) | ||
![]() 222D232-12-88-0 Raychem | In Stock | - | - | 0603 | - | 2 | Ceramic Chip | - | - | - | Not Required(mm) | - | - | YES | Surface Mount | - | -25C to 85C | 0.8(mm) | Not Required(mm) | No | Not Required(mm) | Y5V | -20% to 80% | - | - | Not Required | Tape and Reel | - | - | 47000(pF) | STANDARD | SMT Chip | - | PAD | Not Required | - | 50VDC | - | - | - | - | - | 1.6(mm) | - | 0.87(mm) | ||
![]() 381A301-51-0-CS8488 Raychem | In Stock | - | - | - | Fluoroelastomer | 2 | Ceramic Chip | - | - | - | Not Required(mm) | - | - | YES | Surface Mount | 1 in, 2 out | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | +90±30 ppm/°C | 0.1pF | - | - | Not Required | Tape and Reel | Transition Boot, Y-shaped Slimline | - | 8.2(pF) | STANDARD | SMT Chip | - | PAD | Not Required | - | 500VDC | - | - | - | - | - | 2.79(mm) | - | 2.59(mm) | ||
![]() 806075-000 Raychem | In Stock | - | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 133.4 mm | - | ||
![]() 222A121-100/86-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207W656-100/184-0-CS5657 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202D932-4-88-0-CS5528 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 610016-000 Raychem | In Stock | - | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | Panel | 1 in, 0 out | -40C to 85C | - | - | - | - | - | - | Industrial grade | 250VAC | - | - | HYDRAULIC MAGNETIC | Black | - | - | - | 2.5(A) | Stud | - | - | - | - | 2 | - | Industrial | - | - | 33.02 mm | - | ||
![]() 202E346-770-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222D163-12-50-0 Raychem | In Stock | - | - | - | - | 2 | - | 117.5(uA) | LOW | - | 0.6(mm) | 5(mm) | 2000(hr) | - | Through Hole | 1 in, 1 out | -40C to 85C | Not Required(mm) | 10(mm) | No | - | - | 20% | - | - | LONG LEAD | - | Electrolytic | - | 470000000(pF) | - | - | - | Radial | Not Required | Polar | 25VDC | 540(mA) | - | 0.39(ohm) | - | 10 X 16 | Not Required(mm) | - | 16(mm) | ||
![]() 301A028-25/225-0 Raychem | In Stock | - | - | - | - | 2 | - | 3(uA) | STANDARD | - | 0.6(mm) | 5(mm) | 1000(hr) | - | Through Hole | - | -55C to 105C | Not Required(mm) | 12.5(mm) | No | - | - | 20% | - | - | LONG LEAD | Bulk | Electrolytic | - | 2200000000(pF) | - | - | - | Radial | Not Required | Polar | 16VDC | 1000(mA) | - | 0.136(ohm) | - | 12.5 X 25 | Not Required(mm) | - | 25(mm) | ||
![]() 202W232-12-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208A021-25-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | No | - | - | - | - | - | - | - | - | - | 47000000PF(pF) | - | - | - | - | - | - | 35VDC | - | - | - | - | - | - | - | - | ||
![]() 202D153-3-07/42-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 33000000PF(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |