- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Color
- Material
- Series
- RoHS
- Unit Weight
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Part # Aliases
- Length
- Inside Diameter
Attribute column
Categories
Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Body Material | Approvals | Brand | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Family | Product Type | Wire/Cable Diameter | Product | Features | Product Category | Shrink Ratio | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT221B3/32 BK206 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 907.18474 g | PO, Polyolefin | - | - | Yes | 500 V/mil | 3 | 0.093 in | - | + 135 C | + 135 C | - 55 C | + 90 C | F221B3/32 BK206 | 0.046 in | Details | - | 2 lbs | - | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | - | - | 2.36 mm | Tubing | - | - | 2:1 | 500 ft | No SVHC | UL 224 | ||
![]() FIT221V1/8 BL103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | 25 | 3.18 mm | - | - | - | - | - | F221V1/8 BL103 | 1.6 mm | - | - | 4.080000 oz | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT4009 NA103 Alpha Wire | In Stock | - | - | Cable | Fluorinated Ethylene Propylene (FEP) | - | FEP | - | - | Yes | 2000 V/mil | 25 | 0.158 in | - | + 200 C | + 200 C | - 75 C | + 176 C | F4009 NA103 | 0.124 in | Details | - | 8.000001 oz | - | FIT-400 | Heat Shrink Tubing | - | - | Natural | - | Heat Shrink Products | - | - | Tubing | Excellent chemical resistance | - | 1.2:1 | 4 ft | No SVHC | - | ||
![]() FIT221V1/8 YL103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | - | 25 | 3.18 mm | - | - | - | - | - | F221V1/8 YL103 | 1.6 mm | Compliant | - | 4.080000 oz | - | - | Heat Shrink Tubing | - | - | Yellow | - | - | - | 3.18 mm | - | - | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
![]() FIT221V1/8 GR103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | 25 | 3.18 mm | - | - | - | - | - | F221V1/8 GR103 | 1.6 mm | - | - | 4.080000 oz | - | - | Heat Shrink Tubing | - | - | Green | - | - | - | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT221B3/64 BK205 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | 907.18474 g | PO, Polyolefin | - | - | Yes | 500 V/mil | 3 | 0.046 in | - | + 135 C | + 135 C | - 55 C | + 90 C | F221B3/64 BK205 | 0.023 in | Details | - | 2 lbs | - | FIT-221 | - | 135 °C | -55 °C | Black | - | - | - | 1.17 mm | Tubing | - | - | 2:1 | 304.8 m | No SVHC | UL 224 | ||
![]() FIT2213/16 WH007 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 1 | 4.75 mm | - | + 135 C | + 135 C | - 55 C | + 90 C | F2213/16 WH007 | 2.36 mm | Details | - | 1 lb | Spool | FIT-221 | Heat Shrink Tubing | - | - | White | - | General Purpose Heat Shrink Products | - | - | Tubing | XTRA-GUARD 1 applications | - | 2:1 | 50 ft | - | UL 224 | ||
![]() FIT4001 NA112 Alpha Wire | In Stock | - | - | - | Fluorinated Ethylene Propylene (FEP) | - | - | - | - | - | - | 50 | 0.4 in | - | - | - | - | - | F4001 NA112 | 0.311 in | - | - | 9.600001 oz | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | - | - | - | 1.2:1 | 609.6 mm | - | - | ||
![]() FIT1053/16 BK008 Alpha Wire | In Stock | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | Yes | 1083 V/mil | 1 | 4.75 mm | - | + 105 C | + 105 C | - 20 C | + 100 C | F1053/16 BK008 | 2.36 mm | Details | - | 4.800000 oz | - | FIT-105 | Heat Shrink Tubing | - | - | Black | - | Heat Shrink Products | - | - | Tubing | Low water absorption and UV resistant | - | 2:1 | 25 ft | - | UL 224 | ||
![]() FIT4005 NA112 Alpha Wire | In Stock | - | - | - | Fluorinated Ethylene Propylene (FEP) | - | - | - | - | - | - | 50 | 0.248 in | - | - | - | - | - | F4005 NA112 | 0.198 in | - | - | 8.000001 oz | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | - | - | - | 1.2:1 | 609.6 mm | - | - | ||
![]() FIT2211IN BK007 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 1 | 25.4 mm | - | + 135 C | + 135 C | - 55 C | + 90 C | F2211IN BK007 | 12.7 mm | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | - | - | Black | - | - | - | - | Tubing | - | - | 2:1 | 50 ft | - | UL 224 | ||
![]() FIT6214 BK072 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | - | Yes | 200 V/mil | 3 | 4 in | - | + 90 C | + 90 C | - 55 C | + 121 C | F6214 BK072 | 0.898 in | Details | Due to size or weight of the product, your shipping charge may increase. | 1 lb | - | FIT-621 | Adhesive Lined / Dual Wall | - | - | Black | - | Heat Shrink Products | - | - | Tubing | Low water absorption | - | 5.6:1 | - | - | - | ||
![]() FIT221V1/16 BK001 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 453.59237 g | PO, Polyolefin | - | - | Yes | 500 V/mil | 1 | 1.6 mm | - | + 135 C | + 135 C | - 55 C | + 90 C | F221V1/16 BK001 | 0.79 mm | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | - | - | 1.6 mm | Tubing | - | - | 2:1 | 1000 ft | No SVHC | UL 224 | ||
![]() FIT221V3/8 BK100 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | - | - | - | - | 250 | 0.375 in | - | - | - | - | - | F221V3/8 BK100 | 0.187 in | Compliant | - | 0.589075 oz | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | - | - | - | 2:1 | 4 ft | No SVHC | - | ||
![]() FIT221B3/64 CL100 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 250 | 0.046 in | - | + 135 C | + 135 C | - 55 C | + 90 C | F221B3/64 CL100 | 0.023 in | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | - | - | Clear | - | - | - | - | Tubing | - | - | 2:1 | 4 ft | - | UL 224 | ||
![]() FIT221V1/2 GR105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | - | 5 | 12.7 mm | - | - | - | - | - | F221V1/2 GR105 | 6.35 mm | Compliant | - | 3.760000 oz | Box | - | Heat Shrink Tubing | - | - | Green | - | - | - | - | - | - | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
Tiny WHSL | In Stock | - | - | - | Polyolefin (PO) | - | - | - | 3M Electronic Specialty | Yes | 900 V/mil | 1 | 101.6 mm | 3M | + 135 C | + 135 C | - 55 C | + 100 C | 05400738884 80610240188 7100029942 | 50.8 mm | Details | - | 12.193 lbs | - | FP-301 | Heat Shrink Tubing | - | - | Black | Wire & Cable Management | FP-301 | Heat Shrink Tubing and Sleeves | - | - | Offers outstanding balance of electrical, physical, chemical properties for industrial and military applications | Heat Shrink Tubing and Sleeves | 2:1 | 50 ft | - | UL 224 | ||
![]() FIT221B1/16 CL205 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 907.18474 g | PO, Polyolefin | - | - | Yes | 500 V/mil | 3 | 1.6 mm | - | + 135 C | + 135 C | - 55 C | + 90 C | F221B1/16 CL205 | 0.79 mm | Details | - | 2 lbs | - | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Clear | - | - | - | - | Tubing | - | - | 2:1 | 1000 ft | No SVHC | UL 224 | ||
![]() FIT2211/2 BL066 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 14 | 12.7 mm | - | + 135 C | + 135 C | - 55 C | + 90 C | F2211/2 BL066 | 6.35 mm | Details | - | 6.400000 oz | - | FIT-221 | Heat Shrink Tubing | - | - | Blue | - | - | - | - | Tubing | - | - | 2:1 | 152.4 mm | - | UL 224 | ||
![]() FIT6003/8 BK016 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | - | - | - | 1 | 0.375 in | - | - | - | - | - | F6003/8 BK016 | 0.211 in | - | - | 4.112 lbs | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | - | - | - | 2:1 | 150 ft | - | - |