- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Color
- Material
- Series
- RoHS
- Unit Weight
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Part # Aliases
- Length
- Inside Diameter
Attribute column
Categories
Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Brand | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Inside Diameter After Shrinking | Inside Diameter Before Shrinking | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Operating Temp Range | Part # Aliases | Part Life Cycle Code | Product Thickness | Recovered Diameter | Risk Rank | RoHS | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Reach Compliance Code | Connector Support Type | Family | Product Type | Shrinkage Ratio | Shrink Temperature | Product | Features | Compliance | Product Category | Shrink Ratio | Product Length (mm) | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770-004S108W1 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770-013211W1 Glenair | In Stock | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | - | - | ||
![]() 770-014509 Glenair | In Stock | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | - | - | ||
![]() 770-013309W1 Glenair | In Stock | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | - | - | ||
![]() 770-006S205W1 Glenair | In Stock | - | - | 8 Weeks | - | - | - | - | Glenair | - | - | 1 | GLENAIR INC | - | - | - | Glenair | 770-006S205W1 | - | - | - | - | - | - | Active | - | - | 5.7 | Details | - | - | - | - | - | 77 | - | - | Adhesive Lined / Dual Wall | - | - | - | Wire & Cable Management | unknown | CONNECTOR ACCESSORY | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | - | - | ||
![]() 770-014710 Glenair | In Stock | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | - | - | ||
![]() 770-001A307 Glenair | In Stock | - | - | 8 Weeks | - | - | - | - | Glenair | - | - | 1 | GLENAIR INC | - | - | - | Glenair | 770-001A307 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | compliant | CONNECTOR ACCESSORY | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | - | - | ||
![]() 770-003S307W2 Glenair | In Stock | - | - | - | - | - | - | Polyolefin | Glenair | - | - | 1 | - | - | 28/10 | 43/43 | Glenair | - | - | - | - | - | -40C to 80C | - | - | 2.2/1.3 | - | - | Details | - | - | - | - | - | 77 | - | - | Molded Boot | - | - | Black | Wire & Cable Management | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | 99(mm) | - | - | - | - | - | - | - | ||
![]() RNF-100-1-1/2-2-SP TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSTT06-48-Q10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyolefin (PO), Irradiated | 226.796213g | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2011 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | - | - | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | - | - | - | 4.00' 1.22m | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | - | ||
![]() FIT2213/32 BL018 Alpha Wire | In Stock | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | - | 0.093 in | - | - | - | - | - | - | - | - | - | F2213/32 BL018 | - | - | 0.046 in | - | - | - | 1.392000 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 65 ft | - | - | - | - | - | - | ||
![]() 770-019SB704 Glenair | In Stock | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | - | - | ||
![]() FIT4006 NA103 Alpha Wire | In Stock | - | - | - | - | Fluorinated Ethylene Propylene (FEP) | - | - | - | Yes | 2000 V/mil | 25 | - | 0.225 in | - | - | - | - | + 200 C | + 200 C | - 75 C | + 176 C | - | F4006 NA103 | - | - | 0.18 in | - | Details | - | 8.000001 oz | - | Bulk | - | FIT-400 | - | - | Heat Shrink Tubing | - | - | Natural | - | - | - | Heat Shrink Products | - | - | - | Tubing | Excellent chemical resistance | - | - | 1.2:1 | - | 4 ft | - | - | - | - | - | - | ||
![]() FIT2211IN BL105 Alpha Wire | In Stock | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 5 | - | 25.4 mm | - | - | - | - | - | - | - | - | - | F2211IN BL105 | - | - | 12.7 mm | - | - | - | 13.632001 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 4 ft | - | - | - | - | - | - | ||
![]() 103-001A250LP Glenair | In Stock | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() FIT1051IN BK005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | Yes | 1083 V/mil | 1 | - | 25.4 mm | - | - | - | - | + 105 C | + 105 C | - 20 C | + 100 C | - | F1051IN BK005 | - | - | 0.5 in | - | Details | Due to size or weight of the product, your shipping charge may increase. | 8.300 lbs | - | - | - | FIT-105 | - | - | - | - | - | Black | - | - | - | Heat Shrink Products | - | - | - | Tubing | Low water absorption and UV resistant | - | - | 2:1 | - | - | - | - | - | - | - | UL 224 | ||
![]() FIT70026 BK132 Alpha Wire | In Stock | - | - | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 6 | - | 4.5 in | - | - | - | - | + 110 C | + 110 C | - 55 C | + 120 C | - | F70026 BK132 | - | - | 1.75 in | - | Details | Due to size or weight of the product, your shipping charge may increase. | 12 lbs | - | - | - | FIT-700 | - | - | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | Heat Shrink Products | - | - | - | Tubing | High voltage | - | - | 3:1 | - | 12 in | - | - | - | - | - | - | ||
![]() FIT3501/4 CL067 Alpha Wire | In Stock | - | - | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | No | 800 V/mil | 12 | - | 6.35 mm | - | - | - | - | + 175 C | + 175 C | - 55 C | + 175 C | - | F3501/4 CL067 | - | - | 3.18 mm | - | Details | - | 6.400000 oz | - | - | - | FIT-350 | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | Heat Shrink Products | - | - | - | Tubing | 1 piece, excellent heat resistance | - | - | 2:1 | - | 152.4 mm | - | - | - | - | - | UL 224 | ||
![]() FIT221V1/2 BK066 Alpha Wire | In Stock | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 14 | - | 12.7 mm | - | - | - | - | + 135 C | + 135 C | - 55 C | + 90 C | - | F221V1/2 BK066 | - | - | 6.35 mm | - | Details | - | 1 lb | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | Heat Shrink Products | - | - | - | Tubing | Fastest recovery time, lowest shrink temperature | - | - | 2:1 | - | 152.4 mm | - | - | - | - | - | UL 224 | ||
![]() M23053/5-306-0 TE Connectivity / Raychem | In Stock | - | - | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 25 | - | 7.11 mm | - | - | - | - | + 135 C | + 135 C | - 55 C | + 70 C | - | EL88842001 | - | - | 3.2 mm | - | Details | - | 0.398596 oz | - | - | - | VERSAFIT | - | - | Single Wall | - | - | Black | - | - | - | - | - | - | - | Tubing | Heat shrinkable tubing and caps | UL, CSA, VDE | - | 2:1 | - | - | - | - | - | - | - | UL 224 |