- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Color
- Material
- Series
- RoHS
- Unit Weight
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Part # Aliases
- Length
- Inside Diameter
Attribute column
Categories
Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Approvals | Brand | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Shrink Temperature | Package | Part # Aliases | Product Status | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Family | Product Type | Wire/Cable Diameter | Product | Features | Product Category | Shrink Ratio | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT221V3/4 BK067 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 12 | 19.05 mm | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F221V3/4 BK067 | - | 9.53 mm | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | - | - | Black | - | Heat Shrink Products | - | - | Tubing | Fastest recovery time, lowest shrink temperature | - | 2:1 | 152.4 mm | - | UL 224 | ||
![]() FIT1053/4 BK003 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | Yes | 1083 V/mil | 1 | 0.75 in | - | + 105 C | + 105 C | - | - 20 C | + 100 C | - | F1053/4 BK003 | - | 0.375 in | Details | Due to size or weight of the product, your shipping charge may increase. | 5 lbs | - | FIT-105 | - | - | - | Black | - | Heat Shrink Products | - | - | Tubing | Low water absorption and UV resistant | - | 2:1 | - | - | UL 224 | ||
![]() FIT2953/16 BK103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 453.59237 g | PO, Polyolefin | - | - | Yes | 500 V/mil | 25 | 4.75 mm | - | + 135 C | + 135 C | - | - 55 C | + 110 C | - | F2953/16 BK103 | - | 2.36 mm | Details | Due to size or weight of the product, your shipping charge may increase. | 1 lb | - | FIT-295 | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | - | - | 4.75 mm | Tubing | - | - | 2:1 | 4 ft | No SVHC | UL 224 | ||
![]() M23053/8-011-C TE Connectivity / Raychem | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | 10 | 9.5 mm | - | - | - | - | - | - | - | NB17852001 | - | 4.7 mm | Details | - | 2.634855 oz | Bulk | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | Tubing | - | - | 2:1 | 1.22 m | - | - | ||
![]() FIT1053/4 BK008 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | Yes | 1083 V/mil | 1 | 19.05 mm | - | + 105 C | + 105 C | - | - 20 C | + 100 C | - | F1053/4 BK008 | - | 9.53 mm | Details | - | 1.300 lbs | Bulk | FIT-105 | Heat Shrink Tubing | - | - | Black | - | Heat Shrink Products | - | - | Tubing | Low water absorption and UV resistant | - | 2:1 | 25 ft | - | UL 224 | ||
![]() 770-019SB702 Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | Heat Shrink Cable Boots & End Caps | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12273148-410 Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | 1 | - | Glenair | - | - | Glenair | - | - | Bulk | - | Active | - | - | - | - | - | Series 77 | - | - | - | - | Wire & Cable Management | - | Heat Shrink Cable Boots & End Caps | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | ||
![]() 770-019SB701 Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | Heat Shrink Cable Boots & End Caps | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | ||
![]() FIT221B1/2 BL201 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 2 | 12.7 mm | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F221B1/2 BL201 | - | 6.35 mm | Details | Due to size or weight of the product, your shipping charge may increase. | 10.400 lbs | - | FIT-221 | Heat Shrink Tubing | - | - | Blue | - | - | - | - | Tubing | - | - | 2:1 | 150 ft | - | UL 224 | ||
![]() FIT105MS/1 BK032 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | 453.59237 g | PVC, Polyvinylchloride | CSA, UL | - | Yes | 1083 V/mil | 1 | 25.4 mm | - | + 105 C | + 105 C | - | - 20 C | + 100 C | - | F105MS/1 BK032 | - | 0.5 in | Details | - | 1 lb | Bulk | FIT-105 | - | 105 °C | -20 °C | Black | - | Heat Shrink Products | - | - | Assortments and Kits | Low water absorption and UV resistant | - | 2:1 | 152.4 mm | No SVHC | UL 224 | ||
![]() FIT2213/32 CL005 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 1 | 0.093 in | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F2213/32 CL005 | - | 0.046 in | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | - | - | Clear | - | - | - | - | Tubing | - | - | 2:1 | 100 ft | - | UL 224 | ||
![]() ZH-100-3/16-0-SP TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | ||
![]() FIT2211/2 CL016 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 1 | 12.7 mm | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F2211/2 CL016 | - | 6.35 mm | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | - | - | Clear | - | - | - | - | Tubing | - | - | 2:1 | 150 ft | - | UL 224 | ||
![]() FIT3003/16 BK067 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | 12 | 4.75 mm | - | - | - | - | - | - | - | F3003/16 BK067 | - | 2.36 mm | - | - | 0.496000 oz | - | - | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | - | - | - | - | 2.5:1 | 152.4 mm | - | - | ||
![]() FIT1051/16 BK008 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 1083 V/mil | 1 | 1.6 mm | - | + 105 C | + 105 C | - | - 20 C | + 100 C | - | F1051/16 BK008 | - | 0.79 mm | Details | - | 1 lb | - | FIT-105 | Heat Shrink Tubing | - | - | Black | - | Heat Shrink Products | - | - | Tubing | Low water absorption and UV resistant | - | 2:1 | 25 ft | - | UL 224 | ||
![]() FIT6215/8 BK068 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | - | - | - | 10 | 15.88 mm | - | - | - | - | - | - | - | F6215/8 BK068 | - | 0.15 in | - | - | 2.208000 oz | - | - | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | - | - | - | - | 5.6:1 | 152.4 mm | - | - | ||
![]() FIT321V3/8 BK004 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 1 | 0.375 in | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F321V3/8 BK004 | - | 0.12 in | Details | - | 2.789 lbs | - | FIT-321 | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | - | Tubing | - | - | 3:1 | 200 ft | - | UL 224 | ||
![]() FIT221L3/8 BK004 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 1.360777 kg | - | - | - | - | 600 V | 1 | 0.375 in | - | + 125 C | + 125 C | - | - 40 C | + 100 C | - | F221L3/8 BK004 | - | 0.187 in | Details | - | 3 lbs | Bulk | - | Heat Shrink Tubing | 125 °C | -40 °C | Black | - | - | - | - | Tubing | - | - | 2:1 | 200 ft | - | - | ||
![]() FIT221V3/32 BK061 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 453.59237 g | - | CSA, UL | - | Yes | 500 V/mil | 32 | 0.093 in | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F221V3/32 BK061 | - | 0.046 in | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | Heat Shrink Products | - | - | Tubing | Fastest recovery time, lowest shrink temperature | - | 2:1 | 152.4 mm | - | UL 224 |