- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Color
- Material
- Series
- RoHS
- Unit Weight
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Part # Aliases
- Length
- Inside Diameter
Attribute column
Categories
Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Weight | Body Material | Approvals | Brand | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Shrink Temperature | Package | Part # Aliases | Part Life Cycle Code | Product Status | Recovered Diameter | Risk Rank | RoHS | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Reach Compliance Code | ELV | Connector Support Type | Family | Product Type | Wire/Cable Diameter | Shrinkage Ratio | Shrink Temperature | Product | Features | Product Category | Product Length | Shrink Ratio | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12273148-220 Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | Glenair | - | - | - | - | Glenair | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | Series 77 | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIT2211/16 YL060 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | 36 | - | 1.6 mm | - | - | - | - | - | - | - | - | - | F2211/16 YL060 | - | - | 0.79 mm | - | - | - | 0.208000 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 152.4 mm | - | - | - | - | - | - | - | - | ||
![]() FIT221B1IN BK209 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | 2.721554 kg | PO, Polyolefin | - | - | Yes | 500 V/mil | 75 | - | 25.4 mm | - | - | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F221B1IN BK209 | - | - | 12.7 mm | - | Details | - | 6 lbs | - | Bulk | - | FIT-221 | - | - | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | - | - | - | - | - | - | - | - | Tubing | - | - | - | 2:1 | - | 4 ft | - | - | - | - | No SVHC | - | UL 224 | - | ||
![]() FIT2213/64 BK059 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | 453.59237 g | PO, Polyolefin | CSA, UL | - | Yes | 500 V/mil | 40 | - | 0.046 in | - | - | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F2213/64 BK059 | - | - | 0.023 in | - | Details | - | 1 lb | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | - | - | - | General Purpose Heat Shrink Products | - | 1.17 mm | - | - | Tubing | XTRA-GUARD 1 applications | - | - | 2:1 | - | 152.4 mm | - | - | - | - | No SVHC | - | UL 224 | - | ||
![]() FIT221V3/32 BK002 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO) | 453.59237 g | PO, Polyolefin | - | - | Yes | 500 V/mil | 1 | - | 0.093 in | - | - | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F221V3/32 BK002 | - | - | 0.046 in | - | Details | - | 1 lb | - | - | - | FIT-221 | - | - | - | 135 °C | -55 °C | Black | - | - | - | - | - | - | 2.36 mm | - | - | Tubing | - | - | - | 2:1 | - | 152.4 m | - | - | - | - | No SVHC | - | UL 224 | - | ||
![]() FIT40014 NA103 Alpha Wire | In Stock | - | - | - | - | - | Fluorinated Ethylene Propylene (FEP) | - | - | - | - | Yes | 2000 V/mil | 25 | - | 0.092 in | - | - | - | + 200 C | + 200 C | - | - 75 C | + 176 C | - | F40014 NA103 | - | - | 0.072 in | - | Details | - | 1 lb | - | - | - | FIT-400 | - | - | Heat Shrink Tubing | - | - | Natural | - | - | - | - | Heat Shrink Products | - | - | - | - | Tubing | Excellent chemical resistance | - | - | 1.2:1 | - | 4 ft | - | - | - | - | - | - | - | - | ||
![]() FIT221B1/4 CL100 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | 6.350293 kg | PO, Polyolefin | - | - | Yes | 1083 V/mil | 250 | - | 6.35 mm | - | - | - | + 105 C | + 105 C | - | - 20 C | + 100 C | - | F221B1/4 CL100 | - | - | 3.18 mm | - | Details | Due to size or weight of the product, your shipping charge may increase. | 0.423288 oz | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | 105 °C | -20 °C | Clear | - | - | - | - | - | - | 6.35 mm | - | - | Tubing | - | - | - | 2:1 | - | 4 ft | - | - | - | - | No SVHC | - | UL 224 | - | ||
![]() FIT221B3/8 BK202 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 2 | - | 0.375 in | - | - | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F221B3/8 BK202 | - | - | 0.187 in | - | Details | Due to size or weight of the product, your shipping charge may increase. | 8 lbs | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | Tubing | - | - | - | 2:1 | - | 200 ft | - | - | - | - | - | - | UL 224 | - | ||
![]() FIT2211/2 BL105 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 5 | - | 12.7 mm | - | - | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F2211/2 BL105 | - | - | 6.35 mm | - | Details | - | 11.200001 oz | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | General Purpose Heat Shrink Products | - | - | - | - | Tubing | XTRA-GUARD 1 applications | - | - | 2:1 | - | 4 ft | - | - | - | - | - | - | UL 224 | - | ||
![]() FIT40020 NA103 Alpha Wire | In Stock | - | - | - | - | - | Fluorinated Ethylene Propylene (FEP) | 453.59237 g | FEP | - | - | Yes | 2000 V/mil | 25 | - | 0.045 in | - | - | - | + 200 C | + 200 C | - | - 75 C | + 176 C | - | F40020 NA103 | - | - | 0.039 in | - | Details | - | 0.705479 oz | - | - | - | FIT-400 | - | - | Heat Shrink Tubing | 200 °C | -75 °C | Natural | - | - | - | - | Heat Shrink Products | - | 1.14 mm | - | - | Tubing | Excellent chemical resistance | - | - | 1.2:1 | - | 4 ft | - | - | - | - | No SVHC | - | - | - | ||
![]() FIT221B3/16 CL100 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | Yes | 500 V/mil | 250 | - | 4.75 mm | - | - | - | + 135 C | + 135 C | - | - 55 C | + 90 C | - | F221B3/16 CL100 | - | - | 2.36 mm | - | Details | - | 0.169315 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | - | - | - | - | - | Tubing | - | - | - | 2:1 | - | 4 ft | - | - | - | - | - | - | UL 224 | - | ||
![]() FIT2211/4 BK161 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | 1000 | - | 6.35 mm | - | - | - | - | - | - | - | - | - | F2211/4 BK161 | - | - | 3.18 mm | - | - | - | 3.232000 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 0.5 in | - | - | - | - | - | - | - | - | ||
![]() M85049/74-18-1 Glenair | In Stock | - | - | 17 Weeks, 1 Day | - | - | - | - | - | - | Glenair | - | - | - | GLENAIR INC | - | Glenair | M85049/74-18-1 | M85049/74 | - | - | - | - | - | - | - | Active | - | - | 5.63 | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | not_compliant | - | CONNECTOR ACCESSORY | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIT2213/64 CL059 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | 40 | - | 0.046 in | - | - | - | - | - | - | - | - | - | F2213/64 CL059 | - | - | 0.023 in | - | - | - | 0.176000 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 152.4 mm | - | - | - | - | - | - | - | - | ||
![]() HST3.0-48-2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Adhesive | Polyolefin (PO), Irradiated | 1.892841kg | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -55°C | Black | - | - | - | - | - | - | - | 3 to 1 | 120°C | - | Adhesive Lined, Flame Retardant | - | - | - | 76.2mm | 4.00' 1.22m | 76.2 mm | 3.000 (76.20mm) | 1.000 (25.40mm) | 0.160 4.06mm | - | ROHS3 Compliant | - | - | ||
![]() FIT2211/16 BK147 Alpha Wire | In Stock | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | 1000 | - | 1.6 mm | - | - | - | - | - | - | - | - | - | F2211/16 BK147 | - | - | 0.79 mm | - | - | - | 2 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 1 in | - | - | - | - | - | - | - | - | ||
![]() ATUM-24/8-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 29 Weeks | - | - | Polyolefin | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Spool | 2011 | ATUM | Active | 1 (Unlimited) | Tubing, Semi-Flexible | 110°C | -55°C | Black | - | - | Compliant | - | - | - | - | 3 to 1 | 80°C | - | Fluid Resistant | - | - | - | - | 262.5' 80.0m | 24 mm | 0.945 (24.00mm) | 0.315 (8.00mm) | 0.100 2.54mm | - | RoHS Compliant | - | Not Applicable | ||
![]() HSTTV25-48-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | Polyolefin (PO), Irradiated | 10.007382mg | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | - | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | - | - | 4.7mm | 4.00' 1.22m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 | - | ||
![]() HF-17FRX4 TE Connectivity Raychem Cable Protection | 14 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Bulk | 2006 | HF-FR | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | unknown | Compliant | - | - | - | - | 3 to 1 | 90°C | - | Flame Retardant, Fluid Resistant | - | - | - | - | 4.00' 1.22m | - | 1.697 (43.10mm) | 0.500 (12.70mm) | 0.120 3.05mm | - | RoHS Compliant | - | Not Applicable | ||
![]() HSTT06-YK1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | Polyolefin (PO), Irradiated | 28.349523g | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Multiple | - | - | - | - | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | - | - | 1.57mm | 0.500' 152.40mm 6.00 | 1.6002 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | - | ROHS3 Compliant | - | - |