- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Color
- Series
- Material
- Type
- RoHS
- Unit Weight
- Maximum Operating Temperature
- Minimum Operating Temperature
- Part # Aliases
- Length
- Inside Diameter
Attribute column
Categories
Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Package Type | Part # Aliases | Recovered Diameter | RoHS | Unit Weight | With label space | Packaging | Type | Color | Size | Product | Features | Shrink Ratio | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL8088-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 19.1 mm | + 135 C | + 135 C | - 75 C | - | Spool | - | 6.4 mm | Details | - | - | Spool | Printable Tubing | White | - | Heat Shrink Identification Marker Sleeve | Fluid Resistant | 3:1 | 50 m | - | ||
![]() EL8210-000 TE Connectivity | In Stock | - | - | Ribbon | - | 40 | 25.4 mm | + 105 C | + 105 C | - 40 C | - | Spool | - | 12.7 mm | Details | - | - | Spool | Printable Tubing | Yellow | - | Heat Shrink Identification Marker Sleeve | Low Fire Hazard | 2:1 | 40 m | - | ||
![]() EL7584-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 4.8 mm | + 105 C | + 105 C | - 30 C | - | Spool | - | 1.6 mm | Details | - | - | Spool | Printable Tubing | White | - | Heat Shrink Identification Marker Sleeve | Commercial Grade | 3:1 | 50 m | - | ||
![]() EL8120-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 2.4 mm | + 135 C | + 135 C | - 55 C | - | Spool | - | 1.2 mm | Details | - | - | Spool | Printable Tubing | Yellow | - | Heat Shrink Identification Marker Sleeve | Fluid Resistant and Low Fire Hazard | 2:1 | 50 m | - | ||
![]() EL7586-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 9.5 mm | + 105 C | + 105 C | - 30 C | - | Spool | - | 3.2 mm | Details | - | - | Spool | Printable Tubing | White | - | Heat Shrink Identification Marker Sleeve | Commercial Grade | 3:1 | 50 m | - | ||
![]() EL8551-000 TE Connectivity | In Stock | - | - | - | - | 50 | 25.4 mm | + 225 C | + 225 C | - 55 C | - | Spool | - | 12.7 mm | Details | - | - | Spool | Thermal Transfer | Yellow | - | Heat Shrink Identification Marker Sleeve | High Temperature | 2:1 | 50 m | - | ||
![]() EL8117-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 19.1 mm | + 135 C | + 135 C | - 55 C | - | Spool | - | 9.5 mm | Details | - | - | Spool | Printable Tubing | White | - | Heat Shrink Identification Marker Sleeve | Fluid Resistant and Low Fire Hazard | 2:1 | 50 m | - | ||
![]() EL8084-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 4.8 mm | + 135 C | + 135 C | - 75 C | - | Spool | - | 1.6 mm | Details | - | - | Spool | Printable Tubing | White | - | Heat Shrink Identification Marker Sleeve | Fluid Resistant | 3:1 | 50 m | - | ||
![]() EL7360-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 19.1 mm | + 225 C | + 225 C | - 55 C | - | Spool | - | 9.5 mm | Details | - | - | Spool | Printable Tubing | White | - | Heat Shrink Identification Marker Sleeve | High Temperature | 2:1 | 50 m | - | ||
![]() EL8115-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 9.5 mm | + 135 C | + 135 C | - 55 C | - | Spool | - | 4.8 mm | Details | - | - | Spool | Printable Tubing | White | - | Heat Shrink Identification Marker Sleeve | Fluid Resistant and Low Fire Hazard | 2:1 | 50 m | - | ||
![]() EL7589-000 TE Connectivity | In Stock | - | - | - | - | 50 | 25.4 mm | + 105 C | + 105 C | - 30 C | - | Spool | - | 8.5 mm | Details | - | - | Spool | Thermal Transfer | White | - | Heat Shrink Identification Marker Sleeve | Commercial Grade | 3:1 | 50 m | - | ||
![]() EL7650-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 25.4 mm | + 135 C | + 135 C | - 55 C | - | Spool | - | 8.5 mm | Details | - | - | Spool | Printable Tubing | Yellow | - | Heat Shrink Identification Marker Sleeve | Military Grade | 3:1 | 50 m | - | ||
![]() BATTU12.7/6.1A2STK TE Connectivity / Raychem | In Stock | - | - | Polyolefin (PO) | 19.7 kV | 40 | 12.7 mm | + 130 C | - | - 40 C | + 110 C | - | NB07092001 | 6.1 mm | Details | - | - | - | Adhesive Lined / Dual Wall | Red | 12.7 mm / 6.1 mm | Dual Wall Heat Shrink Tubing | - | 2:1 | 4 ft | - | ||
![]() 2030758-3 TE Connectivity | In Stock | - | - | Polyurethane | - | 1 | 4 mm | - | - | - | - | - | - | - | Details | - | - | - | Heat Shrink Tubing | Black | - | - | - | - | - | - | ||
![]() EL7669-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 50.8 mm | + 135 C | + 135 C | - 55 C | - | Spool | - | 25.4 mm | Details | - | - | Spool | Printable Tubing | White | - | Heat Shrink Identification Marker Sleeve | Military Grade | 3:1 | 50 m | - | ||
![]() EL7643-000 TE Connectivity | In Stock | - | - | Ribbon | - | 50 | 2.4 mm | - | - | - | - | - | - | 0.8 mm | Details | - | - | Spool | Printable Tubing | Yellow | - | - | - | 3:1 | 50 m | - | ||
![]() EE1121-000 TE Connectivity / Raychem | In Stock | - | - | Polyolefin (PO) | - | 5 | 9.5 mm | - | - | - | - | - | - | 4.8 mm | Details | - | - | - | Heat Shrink Tubing | Black | - | - | - | 2:1 | 3 in | - | ||
![]() 0800714 Phoenix Contact | In Stock | - | - | Other | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | - | 0.001023 oz | Yes | - | - | Yellow | - | Sleeves | - | - | 30000 | 5 | ||
![]() 0800720 Phoenix Contact | In Stock | - | - | Other | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | - | 0.037108 oz | Yes | - | - | Yellow | - | Sleeves | - | - | 20000 | 30 | ||
![]() 0800749 Phoenix Contact | In Stock | - | - | Other | - | 1 | - | + 135 C | - | - 55 C | - | - | - | - | - | 0.025785 oz | Yes | - | - | White | - | Sleeves | - | - | 30 | 10 |