- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Color
- Material
- Series
- RoHS
- Unit Weight
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Part # Aliases
- Length
- Inside Diameter
Attribute column
Categories
Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Approval Agency | ELV | Family | Halogen Free | Wire/Cable Diameter | Shrinkage Ratio | Shrink Temperature | Product | Features | Compliance | Shrink Ratio | Diameter | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSTTV50-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | 200 | Polyolefin (PO), Irradiated | 1.814369kg | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2002 | HSTTV | Active | Not Applicable | Tubing, Flexible | 125°C | -55°C | Black | - | - | - | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | - | 12.7mm | 200.0' 61.0m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 | - | ||
![]() SST-30-03/226/NM TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | Polyolefin (PO) | - | - | - | Yes | - | 25 | 0.3 in | + 110 C | + 110 C | - 55 C | + 90 C | CB5310-000 | 0.1 in | Details | - | - | Bulk | - | SST | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 3:1 | - | 2.5 ft | - | - | - | - | - | - | - | - | ||
![]() HSTT75-48-5-10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyolefin (PO), Irradiated | 392.357428g | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | White | - | - | - | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | - | 19.1mm | 4.00' 1.22m | 19.05 mm | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | - | ROHS3 Compliant | - | - | ||
![]() RMW-85/25-1200/ADH-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 5 Weeks | - | Wall | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Bulk | 2004 | RMW | Active | 1 (Unlimited) | Tubing, Semi Rigid | 110°C | -40°C | Black | Straight | - | Compliant | - | Not Halogen Free | - | 3 to 1 | - | - | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Corrosion Resistant, Impact Resistant, Moisture-Proof, UV Resistant | - | - | - | 3.94' 1.20m | 85 mm | 3.346 (84.99mm) | 0.984 (24.99mm) | 0.126 3.20mm | Unknown | RoHS Compliant | - | Not Applicable | ||
![]() M23053/8-009-C TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | Yes | 600 V/mil | 25 | 19.1 mm | + 175 C | + 175 C | - 55 C | + 155 C | NB17902001 | 9.5 mm | Details | 1.229203 oz | - | Bulk | - | RW-175 | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | - | - | - | - | Tubing | Heat shrinkable tubing and caps | UL, CSA, VDE | 2:1 | - | 1.22 m | - | - | - | - | - | - | Non-Flame Retardant | - | ||
![]() RNF-100-3/64-0-SP TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | ||
![]() FIT2211/16 BL103 Alpha Wire | In Stock | - | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 25 | 1.6 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2211/16 BL103 | 0.79 mm | Details | 1 lb | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | General Purpose Heat Shrink Products | - | - | - | - | Tubing | XTRA-GUARD 1 applications | - | 2:1 | - | 4 ft | - | - | - | - | - | - | UL 224 | - | ||
![]() HSTTA38-Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | Polyolefin (PO), Irradiated | 28.349523g | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Bulk | 2003 | HSTTA | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | - | - | - | 3 to 1 | 120°C | - | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | - | 9.5mm | 0.500' 152.40mm 6.00 | 9.525 mm | 0.375 (9.53mm) | 0.120 (3.05mm) | 0.055 1.40mm | - | ROHS3 Compliant | - | - | ||
![]() FIT221V3/16 BK063 Alpha Wire | In Stock | - | - | - | - | - | - | Polyolefin (PO), Irradiated | 453.59237 g | PO, Polyolefin | CSA, UL | Yes | 500 V/mil | 24 | 4.75 mm | + 135 C | + 135 C | - 55 C | + 90 C | F221V3/16 BK063 | 2.36 mm | Details | 1 lb | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | - | - | Heat Shrink Products | - | 4.75 mm | - | - | Tubing | Fastest recovery time, lowest shrink temperature | - | 2:1 | - | 152.4 mm | - | - | - | - | No SVHC | - | UL 224 | - | ||
![]() HSTTVA150-48-5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Wall | - | Polyolefin (PO), Irradiated | 907.18474g | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Bulk | 2003 | HSTTVA | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | - | - | - | - | - | - | 2 to 1 | 120°C | - | Adhesive Lined, Corrosion Resistant, Flame Retardant, Moisture Resistant | - | - | 38.1mm | 4.00' 1.22m | 38.1 mm | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.047 1.19mm | - | ROHS3 Compliant | - | - | ||
![]() F2601 GY005 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2009 | FIT®-260 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Green, Yellow | - | - | - | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, Heat Resistant | - | - | - | 100.0' 30.5m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | ROHS3 Compliant | - | - | ||
![]() RNF-100-1/8-BK-STK TE Connectivity Raychem Cable Protection | 49 | - | Datasheet | 22 Weeks | - | Cable | 100 | Polyolefin (PO), Irradiated | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2004 | Thermofit RNF-100 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | Straight | CSA, UL | Compliant | - | Not Halogen Free | - | 2 to 1 | 95°C | - | Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant | - | - | - | 4.00' 1.22m | 3.2 mm | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | - | RoHS Compliant | - | Not Applicable | ||
![]() HSTTV50-C Panduit Corp | 99 |
| Datasheet | 4 Weeks | - | Wall | 100 | Polyolefin (PO), Irradiated | 801.95131g | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTTV | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | - | - | - | 2 to 1 | 90°C | - | Flame Retardant, UV Resistant | - | - | 12.7mm | 100.0' 30.5m | 12.7 mm | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | - | ROHS3 Compliant | UL 224 VW-1 | - | ||
![]() MT2000-6.0-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin (PO), Irradiated | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | - | Altera™ MT2000 | Active | 1 (Unlimited) | Tubing, Semi Rigid | 135°C | -40°C | Black | - | - | - | - | - | - | 2.5 to 1 | 110°C | - | Strain Resistant | - | - | - | 1500.0' 457.2m | 6 mm | 0.236 (5.99mm) | 0.095 (2.41mm) | 0.010 0.25mm | - | RoHS Compliant | - | - | ||
![]() HST2.0-48-2Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Adhesive | - | Polyolefin (PO), Irradiated | 1.247379kg | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~110°C | Bulk | - | HST | Active | Not Applicable | Tubing, Semi Rigid | 110°C | -65°C | Black | - | - | - | - | - | - | 3 to 1 | 120°C | - | Adhesive Lined, Flame Retardant | - | - | - | 4.00' 1.22m | 50.8 mm | 2.000 (50.80mm) | 0.667 (16.94mm) | 0.160 4.06mm | - | ROHS3 Compliant | - | - | ||
![]() RNF-100-1-1/2-2-STK TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 321-50015 HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyolefin (PO), Irradiated, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Bulk | 2015 | TREDUX HA47 | Active | 1 (Unlimited) | Tubing, Semi-Flexible | - | - | Black | - | - | - | - | - | - | 3.5 to 1 | 120°C | - | Adhesive Lined, Corrosion Resistant, Moisture Resistant | - | - | - | 3.28' 1.00m | - | 2.677 (68.00mm) | 0.866 (22.00mm) | 0.161 4.10mm | - | RoHS Compliant | - | - | ||
![]() M23053/4-105-0 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 25 | 12.7 mm | + 110 C | + 110 C | - 55 C | + 125 C | NB25882001 | 5 mm | Details | 1.138996 oz | - | Bulk | - | SCL | - | - | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | - | - | - | - | - | Tubing | Heat shrinkable tubing and caps | UL | 3:1 | - | 4 ft | - | - | - | - | - | - | Non-Flame Retardant | - | ||
![]() FIT221B3/8 BK100 Alpha Wire | In Stock | - | - | - | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 250 | 0.375 in | + 135 C | + 135 C | - 55 C | + 90 C | F221B3/8 BK100 | 0.187 in | Details | 0.589075 oz | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | - | - | - | - | Tubing | - | - | 2:1 | - | 4 ft | - | - | - | - | - | - | UL 224 | - | ||
![]() HSTT38-48-Q4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyolefin (PO), Irradiated | 755.231296g | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2003 | HSTT | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Yellow | - | - | - | - | - | - | 2 to 1 | 90°C | - | Flame Retardant | - | - | 9.5mm | 4.00' 1.22m | 9.525 mm | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | - | ROHS3 Compliant | - | - |