- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Material
- Color
- Part # Aliases
- Maximum Temperature
- Minimum Temperature
- Type
- Length
- Width
- Series
Attribute column
Categories
Labels, Labeling
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Weight | Material Type | Approvals | Base Product Number | Cable Types | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power Rating | Max Power Dissipation | Output Voltage | Operating Supply Voltage | RAM Size | Data Rate | Adhesive | Number of Logic Elements/Cells | Evaluation Kit | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Number of Registers | Quantity | Finish | Label Size | Label Type | Number of GPIO | Background Color | Features | Shrink Ratio | Label Width | Height | Length | Width | Label Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3PS-750-2-YL Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin | ASTM, UL | 3PS-750 | 6 AWG to 4/0 AWG (0.25 in to 0.7 in) | - | Brady | 110397 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | 3 to 1 | 2 | - | - | - | 1.25 | - | ||
![]() PS-750-2-WT-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin | ASTM, UL | PS-750 | 6 AWG to 4/0 AWG (0.25 in to 0.7 in) | - | Brady | 110411 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | White | - | 3 to 1 | 2 | - | - | - | 1.25 | - | ||
![]() PS-250-2-YL Brady Corporation | In Stock | - | - | - | 780 | Polyolefin (PO) | - | Polyolefin | ASTM, UL | PS-250 | 16 AWG to 8 AWG (0.094 in to 0.215 in) | - | Brady | 112533 | Brady Corporation | 360 | Bulk | Active | Compliant | - | -55°C ~ 135°C | - | PermaSleeve® | - | - | - | - | - | 85 °C | 0 °C | - | Yellow | Heat Shrink | - | - | - | 930 mV | 2.9 MB | 14.1 Gbps | No | 360000 | - | 135840 | 2 | 12 | 543000 | - | - | 2.00 W x 0.25 Dia (50.8mm x 6.4mm); Cable O.D. 0.09 ~ 0.22 (2.4mm ~ 5.5mm) | Heat Shrinkable | 360 | Yellow | - | 3 to 1 | 2 | - | - | - | 0.439 | Lead Free | ||
![]() PS-1500-2-WT-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin | ASTM, UL | PS-1500 | 0.5 in to 1.45 in Diameter | - | Brady | 142096 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | - | Bulk | * | 1 % | 2 | 100 ppm/°C | - | 20 Ω | - | - | Metal Film | - | Heat Shrink | 750 mW | 750 mW | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | White | Flame Retardant Coating, Military, Moisture Resistant | 3 to 1 | 2 | - | 14.2748 mm | 4.57 mm | 2.433 | Contains Lead | ||
![]() PS-187-2-YL-S Brady Corporation | In Stock | - | - | - | - | Polyolefin (PO) | - | Polyolefin | ASTM, UL | PS-187 | 20 AWG to 10 AWG (0.062 in to 0.15 in) | - | Brady | 112532 | Brady Corporation | - | Bulk | Active | Compliant | - | -55°C ~ 135°C | - | PermaSleeve® | - | - | - | - | - | 125 °C | -40 °C | - | Yellow | Heat Shrink | - | - | 5 V | - | - | - | No | - | Yes | - | - | - | - | - | - | 2.00 W x 0.19 Dia (50.8mm x 4.8mm); Cable O.D. 0.06 ~ 0.15 (1.6mm ~ 3.8mm) | Heat Shrinkable | - | Yellow | - | 3 to 1 | 2 | - | - | - | 0.335 | - | ||
![]() 3PS-250-2-VT-S Brady Corporation | In Stock | - | - | - | - | Polyolefin (PO) | - | Polyolefin | ASTM, UL | 3PS-250 | 16 AWG to 8 AWG (0.094 in to 0.215 in) | - | Brady | 108413 | Brady Corporation | - | Bulk | Active | No | 150 V | -55°C ~ 135°C | - | PermaSleeve® | 0.5 % | - | 100 ppm/°C | - | 28 kΩ | 155 °C | -55 °C | Thin Film | Violet | Heat Shrink | 250 mW | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 2.00 W x 0.25 Dia (50.8mm x 6.4mm); Cable O.D. 0.09 ~ 0.22 (2.4mm ~ 5.5mm) | Heat Shrinkable | - | Violet | - | 3 to 1 | 2 | 650 µm | - | - | 0.439 | - | ||
![]() 3PS-750-2-YL-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin | ASTM, UL | 3PS-750 | 6 AWG to 4/0 AWG (0.25 in to 0.7 in) | - | Brady | 110398 | Brady Corporation | - | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | 3 to 1 | 2 | - | - | - | 1.25 | - | ||
![]() PS-125-2-YL-S Brady Corporation | In Stock | - | - | - | - | Polyolefin (PO) | - | Polyolefin | ASTM, UL | PS-125 | 22 AWG to 16 AWG (0.046 in to 0.11 in) | - | Brady | 112530 | Brady Corporation | - | Bulk | Active | No | - | -55°C ~ 135°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | Yellow | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 2.00 W x 0.13 Dia (50.8mm x 3.2mm); Cable O.D. 0.05 ~ 0.11 (1.2mm ~ 2.8mm) | Heat Shrinkable | - | Yellow | - | 3 to 1 | 2 | - | - | - | 0.235 | - | ||
![]() PS-1500-2-YL-S Brady Corporation | In Stock | - | - | - | - | - | 201.848605 g | Polyolefin | ASTM, UL | PS-1500 | 0.5 in to 1.45 in Diameter | - | Brady | 142097 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | Wire | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | 3 to 1 | 2 | 19.05 mm | 165.1 mm | 69.85 mm | 2.433 | - | ||
![]() 3PS-750-2-RD-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin | ASTM, UL | 3PS-750 | 6 AWG to 4/0 AWG (0.25 in to 0.7 in) | - | Brady | 110400 | Brady Corporation | - | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | Red | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Red | - | 3 to 1 | 2 | - | - | - | 1.25 | - | ||
![]() PS-375-2-YL Brady Corporation | In Stock | - | - | - | - | Polyolefin (PO) | - | Polyolefin | ASTM, UL | PS-375 | 12 AWG to 4 AWG (0.125 in to 0.32 in) | - | Brady | 112535 | Brady Corporation | - | Bulk | Active | No | 25 V | -55°C ~ 135°C | - | PermaSleeve® | 1 % | - | 50 ppm/°C | - | 51.7 Ω | 155 °C | -55 °C | Thin Film | Yellow | Heat Shrink | 63 mW | - | - | - | - | - | No | - | - | - | - | - | - | 1 | - | 2.00 W x 0.38 Dia (50.8mm x 9.5mm); Cable O.D. 0.13 ~ 0.32 (3.2mm ~ 8.1mm) | Heat Shrinkable | - | Yellow | - | 3 to 1 | 2 | 350 µm | - | - | 0.645 | - | ||
![]() 3PS-1500-2-VT-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin | ASTM, UL | 3PS-1500 | 0.5 in to 1.45 in Diameter | - | Brady | 142095 | Brady Corporation | - | Bulk | Active | No | 100 V | - | - | * | 1 % | - | 100 ppm/°C | - | 41.7 kΩ | 155 °C | -55 °C | Thin Film | - | Heat Shrink | 100 mW | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Violet | - | 3 to 1 | 2 | 650 µm | - | - | 2.433 | - | ||
![]() 3PS-187-2-PK-S Brady Corporation | In Stock | - | - | - | - | Polyolefin (PO) | - | Polyolefin | CSA, UL | 3PS-187 | - | - | Brady | 108406 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | -55°C ~ 135°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | Pink | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Matte | 2.00 W x 0.19 Dia (50.8mm x 4.8mm); Cable O.D. 0.06 ~ 0.15 (1.6mm ~ 3.8mm) | Heat Shrinkable | - | Pink | - | 3 to 1 | 2 | - | - | - | 0.335 | - | ||
![]() 3PS-750-2-PK-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin | ASTM, UL | 3PS-750 | 6 AWG to 4/0 AWG (0.25 in to 0.7 in) | - | Brady | 110403 | Brady Corporation | - | Bulk | Active | No | - | - | - | * | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Pink | - | 3 to 1 | 2 | - | - | - | 1.25 | - | ||
![]() 3PS-125-2-PK-S Brady Corporation | In Stock | - | - | - | - | Polyolefin (PO) | - | Polyolefin | CSA, UL | 3PS-125 | - | - | Brady | 108405 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | -55°C ~ 135°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | Pink | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Matte | 2.00 W x 0.13 Dia (50.8mm x 3.2mm); Cable O.D. 0.05 ~ 0.11 (1.2mm ~ 2.8mm) | Heat Shrinkable | - | Pink | - | 3 to 1 | 2 | - | - | - | 0.235 | - | ||
![]() 3PS-500-2-OR-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin | CSA, UL | 3PS-500 | - | - | Brady | 17211 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Matte | - | - | - | Orange | - | 3 to 1 | 2 | - | - | - | 0.851 | - | ||
![]() 3PS-1000-2-PK-S Brady Corporation | In Stock | - | - | - | - | - | - | Polyolefin | CSA, UL | 3PS-1000 | - | - | Brady | 108409 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Matte | - | - | - | Pink | - | 3 to 1 | 2 | - | - | - | 1.66 | - | ||
![]() 3PS-250-2-OR-S Brady Corporation | In Stock | - | - | Rack | - | Polyolefin (PO) | - | Polyolefin | CSA, UL | 3PS-250 | - | - | Brady | 17209 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | -55°C ~ 135°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | Orange | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Matte | 2.00 W x 0.25 Dia (50.8mm x 6.4mm); Cable O.D. 0.09 ~ 0.22 (2.4mm ~ 5.5mm) | Heat Shrinkable | - | Orange | - | 3 to 1 | 2 | - | - | - | 0.439 | - | ||
![]() 3PS-375-2-OR-S Brady Corporation | In Stock | - | - | - | - | Polyolefin (PO) | - | Polyolefin | CSA, UL | 3PS-375 | - | - | Brady | 17210 | Brady Corporation | - | Bulk | Active | Non-Compliant | - | -55°C ~ 135°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | Orange | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Matte | 2.00 W x 0.38 Dia (50.8mm x 9.5mm); Cable O.D. 0.13 ~ 0.32 (3.2mm ~ 8.1mm) | Heat Shrinkable | - | Orange | - | 3 to 1 | 2 | - | - | - | 0.645 | - | ||
![]() 3PS-125-2-OR-S Brady Corporation | In Stock | - | - | - | - | Polyolefin (PO) | - | Polyolefin | ASTM, UL | 3PS-125 | 22 AWG to 16 AWG (0.046 in to 0.11 in) | - | Brady | 17207 | Brady Corporation | - | Bulk | Active | No | - | -55°C ~ 135°C | - | PermaSleeve® | - | - | - | - | - | - | - | - | Orange | Heat Shrink | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 2.00 W x 0.13 Dia (50.8mm x 3.2mm); Cable O.D. 0.05 ~ 0.11 (1.2mm ~ 2.8mm) | Heat Shrinkable | - | Orange | - | 3 to 1 | 2 | - | - | - | 0.235 | - |