- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Heatsink thickness | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Capacitance | Leakage current | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR303 YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | fast switching | - | 0.97g | - | tape | - | - | 125A | 1.3V | - | 200V | THT | single diode | rectifying | - | - | 150ns | 3A | ||
![]() FR106 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | - | 0.285g | - | tape | - | - | 30A | 1.3V | - | 0.8kV | THT | single diode | rectifying | - | - | 0.5µs | 1A | ||
![]() FR206 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.4g | - | tape | - | - | 60A | 1.3V | - | 0.8kV | THT | single diode | rectifying | - | - | 0.5µs | 2A | ||
![]() FR203 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.384g | - | tape | - | - | 60A | 1.3V | - | 200V | THT | single diode | rectifying | - | - | 150ns | 2A | ||
![]() FR301 YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | fast switching | - | 0.97g | - | tape | - | - | 125A | 1.3V | - | 50V | THT | single diode | rectifying | - | - | 150ns | 3A | ||
![]() FR151 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.4g | - | tape | - | - | 50A | 1.3V | - | 50V | THT | single diode | rectifying | - | - | 150ns | 1.5A | ||
![]() FR303G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | fast switching | glass passivated | 0.97g | - | tape | - | - | 125A | 1.3V | - | 200V | THT | single diode | rectifying | - | - | 150ns | 3A | ||
![]() FR156G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | - | tape | - | - | 50A | 1.3V | - | 0.8kV | THT | single diode | rectifying | - | - | 0.5µs | 1.5A | ||
![]() FR306 YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | fast switching | - | 1.138g | - | tape | - | - | 125A | 1.3V | - | 0.8kV | THT | single diode | rectifying | - | - | 0.5µs | 3A | ||
![]() FR101 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | - | 0.291g | - | tape | - | - | 30A | 1.3V | - | 50V | THT | single diode | rectifying | - | - | 150ns | 1A | ||
![]() BY228G DIOTEC SEMICONDUCTOR | In Stock | - | - | DO201 | RoHS compliant | - | - | 0.86g | - | Ammo Pack | - | - | 100A | 1.1V | 20A | 1.5kV | THT | single diode | rectifying | - | 5µA | 1.5µs | 3A | ||
![]() SKA 3/17 03204960 SEMIKRON DANFOSS | In Stock | - | - | E34 (D6x9) | RoHS compliant | avalanche breakdown effect | - | 1.68g | - | - | - | SKa3 | 150A | 1.2V | 6.7A | 1.7kV | THT | single diode | rectifying | - | - | - | 3A | ||
![]() BYV14-TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | glass passivated | 1g | - | Ammo Pack | - | - | 40A | 1.5V | 9A | 0.6kV | THT | single diode | rectifying | - | 0.15mA | 300ns | 1.5A | ||
![]() BYT53G-TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | glass passivated | 1g | - | Ammo Pack | - | - | 50A | 0.9V | - | 0.4kV | THT | single diode | rectifying | - | 0.2mA | 50ns | 1.9A | ||
![]() BYV28-050-TAP VISHAY | In Stock | - | - | SOD64 | RoHS compliant | avalanche breakdown effect | ultrafast switching | 0.866g | - | Ammo Pack | - | - | 90A | 1.1V | 25A | 50V | THT | single diode | rectifying | - | 0.15mA | 30ns | 3.5A | ||
![]() BYW74TAP VISHAY | In Stock | - | - | SOD64 | RoHS compliant | avalanche breakdown effect | glass passivated | 1g | - | Ammo Pack | - | - | 100A | 1.1V | - | 0.4kV | THT | single diode | rectifying | - | 0.15mA | 200ns | 3A | ||
![]() SF1200-TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | ultrafast switching | 1g | - | Ammo Pack | - | - | 30A | 3.4V | - | 1.2kV | THT | single diode | rectifying | - | 50µA | 75ns | 1A | ||
![]() FES8GT-E3/45 VISHAY | In Stock | - | - | TO220AC | RoHS compliant | glass passivated | ultrafast switching | 1.79g | 1.14...1.39mm | tube | - | - | 125A | 1.3V | - | 0.4kV | THT | single diode | rectifying | 85pF | 0.5mA | 50ns | 8A | ||
![]() GP10K-E3/54 VISHAY | In Stock | - | - | DO41 | RoHS compliant | glass passivated | - | 1g | - | reel | tape | - | 30A | 1.2V | - | 0.8kV | THT | single diode | rectifying | 7pF | 50µA | 3µs | 1A | ||
![]() RGP02-16E-E3/54 VISHAY | In Stock | - | - | DO41 | RoHS compliant | fast switching | glass passivated | 0.254g | - | - | - | - | 20A | 1.8V | - | 1.6kV | THT | single diode | rectifying | - | 50µA | 300ns | 0.5A |