- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Heatsink thickness | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Capacitance | Leakage current | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGP02-20E-E3/54 VISHAY | 3669 |
| - | DO41 | RoHS compliant | fast switching | glass passivated | 0.256g | - | - | - | 20A | 1.8V | - | 2kV | THT | single diode | rectifying | - | 50µA | 300ns | 0.5A | ||
![]() UG4D-E3/54 VISHAY | In Stock | - | - | DO201AD | RoHS compliant | glass passivated | ultrafast switching | 1.064g | - | - | - | 150A | 0.95V | - | 200V | THT | single diode | rectifying | 20pF | 0.3mA | 50ns | 4A | ||
![]() VS-HFA15PB60-N3 VISHAY | In Stock | - | - | TO247AC | RoHS compliant | ultrafast switching | - | 4.585g | - | tube | - | 150A | 1.6V | 60A | 0.6kV | THT | single diode | rectifying | 50pF | 1mA | 120ns | 15A | ||
![]() VS-75EPU12L-N3 VISHAY | In Stock | - | - | TO247AD-2 | RoHS compliant | ultrafast switching | - | 1g | - | tube | - | 700A | 2.37V | 150A | 1.2kV | THT | single diode | rectifying | 90pF | 875µA | 509ns | 75A | ||
![]() 2CL71 DIOTEC SEMICONDUCTOR | In Stock | - | - | Ø3x8mm | RoHS compliant | high voltage | ultrafast switching | 0.276g | - | - | - | 0.5A | 30V | - | 8kV | THT | single diode | rectifying | - | 2µA | 80ns | 5mA | ||
![]() BY269TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | high voltage | 0.368g | - | Ammo Pack | - | 20A | 1.25V | - | 1.6kV | THT | single diode | rectifying | - | 15µA | 400ns | 0.8A | ||
![]() FES16BT-E3/45 VISHAY | In Stock | - | - | TO220AC | RoHS compliant | glass passivated | ultrafast switching | 1.827g | 1.14...1.39mm | tube | - | 250A | 0.975V | - | 100V | THT | single diode | rectifying | - | - | 35ns | 16A | ||
![]() RGP30M-E3/54 VISHAY | In Stock | - | - | DO201AD | RoHS compliant | fast switching | glass passivated | 1.226g | - | reel | tape | 125A | 1.3V | - | 1kV | THT | single diode | rectifying | - | - | 0.5µs | 3A | ||
![]() HER805 DC COMPONENTS | In Stock | - | - | TO220A | RoHS compliant | fast switching | - | 1.83g | 1.1...1.4mm | tube | - | 125A | 1.3V | - | 0.4kV | THT | single diode | rectifying | - | - | 75ns | 8A | ||
![]() HER806 DC COMPONENTS | In Stock | - | - | TO220A | RoHS compliant | fast switching | - | 2g | 1.1...1.4mm | tube | - | 125A | 1.7V | - | 0.6kV | THT | single diode | rectifying | - | - | 100ns | 8A | ||
![]() 1N4003GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | RoHS compliant | - | - | 0.284g | - | Ammo Pack | - | - | 1V | - | 200V | THT | single diode | rectifying | 8pF | 5µA | - | 1A | ||
![]() 1N4005GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | RoHS compliant | - | - | 0.29g | - | Ammo Pack | - | - | 1V | - | 0.6kV | THT | single diode | rectifying | 8pF | 5µA | - | 1A | ||
![]() 1N4004GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | RoHS compliant | - | - | 0.29g | - | Ammo Pack | - | - | 1V | - | 0.4kV | THT | single diode | rectifying | 8pF | 5µA | - | 1A | ||
![]() 1N4001GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | RoHS compliant | - | - | 0.29g | - | Ammo Pack | - | - | 1V | - | 50V | THT | single diode | rectifying | 8pF | 5µA | - | 1A | ||
![]() RL207GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO15 | RoHS compliant | - | - | 0.375g | - | Ammo Pack | - | - | 1.1V | - | 1kV | THT | single diode | rectifying | 20pF | 5µA | - | 2A | ||
![]() RL204GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO15 | RoHS compliant | - | - | 0.5g | - | Ammo Pack | - | - | 1.1V | - | 0.4kV | THT | single diode | rectifying | 20pF | 5µA | - | 2A | ||
![]() RL205GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO15 | RoHS compliant | - | - | 0.5g | - | Ammo Pack | - | - | 1.1V | - | 0.6kV | THT | single diode | rectifying | 20pF | 5µA | - | 2A | ||
![]() SF206GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO15 | RoHS compliant | ultrafast switching | - | 0.5g | - | Ammo Pack | - | - | 1.25V | - | 0.4kV | THT | single diode | rectifying | - | 5µA | 35ns | 2A | ||
![]() UF4005GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO41 | RoHS compliant | ultrafast switching | - | 0.35g | - | Ammo Pack | - | - | 1.7V | - | 0.6kV | THT | single diode | rectifying | - | 5µA | 75ns | 1A | ||
![]() 1N5401GTA SMC DIODE SOLUTIONS | In Stock | - | - | DO201AD | RoHS compliant | - | - | 1.3g | - | Ammo Pack | - | - | 1.1V | - | 100V | THT | single diode | rectifying | 30pF | 5µA | - | 3A |