- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Certification marks | Colour | Compatible with | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Fire protection properties | Halogen-free | Inner diameter | Inside diameter | Inside height | Inside width | Manufacturer part # | Material (details) | Material filament | Max. length sold by the metre | Max. temperature | Min. temperature | Model | Nominal diameter | Outside height | Outside Ø | Outside width | Plain exterior | Plain interior | Radius (in m) | RoHS-compliant | Suitable for diameters | Thread length | Thread type | Series | Type | Halogen free | Temperature range | Bend radius | Outer diameter | Features | UV resistant | Flexibility | Length | Wall thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61760120 Lapp | In Stock | - | - | Silicone | - | - | - | - | - | - | - | - | Sold per metre | - | - | Ecru | - | No | - | 8mm | - | - | 61760120 | Silicone | - | 50m | +180°C | -60°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ISS 8 | - | -60 - +180°C | - | - | - | - | - | - | 1mm | ||
![]() 61751730 Lapp | In Stock | - | - | PVC | - | Yes | No | 45 | - | - | - | - | Sold per metre | - | - | Blue | - | - | - | 22mm | - | - | 61751730 | PVC | Helix of rigid plastic | 30m | +90°C | -20°C | - | - | - | 27.70mm | - | No | Yes | - | Yes | - | - | - | - | SILVYN® ELT 22x27.7 BU | - | -10 - +90°C | 40mm | - | - | No | Flexible | - | - | ||
![]() 61751620 Lapp | In Stock | - | - | PVC | - | Yes | No | 25 | - | - | - | - | Sold per metre | - | - | Green | - | - | 12 | 12mm | - | - | 61751620 | PVC | Helix of rigid plastic | 30m | +70°C | -20°C | - | - | - | 16.60mm | - | No | Yes | - | Yes | - | - | - | - | SILVYN® ELÖ 12X16.6 GN | No | -20 - +60°C | 25mm | 16.6 | - | No | Flexible | - | - | ||
![]() 61804712-10 Lapp | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | 10m | - | - | Black | - | - | - | 10.20mm | - | - | 61804712-10 | Outer sheath: PVC/inner hose: zinc-plated steel strip | - | - | +70°C | -20°C | - | - | - | 14mm | - | - | - | - | Yes | - | - | - | - | SILVYN® LCC-2 12/10,2x14 BK | - | -20 to +70 ºC, (short-term to 100 ºC)°C | 30mm | - | - | - | - | - | - | ||
![]() 61802140-1 Lapp | In Stock | - | - | Steel | - | - | - | - | - | - | - | Flexible,extra crush-proof,Heavy duty mechanical load,heat-resistant | Sold per metre | - | - | Silver | - | - | - | 31mm | - | - | 61802140-1 | - | - | 10m | +220°C | - | - | - | - | 36mm | - | - | - | - | Yes | - | - | - | - | SILVYN® AS 29/31x36 | - | - | 85mm | - | - | - | - | - | - | ||
![]() 55502489 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | 10pc(s) | IP65 | PG21 | Black | - | - | - | - | - | - | 55502489 | PA 6 | - | - | +120°C | -40°C | 90°-elbow | - | - | - | - | - | - | - | Yes | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | -50 - +135°C | - | - | - | - | - | - | - | ||
![]() 65500405 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | SILVYN® FPAS | weather-proof,halogen-free,UV-resistant | 10pc(s) | - | M16 | Black | - | - | - | - | - | - | 65500405 | - | - | - | +120°C | -40°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SILVYN® FLEXILOK M 16x1,5 /13 BK | - | - | - | - | - | - | - | - | - | ||
![]() 55501235 Lapp | In Stock | - | - | Polyamide | 90-degree | - | - | - | - | - | SILVYN® RILL | - | 10pc(s) | IP68 | M50 | Black | - | - | - | - | - | - | 55501235 | - | - | - | +115°C | -40°C | 90°-elbow | - | - | - | - | - | - | - | Yes | - | 15.5 | Metric | - | SILVYN® KLICK 90° 50x1,5/1 BK | - | - | - | - | - | - | - | - | - | ||
![]() 61747361 Lapp | In Stock | - | - | PVC | - | Yes | No | 50 | - | - | - | chemical-resistant | 30m | - | - | Silver-grey (RAL 7001) | - | - | - | 10mm | - | - | 61747361 | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | - | +70°C | -20°C | - | - | - | 14.20mm | - | Yes | Yes | - | Yes | - | - | - | - | SILVYN® EL glatt 10,0x14,2 GY | - | -20 - +60 ºC°C | 50mm | - | - | No | Flexible | - | - | ||
![]() 61793090 Lapp | In Stock | - | - | PVC | - | - | - | - | DIN 40621 | - | - | - | Sold per metre | - | - | Black | According to DIN 75200 (FMVSS302 223) | No | - | 8mm | - | - | 61793090 | Soft PVC with smooth surface | - | 500m | +60°C | -10°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ISY 8 | - | -10 - +60°C | - | - | - | - | - | - | 0.70mm | ||
![]() 61747081-1 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | halogen-free | Sold per metre | - | - | Black | - | - | - | 6.50mm | - | - | 61747081-1 | - | - | 50m | +120°C | - | - | - | - | 10mm | - | - | - | - | Yes | - | - | - | - | SILVYN® RILL PA6 LL 7/6,5x10 BK | - | - | 13mm | - | - | - | - | - | - | ||
![]() 61210027 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | - | 12mm | 25mm | 61210027 | glass fibre reinforced polyamide BRYLON 6 | - | - | - | - | - | - | 15mm | - | 31mm | - | - | - | Yes | - | - | - | Silvyn® Chain | SILVYN® SR20025 | - | -25 ºC to +125 ºC°C | 18mm | - | Easy cable fitting | - | - | 1003mm | - | ||
![]() 61802130-50 Lapp | In Stock | - | - | Steel | - | - | - | - | - | - | - | Flexible,extra crush-proof,Heavy duty mechanical load,heat-resistant | 50m | - | - | Silver | - | - | - | - | - | - | 61802130-50 | - | - | - | +220°C | - | - | - | - | 27mm | - | - | - | - | - | - | - | - | - | SILVYN® AS 21/23x27 | - | - | 63mm | - | - | - | - | - | - | ||
![]() 55506380 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | SILVYN® FPAS | halogen-free,heat-resistant | 2pc(s) | IP66 | M50 | Grey | - | - | - | - | - | - | 55506380 | - | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | - | Yes | 42mm | - | Metric | - | SILVYN® FPAG M50x1,5/1 GY | - | - | - | - | - | - | - | - | - | ||
![]() 55506535 Lapp | In Stock | - | - | Polyamide | 90-degree | - | - | - | - | Black | SILVYN® FPS | - | 1pc(s) | IP66 | M25 | Black | - | - | - | 22.80mm | - | - | 55506535 | PA 6 | - | - | +135°C | -40°C | - | - | - | - | - | - | - | - | Yes | - | - | Metric | - | FPAHW-M25x1.5 90° | - | -40 - +135°C | - | - | - | - | - | - | - | ||
![]() 61210405 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | - | 35mm | 103mm | 61210405 | Plastic | - | - | - | - | - | - | 49mm | - | 123mm | - | - | 495mm | Yes | - | - | - | Silvyn® Chain | SR 435ME103 | - | - | 125mm | - | Patented quick-fit system | - | - | 1000mm | - | ||
![]() 55506365 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | SILVYN® RILL | - | 1pc(s) | - | M32 | Black | - | - | - | - | - | - | 55506365 | PA 6 | - | - | +135°C | -40°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | FPAG-M32x1.5 | - | -40 - +135°C | - | - | - | - | - | - | - | ||
![]() 61806540 Lapp | In Stock | - | - | Polypropylene | - | - | - | - | - | - | - | sinus-shaped cut,UV-resistant,retrofittable | Sold per metre | - | - | Black | - | - | - | 19mm | - | - | 61806540 | PP | - | 100m | +130°C | -40°C | - | - | - | 23.90mm | - | - | - | - | Yes | - | - | - | - | SILVYN® RILL | - | -40 - +130°C | - | - | - | - | - | - | - | ||
![]() 55502444 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | 1pc(s) | IP65 | M20 | Grey | - | - | - | 22mm | - | - | 55502444 | PA 6 | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | - | Yes | - | - | - | - | MPC M20.2 GY | - | -50 - +135°C | - | - | - | - | - | - | - | ||
![]() 61806630 Lapp | In Stock | - | - | Polyamide | - | Yes | No | 15 | - | - | - | halogen-free,retrofittable,UV-resistant,chemical-resistant,cuttable | Sold per metre | - | - | Black | - | - | - | 12.90mm | - | - | 61806630 | PA halogen-free | - | 50m | +120°C | -40°C | - | 14 | - | 18.70mm | - | - | - | - | Yes | - | - | - | - | SPLIT 14 | - | -40 - + 120°C | 75mm | - | - | Yes | - | - | - |