- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Certification marks | Colour | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Inner diameter | Inside diameter | Inside height | Inside width | Manufacturer part # | Material (details) | Material filament | Material quality | Max. length sold by the metre | Max. temperature | Min. temperature | Model | Nominal diameter | Outside height | Outside Ø | Outside width | Plain exterior | Plain interior | Radius (in m) | RoHS | RoHS-compliant | Sheathing material | Thread length | Thread type | Type of fastening | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen free | Temperature range | Bend radius | Outer diameter | Features | UV resistant | Flexibility | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55502460 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | Black | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 1pc(s) | IP65 | M16 | Black | - | 10mm | - | - | 55502460 | PA 6 | - | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MPC M16.1 BK | - | - | - | - | -50 - +135°C | - | - | - | - | - | - | ||
![]() 55501010 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | 1pc(s) | IP68 | M12 | Grey (RAL 7001) | - | 10mm | - | - | 55501010 | PA silicone-free | - | - | - | +100°C | -30°C | Straight | - | - | - | - | - | - | - | - | Yes | - | 12 | Metric | - | - | M12 | - | - | - | - | -30 - +100°C | - | - | - | - | - | - | ||
![]() 61754275-1 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | flame-retardant,halogen-free,oil-resistant | Sold per metre | - | - | Black | - | 14.20mm | - | - | 61754275-1 | PA 6 | - | - | 50m | +120°C | -40°C | - | - | - | 18.50mm | - | - | - | - | - | Yes | - | - | - | - | - | SILVYN® FPAS 18 | - | - | - | - | (static) -40 - +120 ºC, (dynamic) -20 - +100 ºC °C | 40mm | - | - | - | - | - | ||
![]() 55501070 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | 1pc(s) | IP68 | M32 | Grey (RAL 7001) | - | 29mm | - | - | 55501070 | PA silicone-free | - | - | - | +100°C | -30°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | Metric | - | - | SILVYN® KLICK-GM | - | - | - | - | -30 - +100°C | - | - | - | - | - | - | ||
![]() 55507055 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | 1pc(s) | IP66 | M20 | Black | - | - | - | - | 55507055 | PA 6 | - | - | - | +135°C | -40°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | Metric | - | - | FPAG-M20x1.5/3 | - | - | - | - | -40 - +135°C | - | - | - | - | - | - | ||
![]() 55501020 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | 1pc(s) | IP68 | M16 | Grey (RAL 7001) | - | 10mm | - | - | 55501020 | PA silicone-free | - | - | - | +100°C | -30°C | Straight | - | - | - | - | - | - | - | - | Yes | - | 11.5 | Metric | - | - | M16 | - | - | - | - | -30 - +100°C | - | - | - | - | - | - | ||
![]() 61746980 Lapp | In Stock | - | - | Polyamide | - | Yes | Yes | Yes | 65 | - | - | - | UL file no.: E86359 | Grey | - | 750 | halogen-free,Abrasion-resistant,flame-retardant,oil-resistant | Sold per metre | - | - | Grey | 29 | 29mm | - | - | 61746980 | PA 6 silicone-free, UL94 V0 | - | - | 25m | +115°C | -40°C | - | 29 | - | 34.50mm | - | - | - | - | - | Yes | Not sheathed | - | - | - | - | SILVYN® PA6 PG 29 | - | - | - | Yes | -40 - +115°C | 65mm | 34.5 | - | No | - | - | ||
![]() 55506955 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | 28.10mm | - | - | 55506955 | PA 6 | - | Polyamide (PA) | - | +135°C | -40°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | SILVYN® FCL Hose holder | - | - | - | - | -40 - +135°C | - | - | - | - | - | - | ||
![]() 55502442 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 1pc(s) | IP65 | M16 | Grey | - | 12mm | - | - | 55502442 | PA 6 | - | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MPC M16.2 GY | - | - | - | - | -50 - +135°C | - | - | - | - | - | - | ||
![]() 64453670 Lapp | In Stock | - | - | PUR | - | - | Yes | No | 10 | - | - | - | - | - | - | - | halogen-free,wire-reinforced,oil-resistant | Sold per metre | - | - | Blue | - | 10mm | - | - | 64453670 | PUR with PVC-insulated spring-steel wire | PUR-sheathed spring steel | - | 10m | +80°C | -40°C | - | - | - | 14mm | - | No | Yes | - | - | Yes | - | - | - | - | - | SILVYN® FD-PU 10X14 MBU | - | - | - | - | -40 - +80°C | 14mm | - | - | No | Flexible | - | ||
![]() 61811140 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | 61811140 | - | SILVYN® RILL | - | - | 1pc(s) | - | - | Grey | - | 21.20mm | - | - | 61811140 | PA. | - | Polyamide (PA) | - | +70°C | -30°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | SILVYN® KLICK-S 16 | - | - | - | Yes | -30 - +70°C | - | - | - | - | - | - | ||
![]() 61714000-1 Lapp | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | Flexible,wire-reinforced,smooth inner lining | Sold per metre | - | - | Silver-grey (RAL 7001) | - | 10mm | - | - | 61714000-1 | PVC | - | - | 25m | +60°C | -15°C | - | - | - | 14mm | - | - | - | - | - | Yes | - | - | - | - | - | SILVYN® SP 10x14 SGY | - | - | - | - | -15 - +60°C | 50mm | - | - | - | - | - | ||
![]() 61211277 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 25mm | - | 61211277 | Plastic | - | - | - | - | - | - | - | 38mm | - | - | - | - | - | - | Yes | - | - | - | - | Silvyn® Chain | AN 325L040K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61210399 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | 35mm | 103mm | 61210399 | Plastic | - | - | - | - | - | - | - | 49mm | - | 123mm | - | - | 495mm | - | Yes | - | - | - | - | Silvyn® Chain | SR 435MI103 | - | - | - | - | - | 125mm | - | Patented quick-fit system | - | - | 1000mm | ||
![]() 55502447 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 1pc(s) | IP65 | M32 | Grey | - | 40mm | - | - | 55502447 | PA 6 | - | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MPC M32/2 GY | - | - | - | - | -50 - +135°C | - | - | - | - | - | - | ||
![]() 61211272 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | - | 61211272 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Silvyn® Chain | S 300A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802080-1 Lapp | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | Flexible,extra crush-proof,Heavy duty mechanical load,heat-resistant | Sold per metre | - | - | Silver | - | 8mm | - | - | 61802080-1 | - | - | - | 10m | +220°C | - | - | - | - | 10mm | - | - | - | - | - | Yes | - | - | - | - | - | SILVYN® AS 7/8x10 | - | - | - | - | - | 28mm | - | - | - | - | - | ||
![]() 61721263 Lapp | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | 18mm | 26mm | 18 up to 26 mm | - | Black | - | - | - | 10m | - | - | Black | - | - | - | - | 61721263 | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | - | SILVYN® BRAID PA6 NW | 125 °C | -55 °C | Black | Yes | - | - | - | halogen-free,chemical-resistant,Dispenser | - | - | 10 m | ||
![]() 61747381 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 70 | - | - | - | - | Grey | - | - | chemical-resistant | 30m | - | - | Silver-grey (RAL 7001) | 16 | 16mm | - | - | 61747381 | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | - | - | +70°C | -20°C | - | - | - | 21.10mm | - | Yes | Yes | - | - | Yes | - | - | - | - | - | SILVYN® EL glatt 16,0x21,1 GY | - | - | - | No | -20 - +60 ºC°C | 70mm | 21.1 | - | No | Flexible | - | ||
![]() 65500645 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | Black | - | - | - | 25pc(s) | - | - | Black | - | - | - | - | 65500645 | PA. | - | Polyamide (PA) | - | +115°C | -40°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Screw hole | - | SILVYN® KLICK-RH PG | - | - | - | Yes | -30 - +100°C | - | - | - | - | - | - |