- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Colour | Compatible with | Conduit features | Construction type | Content | Degree of protection (IP) | External thread | Factory colour | Inner diameter | Inside diameter | Manufacturer part # | Material (details) | Material filament | Material quality | Material screw gland | Max. temperature | Min. temperature | Model | One-piece | Outside Ø | Plain exterior | Plain interior | Revolving thread | RoHS | RoHS-compliant | Suitable for diameters | Thread connection size | Thread type | Type of fastening | With integrated holder | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen free | Halogen Free | Temperature range | Bend radius | Outer diameter | Features | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61721282 Lapp | In Stock | - | - | Polyester | - | - | - | - | - | - | 25mm | 25mm | 25 up to 25 mm | - | - | - | - | 2.5m | - | - | Black | - | - | 61721282 | - | - | - | - | +150°C | -55°C | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | - | SILVYN® SNAP PET | 150 °C | -55 °C | Black | - | Halogen Free | - | - | - | halogen-free,chemical-resistant,Dispenser | - | - | ||
![]() 61747180-5 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | halogen-free | - | 5m | - | - | Grey | - | 36mm | 61747180-5 | - | - | - | - | +120°C | - | - | - | 42.50mm | - | - | - | - | Yes | - | - | - | - | - | SILVYN® RILL PA6 LL 36/36x42,2 GY | - | - | - | - | - | - | 90mm | - | - | - | - | ||
![]() 61721280 Lapp | In Stock | - | - | Polyester | - | - | - | - | - | - | 25mm | 25mm | 25 up to 25 mm | - | - | - | - | 2.5m | - | - | Grey | - | - | 61721280 | - | - | - | - | +150°C | -55°C | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | - | SILVYN® SNAP PET | 150 °C | -55 °C | Grey | - | Halogen Free | - | - | - | halogen-free,chemical-resistant,Dispenser | - | - | ||
![]() 61751701 Lapp | In Stock | - | - | PVC | - | Yes | No | - | - | 50 | - | - | - | - | - | - | - | 30m | - | - | Blue | - | 10mm | 61751701 | PVC | Helix of rigid plastic | - | - | +90°C | -20°C | - | - | 14.20mm | Yes | Yes | - | - | Yes | - | - | - | - | - | SILVYN® ELT glatt 10,0x14,2 BU | - | - | - | - | - | -10 - +90°C | 50mm | - | - | No | Flexible | ||
![]() 55506910 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 10pc(s) | - | - | Grey | - | 9.80mm | 55506910 | PA 6 | - | Polyamide (PA) | - | +135°C | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | SILVYN® FCL Hose holder | - | - | - | - | - | -40 - +135°C | - | - | - | - | - | ||
![]() 55502437 Lapp | In Stock | - | - | Polyamide | 45-degree | - | - | Yes | No | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | External thread | 10pc(s) | IP65 | M25 | Grey | - | - | 55502437 | PA 6 | - | - | Polyamide (PA) | +120°C | -40°C | 45°-elbow | No | - | - | - | No | - | Yes | - | M25 x 1.5 | - | - | No | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | -50 - +135°C | - | - | - | - | - | ||
![]() 65500632 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pc(s) | - | - | Grey | - | - | 65500632 | PA. | - | Polyamide (PA) | - | +115°C | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | Screw hole | - | SILVYN® KLICK-RH PG | - | - | - | - | - | -30 - +100°C | - | - | - | - | - | ||
![]() 55502438 Lapp | In Stock | - | - | Polyamide | 45-degree | - | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | - | 10pc(s) | - | M32 | Grey | - | - | 55502438 | PA 6 | - | - | - | +120°C | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | -50 - +135°C | - | - | - | - | - | ||
![]() 61751771 Lapp | In Stock | - | - | PVC | - | Yes | No | - | - | 240 | - | - | - | Blue | - | - | - | 30m | - | - | Blue | 40 | 40mm | 61751771 | PVC | Helix of rigid plastic | - | - | +90°C | -20°C | - | - | 47.90mm | Yes | Yes | - | - | Yes | - | - | - | - | - | SILVYN® ELT glatt 40,0x47,9 BU | - | - | - | No | - | -10 - +90°C | 240mm | 47.9 | - | No | Flexible | ||
![]() 65500642 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | Black | - | - | - | 50pc(s) | - | - | Black | - | - | 65500642 | PA. | - | Polyamide (PA) | - | +115°C | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | Screw hole | - | SILVYN® KLICK-RH PG | - | - | - | Yes | - | -30 - +100°C | - | - | - | - | - | ||
![]() 61751602 Lapp | In Stock | - | - | PVC | - | Yes | No | - | - | 70 | - | - | - | Orange | - | heat-resistant,extra crush-proof,Flexible,wire-reinforced | - | 30m | - | - | Orange | 16 | 16mm | 61751602 | - | Helix of rigid plastic | - | - | +70°C | -20°C | - | - | 21.10mm | Yes | Yes | - | - | Yes | - | - | - | - | - | SILVYN® ELR glatt 16,0x21,1 OR | - | - | - | No | - | - | 70mm | 21.1 | - | No | Flexible | ||
![]() 55506610 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | SILVYN® FPAS | halogen-free,heat-resistant | - | 10pc(s) | IP66 | PG9 | Grey | - | - | 55506610 | - | - | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | Yes | 16mm | - | - | - | - | SILVYN® FPAG PG 9/3 GY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502431 Lapp | In Stock | - | - | Polyamide | 45-degree | - | - | Yes | No | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | External thread | 10pc(s) | IP65 | M20 | Black | - | - | 55502431 | PA 6 | - | - | Polyamide (PA) | +120°C | -40°C | 45°-elbow | No | - | - | - | No | - | Yes | - | M20 x 1.5 | - | - | No | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | -50 - +135°C | - | - | - | - | - | ||
![]() 61751595 Lapp | In Stock | - | - | PVC | - | Yes | No | - | - | 140 | - | - | - | - | - | pressure-resistant,Flexible,smooth inner lining | - | 30m | - | - | Black | - | 26mm | 61751595 | - | Helix of rigid plastic | - | - | +70°C | -5°C | - | - | 33.10mm | Yes | Yes | - | - | - | - | - | - | - | - | SILVYN® ELU glatt 26,5x33,1 BK | - | - | - | - | - | - | 140mm | - | - | Yes | Flexible | ||
![]() 65500404 Lapp | In Stock | - | - | Polyamide | Straight | - | - | Yes | Yes | - | - | - | - | - | SILVYN® FPAS | weather-proof,halogen-free | External thread | 10pc(s) | IP66 | M12 | Grey | - | - | 65500404 | - | - | - | - | +120°C | -40°C | Straight | - | - | - | - | No | - | Yes | - | M12 x 1.5 | Metric | - | - | SILVYN® FLEXILOK M 12x1,5 /10 GY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61751791 Lapp | In Stock | - | - | PVC | - | Yes | Yes | - | - | 25 | - | - | - | - | - | pressure-resistant,Flexible,smooth inner lining | - | 30m | - | - | Black | - | 12mm | 61751791 | - | Helix of rigid plastic | - | - | +70°C | -20°C | - | - | 16.50mm | No | Yes | - | - | Yes | - | - | - | - | - | SILVYN® ELU 12,0x16,5 BK | - | - | - | - | - | - | 25mm | - | - | Yes | Flexible | ||
![]() 61751792 Lapp | In Stock | - | - | PVC | - | Yes | Yes | - | - | 35 | - | - | - | - | - | pressure-resistant,Flexible,smooth inner lining | - | 30m | - | - | Black | - | 16mm | 61751792 | - | Helix of rigid plastic | - | - | +70°C | -20°C | - | - | 21mm | No | Yes | - | - | - | - | - | - | - | - | SILVYN® ELU 16,0x21,0 BK | - | - | - | - | - | - | 35mm | - | - | Yes | Flexible | ||
![]() 61747411 Lapp | In Stock | - | - | PVC | - | Yes | No | - | - | 140 | - | - | - | - | - | chemical-resistant | - | 30m | - | - | Silver-grey (RAL 7001) | - | 26mm | 61747411 | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | - | - | +70°C | -20°C | - | - | 33.10mm | Yes | Yes | - | - | Yes | - | - | - | - | - | SILVYN® EL glatt 26,5x33,1 GY | - | - | - | - | - | -20 - +60 ºC°C | 140mm | - | - | No | Flexible | ||
![]() 61751761 Lapp | In Stock | - | - | PVC | - | Yes | No | - | - | 190 | - | - | - | - | - | - | - | 30m | - | - | Blue | - | 35.40mm | 61751761 | PVC | Helix of rigid plastic | - | - | +90°C | -20°C | - | - | 41.80mm | Yes | Yes | - | - | Yes | - | - | - | - | - | SILVYN® ELT glatt 35,4x41,8 BU | - | - | - | - | - | -10 - +90°C | 190mm | - | - | No | Flexible | ||
![]() 65500633 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 50pc(s) | - | - | Grey | - | - | 65500633 | PA. | - | Polyamide (PA) | - | +115°C | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | Screw hole | - | SILVYN® KLICK-RH PG | - | - | - | Yes | - | -30 - +100°C | - | - | - | - | - |