- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Brand | Closable (two-part) | Construction type | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame accelerating | Inside Diameter Before Shrinking | Lead Free Status / RoHS Status | Lengthwise slotted | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Nominal diameter | Oil resistant | One-piece | Package | Part # Aliases | Product Status | Product Thickness | Revolving thread | RoHS | Standards Met | Surface protection | Thread connection size | Thread type | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Current Rating | Halogen Free | Thread Size | Product Type | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Product | Features | Product Category | Minimum Bend Radius | UV resistant | IP Rating | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSU75B-10M FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -15°C | - | - | - | - | - | - | - | - | - | - | - | CE, IEC EN 61386 | - | - | - | - | - | FSU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79mm | - | - | - | 150 mm | - | IP54 | 10m | - | - | - | - | ||
![]() LPC16BUFG-30M FLEx | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | CE, ibs, IEC EN 61386 | - | - | - | - | - | LPCBU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.8mm | - | - | - | 50 mm | - | IP67, IP68, IP69 | 30m | - | - | - | - | ||
![]() FU50-25M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +300°C | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53mm | - | - | - | 90 mm | - | IP40 | 25m | - | - | - | - | ||
![]() LPC32BUFG-30M FLEx | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | CE, ibs, IEC EN 61386 | - | - | - | - | - | LPCBU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.1mm | - | - | - | 140 mm | - | IP67, IP68, IP69 | 30m | - | - | - | - | ||
![]() FU12-50M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +300°C | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | 30 mm | - | IP40 | 50m | - | - | - | - | ||
![]() SSU32-10M FLEx | In Stock | - | - | 316 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +600°C | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | - | - | - | 60 mm | - | IP40 | 10m | - | - | - | - | ||
![]() 167-00221 FG27-PVC/ST-GY HellermannTyton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NS | - | - | - | - | - | - | - | - | - | M32 | - | - | - | - | - | 27mm | - | - | - | 27 mm | - | IP68 | 10m | - | - | - | - | ||
![]() 167-00236 FG45-PVC/ST-GY HellermannTyton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NS | - | - | - | - | - | - | - | - | - | M50 | - | - | - | - | - | 45mm | - | - | - | 45 mm | - | IP68 | 10m | - | - | - | - | ||
![]() NETM1000-12-0-SP TE Connectivity | In Stock | - | - | Polyolefin (PO) | CE, CSA, UL | - | - | - | NETM1000 | - | - | TE Connectivity | - | - | - | 250 | - | 12 | -- | - | Cutler Hammer, Div of Eaton Co | PDG34G0400D4DN | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Panel | - | - | - | Spool | 8268294002 | Active | 0.5 | - | Details | - | - | - | - | -55°C ~ 135°C | Reel | NETM1000 | Active | -- | TUBING | - | - | Black | Wire & Cable Management | 400 A | - | - | Conduit & Tubing | Smooth | Abrasion Resistant | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | Tubing | -- | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | 3.28 (1.00m) | 0.512 (13.00mm) | 0.472 (12.00mm) | 0.020 (0.51mm) | -- | ||
![]() 61825052 Lapp | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61811150 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61721265 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | Black | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 m | - | - | - | - | ||
![]() 61811260 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502689 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | Brass | - | - | - | - | Straight | - | - | - | No | - | - | - | - | No | - | - | Nickel-plated | PG9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502468 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507265 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502657 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | Brass | - | - | - | - | Straight | - | - | - | No | - | - | - | - | No | - | - | Nickel-plated | PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806180 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | - | 40 | Flexible | - | Yes | - | - | - | No | - | - | Yes | - | - | - | - | - | - | - | - | - | 37 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 61806631 Lapp | In Stock | - | - | - | - | Yes | No | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | ||
![]() 55503609 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |