- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Number of Pins | Material | Shape | Approvals | Approved according to DIN EN 61386-23 | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Brand | Cable Types | Construction type | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Model | One-piece | Operating Temp Range | Package | Part # Aliases | Plain exterior | Plain interior | Product Status | Recovered Diameter | Revolving thread | RoHS | Surface protection | Thread connection size | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Current Rating | Voltage | ELV | Accessory Type | Size | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Heat Protection | High Temperature Compatible | Outer Diameter | Expandable | Features | Product Category | Minimum Bend Radius | UV resistant | Flexibility | Shrink Ratio | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Recovered Wall Thickness | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPUL25/25M FLEx | In Stock | - | - | - | Base Mount | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | ABB | SPUL25/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | 0.83 | - | - | - | - | - | - | ||
![]() CONVOLEX-1-5/8-0-SP TE Connectivity | In Stock | - | - | Production (Last Updated: 4 days ago) | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | - | KJB7T | - | TE Connectivity / Raychem | - | - | - | 32 | 39.6 mm | - | -- | TE Connectivity | - | - | - | - | - | ITT Cannon, LLC | - | - | - | -55C to 150C | Bulk | 5470014004 | - | - | Active | - | - | Details | - | - | -55°C ~ 150°C | * | Active | -- | Conduit | 150 °C | -55 °C | Black | Wire & Cable Management | - | - | Compliant | - | - | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | Flame Retardant, Heat Stabilized | Yes | - | - | Chemical Resistant, Solvent Resistant | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | -- | 1.811 (46.00mm) | 1.630 (41.40mm) | - | 0.020 (0.51mm) | -- | ||
![]() 170-10300 HEGP03-PET-BK HellermannTyton | In Stock | - | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FU25-25M FLEx | In Stock | - | - | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +300°C | - | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | 55 mm | - | - | - | IP40 | - | 25m | - | - | - | - | - | ||
![]() 161-63201 HWPAV016-PA6V0-BK HellermannTyton | In Stock | - | - | - | - | - | PA 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helawrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85mm | - | ||
![]() 170-01314 HEGWS176-PA6-BK HellermannTyton | In Stock | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helagaine HEGWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | ||
![]() VOG 30 BOXED HEGPV030 10M HellermannTyton | In Stock | - | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | - | +50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-12500 HEGP25-PET-BK HellermannTyton | In Stock | - | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helagaine HEGP06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52021070 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61721780 Lapp | In Stock | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | Yes | - | - | 40 | - | - | - | - | - | - | - | - | - | - | PVC-sheathed spring steel | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | - | - | - | - | - | ||
![]() 55503227 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cully-Minerallac | 40325HGJ | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510230 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 55070310030B | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | End Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500390 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | Turck | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802306 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-PCR-361A-4+B056+J429+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501982 Lapp | In Stock | - | - | - | Front Mount | 2 | - | - | cUL, UL | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-38341 | - | - | - | 600 VAC, 600 VDC | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | - | - | - | - | ||
![]() 55503602 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | A900028 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803822 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PUR;PVC | - | - | - | - | - | - | Murrelektronik | 7000-10041-2260150 | - | - | - | 110 VAC;110 VDC | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1.5 Meters | - | - | - | - | - | ||
![]() 55503520 Lapp | In Stock | - | - | - | - | - | - | Straight Tube | UL;CSA | - | Yes | - | - | - | - | External thread | - | - | - | - | - | Thomas & Betts | CPO500-S-25 | - | Brass | - | - | - | - | Straight | No | - | - | - | - | - | - | 0.25 Inches | No | - | Nickel-plated | M40 x 1.5 | -37 to 275 Degrees F | - | - | - | - | - | - | Green;Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | 0.03 Inches | - | - | ||
![]() 61825375 Lapp | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510460 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |