- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Cable Types | Compressive strength | Construction type | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Maximum Voltage | Model | Mounting | Nominal diameter | One-piece | Plain exterior | Plain interior | Revolving thread | Side 1 Gender | Side 2 Gender | Surface protection | Thread connection size | Thread length | Thread type | Connector Type | Current Rating | Voltage | Connection Type | UV resistant | Flexibility | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55506205 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | Miscellaneous | 2SA221R | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | ||
![]() 61806681 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell | VBF2L71S0B/M | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | Flanged | - | - | - | - | ||
![]() 61803854 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | 45°-Bend | - | - | No | - | - | No | - | - | Nickel-plated | M32 x 1.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500403 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | Yes | - | PUR;PVC | - | External thread | IP66 | Murrelektronik | 7000-11061-0260500 | - | - | 250 VAC;250 VDC | Straight | - | - | - | - | - | No | - | - | - | M12 x 1.5 | - | Metric | - | 10 Amps | - | - | - | - | IP67 | 5 Meters | ||
![]() 55510620 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804241 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advanced ANR Systems | ANR-7440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510630 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell | VBF2L71SRC/M | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | Flanged | - | - | - | - | ||
![]() 55503542 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | Pepperl Fuchs | 104204 | - | Brass | - | Straight | - | - | No | - | - | No | - | - | Nickel-plated | PG29 | - | - | - | - | - | - | - | - | - | - | ||
![]() 61801170 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | Miscellaneous | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | ||
![]() 61754035 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | Yes | - | - | 45 | - | 320 | - | - | Fujikura, Formerly DDK | DMS3106B20-23P | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 61802307 Lapp | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | IP54 | - | ||
![]() 61804229 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pepperl Fuchs | 104215 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510450 Lapp | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34GH400D3MK | - | - | - | - | Panel | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 400 A | - | - | - | - | - | - | ||
![]() 61803839 Lapp | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | - | PVC | - | - | - | Murrelektronik | 7000-P8241-P233000 | - | - | 600 VAC | - | - | - | - | - | - | - | Male | Female | Nickel-plated | - | - | - | MQ15 Straight Male to MQ15 Straight Female, 4-pole | 16 Amps | - | - | - | - | IP67 | 30 Meters | ||
![]() 55506785 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Square D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742436 Lapp | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Turck | U-06531 | - | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | IP67 | 3 m | ||
![]() 55503611 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61751600 Lapp | In Stock | - | - | - | - | Polyvinyl chloride (PVC) | - | - | Yes | No | - | - | 50 | - | - | - | - | Miscellaneous | - | Helix of rigid plastic | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | ||
![]() 61713025 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U0209 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61744242 Lapp | In Stock | - | - | - | - | - | - | No | Yes | - | - | - | 250 | - | - | - | - | Simpson Electric | H340392202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |