- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Shape | Package Cooled | Material Finish | Base Product Number | Dielectric Strength | Lead Free Status / RoHS Status | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thread Size | Resistance Tolerance | Type Attributes | B Value Tolerance | B25/85 | Abrasion Protection | Liquid Protection | B25/50 | Heat Protection | Thermal Resistance @ Natural | B25/100 | Outer Diameter | Power Dissipation @ Temperature Rise | B25/75 | Expandable | B0/50 | Features | Resistance in Ohms @ 25°C | Minimum Bend Radius | IP Rating | Diameter | Length | Width | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAULFLEX-611SM288INCS6326 TE Connectivity | In Stock | - | - | - | - | -- | - | - | - | 086-0 | - | -- | - | - | ITT Cannon, LLC | - | Bulk | Active | - | - | -- | - | * | Active | -- | Wire Loom, Protective Hose | -- | - | - | - | - | - | Convoluted, Corrugated | - | - | -- | -- | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | -- | -- | -- | -- | ||
![]() MAULFLEX-612-SM-108IN TE Connectivity | In Stock | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | MAUL | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | - | - | -55°C ~ 150°C | - | Maulflex | Active | -- | Wire Loom, Protective Hose | Black | - | - | - | - | - | Convoluted, Corrugated | - | - | Abrasion Resistant | Fluid Resistant, Oil Resistant | - | Flame Retardant | - | - | - | - | - | - | - | Chemical Resistant, Crush Resistant, EMI Resistant, Shielded, Solvent Resistant | - | - | - | - | 9.00 (2.74m) | - | 0.571 (14.50mm) | 0.312 (7.92mm) | -- | -- | ||
![]() 912-26233 HEGTB530 HellermannTyton | In Stock | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | +155°C | - | -40°C | - | - | - | - | - | - | HEGTB530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FU20-25M FLEx | In Stock | - | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | +300°C | - | -100°C | - | - | - | - | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | - | - | - | - | - | 45 mm | IP40 | - | 25m | - | - | - | - | - | ||
![]() FPAS11B-50M FLEx | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | +120°C | - | -40°C | - | - | - | - | - | - | FPAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5mm | - | - | - | - | - | - | 20 mm | IP40 | - | 50m | - | - | - | - | - | ||
![]() LPC25BUFG-30M FLEx | In Stock | - | - | - | - | PVC | - | - | - | - | - | - | - | +90°C | - | -20°C | - | - | - | CE, ibs, IEC EN 61386 | - | - | LPCBU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.4mm | - | - | - | - | - | - | 90 mm | IP67, IP68, IP69 | - | 30m | - | - | - | - | - | ||
![]() FSU75B-10M FLEx | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | +70°C | - | -15°C | - | - | - | CE, IEC EN 61386 | - | - | FSU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79mm | - | - | - | - | - | - | 150 mm | IP54 | - | 10m | - | - | - | - | - | ||
![]() LPC16BUFG-30M FLEx | In Stock | - | - | - | - | PVC | - | - | - | - | - | - | - | +90°C | - | -20°C | - | - | - | CE, ibs, IEC EN 61386 | - | - | LPCBU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.8mm | - | - | - | - | - | - | 50 mm | IP67, IP68, IP69 | - | 30m | - | - | - | - | - | ||
![]() FU50-25M FLEx | In Stock | - | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | +300°C | - | -100°C | - | - | - | - | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53mm | - | - | - | - | - | - | 90 mm | IP40 | - | 25m | - | - | - | - | - | ||
![]() LPC32BUFG-30M FLEx | In Stock | - | - | - | - | PVC | - | - | - | - | - | - | - | +90°C | - | -20°C | - | - | - | CE, ibs, IEC EN 61386 | - | - | LPCBU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.1mm | - | - | - | - | - | - | 140 mm | IP67, IP68, IP69 | - | 30m | - | - | - | - | - | ||
![]() FU12-50M FLEx | In Stock | - | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | +300°C | - | -100°C | - | - | - | - | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | - | 30 mm | IP40 | - | 50m | - | - | - | - | - | ||
![]() SSU32-10M FLEx | In Stock | - | - | - | - | 316 Stainless Steel | - | - | - | - | - | - | - | +600°C | - | -100°C | - | - | - | - | - | - | SSU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | - | - | - | - | - | - | 60 mm | IP40 | - | 10m | - | - | - | - | - | ||
![]() 167-00221 FG27-PVC/ST-GY HellermannTyton | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | NS | - | - | - | - | - | - | - | M32 | - | - | - | - | - | - | - | - | - | - | 27mm | - | - | - | - | - | - | 27 mm | IP68 | - | 10m | - | - | - | - | - | ||
![]() 167-00236 FG45-PVC/ST-GY HellermannTyton | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | NS | - | - | - | - | - | - | - | M50 | - | - | - | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | - | 45 mm | IP68 | - | 10m | - | - | - | - | - | ||
![]() 170-05250 HELAHOOK25-PET-BK HellermannTyton | In Stock | - | - | - | - | PET | - | - | - | - | 0.8kV/mm | - | - | +150°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPADS13B-50M FLEx | In Stock | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPADS | - | - | - | - | - | - | - | 7.9mm | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | - | - | - | - | 50m | - | - | - | - | - | ||
![]() 3/4PEBLA10 Remington | In Stock | - | - | - | - | Polyethylene (PE) | - | - | - | 3/4PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | -40°C ~ 85°C | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 10.00 (3.05m) | - | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 176-10112 HellermannTyton | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Fibreglass | - | - | - | - | - | - | -- | - | - | - | - | - | - | RoHS | -40°C ~ 125°C | Bulk | NTHS | Active | - | - | - | - | - | - | - | ±10% | - | ±3% | 3974K | - | - | -- | - | - | -- | - | - | 3964K | Yes | -- | - | 100k | - | - | - | - | - | - | - | - | - | ||
![]() 1/4PEBLA20 Remington | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 1/4PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | -40°C ~ 85°C | - | pushPIN™ | Active | - | Top Mount | Black | Push Pin | 0.394 (10.00mm) | 15.66°C/W @ 100 LFM | - | - | Convoluted, Corrugated | - | - | - | - | - | - | -- | - | - | -- | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() MAULFLEX-627-SM-288IN TE Connectivity | In Stock | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | MAUL | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | Non-Compliant | - | -55°C ~ 150°C | - | Maulflex | Active | -- | Wire Loom, Protective Hose | Black | - | - | - | - | - | Convoluted, Corrugated | - | - | Abrasion Resistant | Fluid Resistant, Oil Resistant | - | Flame Retardant | - | - | - | - | - | - | - | Chemical Resistant, Crush Resistant, EMI Resistant, Shielded, Solvent Resistant | - | - | - | - | 24.00 (7.32m) | - | 1.226 (31.14mm) | 0.800 (20.32mm) | -- | -- |