- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Cable Types | Certification marks | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Inside diameter | Manufacturer part # | Material (details) | Material filament | Material quality | Max. length sold by the metre | Max. temperature | Min. temperature | Model | Nominal diameter | Nominal size in inch | Outside Ø | Plain exterior | Plain interior | RoHS | RoHS-compliant | Suitable for diameters | Surface protection | Thread type | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Temperature range | Outside Diameter | Standards | Bend radius | UV resistant | Flexibility | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55502479 Lapp | In Stock | - | - | - | Polyamide | - | Straight | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 2pc(s) | IP65 | PG48 | Black | - | 55502479 | PA 6 | - | - | - | +120°C | -40°C | Straight | - | - | - | - | - | - | Yes | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | -50 - +135°C | - | - | - | - | - | - | - | - | - | ||
![]() 61806680 Lapp | In Stock | - | - | - | Polyamide | - | Straight | - | - | - | - | - | - | SILVYN® SPLIT | - | UV-resistant,weather-proof | 100pc(s) | - | M16 | Black | - | 61806680 | - | - | - | - | +120°C | -40°C | Straight | - | - | - | - | - | - | Yes | - | - | Metric | SILVYN® SPLIT COV 10 M16x1,5 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400504 Lapp | In Stock | - | - | - | Steel | - | - | No | Yes | - | 38 | - | - | - | 1250 | extra crush-proof,wire-reinforced,Flexible,Heavy duty mechanical load | 50m | IP40 | - | Metal | 21mm | 64400504 | - | - | - | - | +150°C | - | - | 21 | 1/2 inch | 21mm | - | - | - | Yes | - | - | - | SILVYN® EMC AS-CU 21 | - | - | - | - | - | - | - | 50mm | - | - | - | - | - | - | ||
![]() 55501981 Lapp | In Stock | - | - | - | Brass | Brass | Straight | - | - | - | - | - | - | SILVYN® LCC-2 | - | - | 1pc(s) | - | M12 | Silver | 6.80mm | 55501981 | Nickel-plated brass | - | - | - | - | - | Straight | - | - | - | - | - | Compliant | Yes | 6.80mm | Nickel-plated | - | SILVYN® LGF-2-M 12X1,5 | - | - | Silver | - | - | - | - | - | - | - | 21 mm | 21 mm | 8 mm | No SVHC | ||
![]() 61804722 Lapp | In Stock | - | - | - | PVC | - | - | No | Yes | - | 40 | - | - | - | - | - | Sold per metre | - | - | Black | 13mm | 61804722 | Outer sheath: PVC/inner hose: zinc-plated steel strip | - | - | 30m | +70°C | -20°C | - | - | - | 17mm | - | - | - | Yes | - | - | - | LCC-2 /16 | - | - | - | - | -20 to +70 ºC, (short-term to 100 ºC)°C | - | - | 40mm | - | - | - | - | - | - | ||
![]() 61806515 Lapp | In Stock | - | - | - | Polypropylene | - | - | - | - | - | - | Rill PP | - | - | - | sinus-shaped cut,UV-resistant,retrofittable | Sold per metre | - | - | Black | 10mm | 61806515 | PP | - | - | 100m | +130°C | -40°C | - | - | - | 13mm | - | - | - | Yes | - | - | - | SILVYN® Rill PP | - | - | - | - | -40 - +130°C | - | - | - | - | - | - | - | - | - | ||
![]() 61721700 Lapp | In Stock | - | - | Cable | PVC | - | - | - | Yes | - | 10 | - | - | - | - | Flexible,oil-resistant,wire-reinforced | Sold per metre | - | - | Grey | 10mm | 61721700 | Soft PVC and insulated spring steel wire spiral | PVC-sheathed spring steel | - | 10m | +80°C | -20°C | - | - | - | 14mm | No | Yes | Non-Compliant | Yes | - | - | - | SILVYN® FPS | 80 °C | -20 °C | Grey | Not Halogen Free | -20 - +80 ºC°C | 14 mm | - | 10mm | No | Extremely flexible | - | - | - | - | ||
![]() 61746985 Lapp | In Stock | - | - | Cable | Polyamide | - | - | Yes | Yes | Yes | 65 | - | - | - | 750 | halogen-free,flame-retardant,Flexible,UV-resistant | Sold per metre | - | - | Black | 29mm | 61746985 | PA6 | - | - | 25m | +115°C | -40°C | - | 29 | - | 34.50mm | - | - | Non-Compliant | Yes | - | - | - | SILVYN® RILL PA6 PG 29 | - | - | - | - | -40 - +115°C | - | - | 65mm | Yes | - | - | - | - | - | ||
![]() 61721710 Lapp | In Stock | - | - | Cable | PVC | - | - | - | Yes | - | 13 | - | - | - | - | Flexible,oil-resistant,wire-reinforced | Sold per metre | - | - | Grey | 13mm | 61721710 | Soft PVC and insulated spring steel wire spiral | PVC-sheathed spring steel | - | 10m | +80°C | -20°C | - | - | - | 17mm | No | Yes | Non-Compliant | Yes | - | - | - | SILVYN® FPS | 80 °C | -20 °C | Grey | Not Halogen Free | -20 - +80 ºC°C | 17 mm | - | 13mm | No | Extremely flexible | - | - | - | - | ||
![]() 61804752 Lapp | In Stock | - | - | - | PVC | - | - | No | Yes | - | 60 | - | - | - | - | - | Sold per metre | - | - | Black | 28.10mm | 61804752 | Outer sheath: PVC/inner hose: zinc-plated steel strip | - | - | 30m | +70°C | -20°C | - | - | - | 34mm | - | - | - | Yes | - | - | - | SILVYN® LCC-2 32 | - | - | - | - | -20 to +70 ºC, (short-term to 100 ºC)°C | - | - | 70mm | - | - | - | - | - | - | ||
![]() 61713390 Lapp | In Stock | - | - | - | PVC | - | - | - | Yes | No | - | - | - | - | - | - | Sold per metre | - | - | Silver-grey (RAL 7001) | 23mm | 61713390 | Soft PVC | Without coil | - | 50m | +80°C | -5°C | - | - | - | 28mm | Yes | Yes | Non-Compliant | Yes | - | - | - | SILVYN® SI 23 x 28 | - | - | Grey | Not Halogen Free | -5 to +80°C | - | - | - | No | Flexible | - | - | - | - | ||
![]() 61806570 Lapp | In Stock | - | - | - | Polyamide | - | - | - | Yes | No | - | - | - | - | - | halogen-free,sinus-shaped cut,retrofittable,UV-resistant | Sold per metre | - | - | Black | 16.60mm | 61806570 | PA6 thermally modified, cadmium-free, halogen-free | - | - | 50m | +140°C | -40°C | - | - | - | 21.20mm | - | - | - | Yes | - | - | - | SILVYN® RILL PA6 SINUS 16.6 x 21.2 | - | - | - | - | -40 °C to +140 °C°C | - | GGVS, NFR-13-903 as of 8.4 x 11.4 ADR<br>Elongation at break DIN 53 455: 50-200%<br>Resistance to impacts DIN 53 453: without breaking<br>Notch impact strength DIN 53 453: without breaking<br>Self-extinguishing: UL 94 HB | - | Yes | - | - | - | - | - | ||
![]() 55502041 Lapp | In Stock | - | - | - | Brass | - | Straight | - | - | - | - | - | - | SILVYN® LCC-2 | - | - | 1pc(s) | - | M32 | Silver | 28.10mm | 55502041 | Nickel-plated brass | - | - | - | - | - | Straight | - | - | - | - | - | - | Yes | 28.10mm | Nickel-plated | - | SILVYN® LGF-2-M 32X1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802230 Lapp | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | SILVYN® AS | - | - | 1pc(s) | - | - | Silver | 23mm | 61802230 | - | - | Brass | - | - | - | - | - | - | - | - | - | Non-Compliant | Yes | 27mm | - | - | SILVYN® US-AS 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802500 Lapp | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | SILVYN® AS | - | - | 1pc(s) | - | - | Brass | 8.50mm | 61802500 | - | - | Brass | - | - | - | - | - | - | - | - | - | Non-Compliant | Yes | 13mm | - | - | SILVYN® US-EDU-AS 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400100 Lapp | In Stock | - | - | - | Steel | - | - | No | Yes | - | 25 | - | - | - | 750 | extra crush-proof,Flexible,wire-reinforced | Sold per metre | IP68 | - | Grey | 7mm | 64400100 | - | - | - | 10m | +80°C | -25°C | - | 10 | 1/4 inch | 10mm | - | - | - | Yes | - | - | - | SILVYN® AS-P 7/7x10 10m GY | - | - | - | - | - | - | - | 32mm | - | - | - | - | - | - | ||
![]() 61746939 Lapp | In Stock | - | - | - | Polyamide | - | - | Yes | Yes | Yes | 13 | - | UL file no.: E86359 | - | 320 | halogen-free,Abrasion-resistant,flame-retardant,oil-resistant | Sold per metre | - | - | Grey | 6.50mm | 61746939 | PA 6 silicone-free, UL94 V0 | - | - | 50m | +115°C | -40°C | - | 7 | - | 10mm | - | - | - | Yes | - | - | - | SILVYN® PA6 PG 7 | - | - | - | - | -40 - +115°C | - | - | 13mm | No | - | - | - | - | - | ||
![]() 61806730 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | UV-resistant | 1pc(s) | - | - | Black | 31.70mm | 61806730 | PA 66 halogen-free | - | Polyamide (PA) | - | +120°C | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | SILVYN® COS 37 | - | - | - | - | -40 - +120°C | - | - | - | - | - | - | - | - | - | ||
![]() 61747090-1 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | halogen-free | Sold per metre | - | - | Black | 10mm | 61747090-1 | - | - | - | 50m | +120°C | - | - | - | - | 13mm | - | - | - | Yes | - | - | - | SILVYN® RILL PA6 LL 9/10x13 BK | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | ||
![]() 61713300 Lapp | In Stock | - | - | - | PVC | - | - | - | Yes | No | - | - | - | - | - | - | Sold per metre | - | - | Silver-grey (RAL 7001) | 13mm | 61713300 | Soft PVC | Without coil | - | 50m | +80°C | -5°C | - | - | - | 16mm | Yes | Yes | Non-Compliant | Yes | - | - | - | SILVYN® SI 13 x 16 | - | - | Grey | Not Halogen Free | -5 to +80°C | - | - | - | No | Flexible | - | - | - | - |