- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Cable Types | Compressive strength | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material filament | Material quality | Maximum Voltage | Model | Mounting | Nominal diameter | Nominal size in inch | Package | Plain exterior | Plain interior | RoHS | Side 1 Gender | Side 2 Gender | Surface protection | Thread type | Type of fastening | Connector Type | Composition | Color | Depth | Current Rating | Max Frequency | Number of Gangs | Mode of Operation | Connection Type | Nominal Input Voltage (AC) | Contacts | UV resistant | Flexibility | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61803839 Lapp | In Stock | - | - | - | 4 | - | - | - | - | - | - | PVC | - | - | Murrelektronik | 7000-P8241-P233000 | - | - | 600 VAC | - | - | - | - | - | - | - | - | Male | Female | Nickel-plated | - | - | MQ15 Straight Male to MQ15 Straight Female, 4-pole | - | - | - | 16 Amps | - | - | - | - | - | - | - | - | IP67 | 30 Meters | - | ||
![]() 55506785 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Square D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742436 Lapp | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | - | - | - | - | - | - | Turck | U-06531 | - | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | IP67 | 3 m | - | ||
![]() 55503611 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61751600 Lapp | In Stock | - | - | - | - | Polyvinyl chloride (PVC) | - | - | Yes | No | 50 | - | - | - | Miscellaneous | - | Helix of rigid plastic | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | ||
![]() 61713025 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U0209 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61744242 Lapp | In Stock | - | - | - | - | - | - | No | Yes | - | 250 | - | - | - | Simpson Electric | H340392202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507047 Lapp | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Other | - | - | - | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803920 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell | HVFDCDNEMA1FR1/U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803971 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell | VBF3K11S0A/M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | ||
![]() 55507044 Lapp | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | Pepperl Fuchs | 239931 | - | Other | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802130 Lapp | In Stock | - | - | - | - | Nylon | UL;CSA | No | Yes | - | 63 | - | 1250 | IP40 | Hubbell | NP17I | - | - | - | - | - | 27 | 3/4 inch | - | - | - | Non-Compliant | - | - | - | - | - | - | Non-Metallic | Ivory | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() 61802510 Lapp | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | HellermannTyton | HS-1902 | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507046 Lapp | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | Hoffman | A36P24AL | - | Other | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802520 Lapp | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | DH1-35022FB-C21C | - | Brass | - | - | Panel | - | - | DH1FR2IP21 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 9.6 | - | 400 Hz | - | - | - | 575 VAC | - | - | - | IP21 | - | 6.6 | ||
![]() 61806693 Lapp | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Danfoss Electronics | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100105 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | Klockner-Moeller, Div of Eaton | DIL2AM-G/22(24VDC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61811195 Lapp | In Stock | - | - | - | - | Plastic | CE, CSA, UL | - | - | - | - | - | - | - | Siemens Building Technologies | MVF461H25-8-N | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | ||
![]() 55502790 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Macromatic | TE-8816U | - | - | - | Straight | - | - | - | - | - | - | No | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | Interval, Memory Latch, Off Delay, On Delay, On/Off Delay, One-Shot, Pulse Generator, Repeat Cycle | - | - | SPDT | - | - | - | - | - | ||
![]() 55503607 Lapp | In Stock | - | - | - | - | - | UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | MDL3800FK01P05Z03 | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - |