- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Bending strength | Closable (two-part) | Compressive strength | Construction type | Degree of protection (IP) | Flame accelerating | Lengthwise slotted | Material filament | Material housing | Material quality | Model | Nominal diameter | Nominal size in inch | Oil resistant | One-piece | Plain exterior | Plain interior | Revolving thread | RoHS | Surface protection | Thread connection size | Thread type | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Halogen Free | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | UV resistant | Flexibility | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55501850 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.984 (25.00mm) | 8.69°C/W @ 100 LFM | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 64400508 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | Yes | - | - | 100 | - | - | 1250 | - | IP40 | - | - | - | - | - | - | 56 | 1 1/2 inch | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | -- | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 55503516 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | - | Nickel-plated | M16 x 1.5 | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | -- | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 61712910 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Yes | - | - | 200 | - | - | - | - | - | - | - | Without coil | - | - | - | - | 1 1/4 inch | - | - | Yes | Yes | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Orange | Push Pin | 0.472 (12.00mm) | 11.12°C/W @ 100 LFM | - | -- | -- | No | Flexible | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 61803943 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.472 (12.00mm) | 11.12°C/W @ 100 LFM | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 64400826 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Yes | No | - | - | Flexible | No | - | - | - | No | No | - | - | - | - | 37 | - | Yes | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 15.29°C/W @ 100 LFM | - | -- | -- | Yes | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 64400030 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | Yes | - | - | 45 | - | - | 750 | - | IP68 | - | - | - | - | - | - | 17 | 3/8 inch | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | -- | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 64400240 Lapp | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | Yes | - | - | 170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | -- | -- | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 61825052 Lapp | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61811150 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61721265 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -55 °C | Black | - | - | - | Halogen Free | - | - | - | - | - | 5 m | - | ||
![]() 61811260 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502689 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | - | Nickel-plated | PG9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502468 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507265 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502657 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | - | Nickel-plated | PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806180 Lapp | In Stock | - | - | Polypropylene (PP) | - | - | - | - | Yes | No | - | 40 | Flexible | Yes | - | - | - | No | Yes | - | - | - | - | 37 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 61806631 Lapp | In Stock | - | - | - | - | - | - | - | Yes | No | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 55503609 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502636 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | - | Nickel-plated | M25 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |