- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Panel Cutout Shape | Angle | Approvals | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Brand | Construction type | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | One-piece | Package | Part # Aliases | Plain exterior | Plain interior | Product Status | Revolving thread | RoHS | Seal | Surface protection | Thread connection size | Tradename | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Contact Type | Ingress Protection | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | ESR (Equivalent Series Resistance) | Panel Cutout Dimensions | Voltage | ELV | Load Capacitance | Current | Operating Mode | Viewing Angle | Frequency Tolerance | Product Type | Shielded | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Indicator | Lamp Color | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Heat Protection | High Temperature Compatible | Product | Expandable | Connection Type | Features | NEMA Frame Size | Operating Voltage | Lens Style/Size | Pressure Range | Product Category | Contacts | UV resistant | Flexibility | IP Rating | Diameter | Height Seated (Max) | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55502477 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Design Analysis | DIB003KCA35512DPNXNBAXXXHV | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507367 Lapp | In Stock | - | - | - | - | Plastic | Brass | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | Gems Sensors & Controls | - | - | - | Polyamide (PA) | - | - | - | Other | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4-13.75 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61716840 Lapp | In Stock | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | PS31R-NO11N7-Y00 | - | - | - | - | - | - | Medium-walled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | ||
![]() 61722320 Lapp | In Stock | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | Yes | No | - | - | 260 | - | - | - | - | - | - | - | Miscellaneous | - | Without coil | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | - | - | - | ||
![]() CONVOLEX-1-1/4-0-SP TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | - | - | - | - | CONV | - | TE Connectivity / Raychem | - | - | 33 | 31.8 mm | - | -- | TE Connectivity | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | 5470204005 | - | - | Active | - | Details | - | - | - | Convolex | 0°C ~ 70°C | Spool | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | -- | MHz Crystal | - | - | - | Black | Wire & Cable Management | - | - | - | 36 MHz | ±50ppm | - | - | 40 Ohms | - | - | - | 12pF | - | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Abrasion Resistant | - | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | Flame Retardant, Heat Stabilized | - | - | - | - | Chemical Resistant, Solvent Resistant | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | 0.031 (0.80mm) | 32.81 (10.00m) | 1.402 (35.60mm) | 1.252 (31.80mm) | 0.018 (0.46mm) | -- | - | ||
![]() MAULFLEX615-SM-288IN TE Connectivity | In Stock | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | - | - | MAUL | - | - | - | - | - | 15.24 mm | - | -- | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | Compliant | - | - | - | - | -55°C ~ 150°C | - | * | - | Active | -- | Wire Loom, Protective Hose | 150 °C | -55 °C | - | Black | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | Abrasion Resistant | No | Fluid Resistant, Oil Resistant | Flame Retardant | Yes | - | - | - | Chemical Resistant, Crush Resistant, EMI Resistant, Shielded, Solvent Resistant | - | - | - | - | - | - | - | - | - | - | - | 24.00 (7.32m) | 0.930 (23.62mm) | 0.600 (15.24mm) | -- | -- | - | ||
![]() NETM2000-12-0-SP TE Connectivity | In Stock | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | NETM2000 | - | TE Connectivity | - | - | 400 | - | - | - | TE Connectivity | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | Bulk | 9243974002 | - | - | Active | - | Details | - | - | - | - | -40°C ~ 150°C | Reel | NETM2000 | - | - | - | Solid Tubing | - | - | - | Black | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | - | - | - | - | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | Tubing | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | 0.512 (13.00mm) | 0.472 (12.00mm) | 0.020 (0.51mm) | - | - | ||
![]() 61825255 Lapp | In Stock | - | - | - | - | Metal | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC3 | - | Active | -- | LED | - | - | - | - | - | - | -- | - | - | - | Wire Leads - 12 (304.80mm) | - | - | 0.24 (6.10mm) | 2V | - | - | 30mA | - | 20° | - | - | - | 40mcd | Clear | 590nm | Colorless | - | Yellow | - | - | - | - | - | - | - | - | - | -- | - | - | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55507372 Lapp | In Stock | - | - | - | - | Plastic | - | Round | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | -- | - | - | - | - | Polyamide (PA) | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC6-1 | - | Active | -- | -- | - | - | - | - | - | - | IP54 | - | - | - | Solder Lug | - | - | 0.23 (5.84mm) | 24V | - | - | -- | - | 45° | - | - | - | 2090mcd | Diffused | 525nm | -- | - | Green | - | - | - | - | - | - | - | - | - | -- | - | - | Round with Domed Top | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() 55502693 Lapp | In Stock | - | - | - | - | - | - | Round | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | -- | - | - | - | Brass | - | - | - | - | Straight | - | No | - | - | - | - | - | No | - | - | Nickel-plated | PG21 | - | - | - | MPC6-1 | - | Active | -- | -- | - | - | - | - | - | - | IP54 | - | - | - | Solder Lug | - | - | 0.23 (5.84mm) | 12V | - | - | -- | - | 45° | - | - | - | 2090mcd | Diffused | 525nm | -- | - | Green | - | - | - | - | - | - | - | - | - | -- | - | - | Round with Domed Top | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() S32/25M FLEx | In Stock | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | S32/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.11 | - | - | - | - | - | - | - | ||
![]() SPUL50/25M FLEx | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SPUL50/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.59 | - | - | - | - | - | - | - | ||
![]() SPL10/50M FLEx | In Stock | - | - | - | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | SPL10/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.28 | - | - | - | - | - | - | - | ||
![]() SPL32/25M FLEx | In Stock | - | - | - | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | IDEC | SM-PR-2-D00-NN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05 | - | - | - | - | - | - | - | ||
![]() SPL10/25M FLEx | In Stock | - | - | - | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Siemens Building Technologies | 269-03146 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | 0.28 | - | - | - | - | - | - | - | ||
![]() PACS54/BL/50M FLEx | In Stock | - | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | Stego | 04640.2-00 | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | IP20 | 1.61 | - | - | - | - | - | - | - | ||
![]() STC20/25M FLEx | In Stock | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 236140202ANO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140TC | 115 VAC | - | - | - | - | - | - | - | 0.67 | - | - | - | - | - | - | - | ||
![]() SPTC50/10M FLEx | In Stock | - | - | - | - | - | Metal | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | PS21L-NT20W1-M00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | Adjustable Roller Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | - | - | - | 2NO/1NC | - | - | - | 1.9 | - | - | - | - | - | - | - | ||
![]() 3/4PEBLA15 Remington | In Stock | - | - | - | - | Iron | - | - | 45 Degrees | CSA, UL | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | Crouse-Hinds Commercial Products | LTBK15045 | - | - | - | - | Remington Industries | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | Wire Loom, Protective Hose | - | - | Metallic | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | Compression | Chemical Resistant, Impact Resistant | - | - | - | - | - | - | - | - | - | - | - | 15.00 (4.57m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() 173-01000 HEGEMIP10-PET/SNCU-ML HellermannTyton | In Stock | - | - | - | - | PET, Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +175°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |