- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Heatsink thickness | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Capacitance | Leakage current | Power dissipation | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR157G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.409g | - | tape | - | 50A | 1.3V | - | 1kV | THT | single diode | rectifying | - | - | - | 0.5µs | 1.5A | ||
![]() VS-8ETH03-N3 VISHAY | In Stock | - | - | TO220AC | RoHS compliant | ultrafast switching | - | 1.957g | 1.14...1.4mm | tube | - | 100A | 0.83V | - | 300V | THT | single diode | rectifying | - | 0.2mA | - | 35ns | 8A | ||
![]() VS-20ETS12FP-M3 VISHAY | In Stock | - | - | TO220FP-2 | RoHS compliant | glass passivated | - | 2.05g | - | tube | - | 300A | 1.1V | - | 1.2kV | THT | single diode | rectifying | - | - | - | - | 20A | ||
![]() BY254P-E3/54 VISHAY | In Stock | - | - | DO201AD | RoHS compliant | - | - | 1.444g | - | reel | tape | 150A | 1.1V | - | 0.8kV | THT | single diode | rectifying | - | - | - | - | 3A | ||
![]() P600B-E3/54 VISHAY | In Stock | - | - | P600 | RoHS compliant | - | - | 2.1g | - | reel | tape | 0.4kA | 0.9V | - | 100V | THT | single diode | rectifying | - | - | - | 2.5µs | 6A | ||
![]() 1N5060TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | glass passivated | 0.369g | - | Ammo Pack | - | 50A | 1.15V | - | 0.4kV | THT | single diode | rectifying | 40pF | 0.1mA | - | 4µs | 2A | ||
![]() SF4007-TAP VISHAY | In Stock | - | - | SOD57 | RoHS compliant | avalanche breakdown effect | ultrafast switching | 0.4g | - | Ammo Pack | - | 30A | 1.7V | - | 1kV | THT | single diode | rectifying | - | - | - | 75ns | 1A | ||
![]() BYW172G-TR VISHAY | In Stock | - | - | SOD64 | RoHS compliant | glass passivated | - | 0.87g | - | reel | tape | 100A | 1.1V | - | 0.4kV | THT | single diode | rectifying | - | - | - | 75ns | 3A | ||
![]() P600D-E3/54 VISHAY | In Stock | - | - | P600 | RoHS compliant | - | - | 2.177g | - | reel | tape | 0.4kA | 0.9V | - | 200V | THT | single diode | rectifying | - | - | - | 2.5µs | 6A | ||
![]() P600J-E3/54 VISHAY | In Stock | - | - | P600 | RoHS compliant | - | - | 1.992g | - | reel | tape | 0.4kA | 0.9V | - | 0.6kV | THT | single diode | rectifying | - | - | - | 2.5µs | 6A | ||
![]() 1N4004GP-E3/54 VISHAY | In Stock | - | - | DO41 | RoHS compliant | glass passivated | - | 0.332g | - | - | - | 30A | 1.1V | - | 0.4kV | THT | single diode | rectifying | 8pF | - | - | - | 1A | ||
![]() 1N4448TR VISHAY | 675 |
| - | DO35 | RoHS compliant | fast switching | small signal | 0.134g | - | reel | tape | 2A | 1V | 0.5A | 100V | THT | single diode | switching | 4pF | - | 0.44W | 8ns | 0.15A | ||
![]() 1N4005-E3/54 VISHAY | In Stock |
| - | DO41 | RoHS compliant | - | - | 0.296g | - | - | - | 30A | 1.1V | - | 0.6kV | THT | single diode | rectifying | 15pF | - | - | - | 1A | ||
![]() 2CL71A DIOTEC SEMICONDUCTOR | In Stock | - | - | Ø2,5x6,5mm | RoHS compliant | high voltage | ultrafast switching | 0.184g | - | - | - | 0.5A | 30V | 50mA | 8kV | THT | single diode | rectifying | - | 2µA | - | 80ns | 5mA | ||
![]() P6A05G YANGJIE TECHNOLOGY | In Stock | - | - | R6 | RoHS compliant | glass passivated | - | 1.834g | - | tape | - | 200A | 1.1V | - | 50V | THT | single diode | rectifying | - | - | - | - | 6A | ||
![]() 1N4005GS YANGJIE TECHNOLOGY | In Stock | - | - | A405 | RoHS compliant | glass passivated | - | 0.22g | - | tape | - | 30A | 1.1V | - | 0.6kV | THT | single diode | rectifying | - | - | - | - | 1A | ||
![]() 1N4006GS YANGJIE TECHNOLOGY | In Stock | - | - | A405 | RoHS compliant | glass passivated | - | 0.22g | - | tape | - | 30A | 1.1V | - | 0.8kV | THT | single diode | rectifying | - | - | - | - | 1A | ||
![]() FR103G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | glass passivated | 0.323g | - | tape | - | 30A | 1.3V | - | 200V | THT | single diode | rectifying | - | - | - | 150ns | 1A | ||
![]() FR102G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | glass passivated | 0.323g | - | tape | - | 30A | 1.3V | - | 100V | THT | single diode | rectifying | - | - | - | 150ns | 1A | ||
![]() UF4006 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.292g | - | tape | - | 30A | 1.7V | - | 0.8kV | THT | single diode | rectifying | - | - | - | 75ns | 1A |