- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Construction type | Degree of protection (IP) | Jacket Material | Manufacturer | Manufacturer Part Number | Material housing | Model | One-piece | Revolving thread | RoHS | Surface protection | Thread connection size | Thread type | Color | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55502457 Lapp | In Stock | - | - | - | - | - | IP65 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 55502493 Lapp | In Stock | - | - | - | - | - | IP65 | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | ||
![]() 52003040 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | PG | - | - | ||
![]() 52003020 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55502002 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55506023 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 61803815 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55502633 Lapp | In Stock | - | - | - | Yes | External thread | - | - | - | - | Brass | Straight | No | No | - | Nickel-plated | M16 x 1.5 | - | - | - | ||
![]() 55502672 Lapp | In Stock | - | - | - | Yes | External thread | - | - | - | - | Brass | Straight | No | No | - | Nickel-plated | PG9 | - | - | - | ||
![]() 55503479 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503502 Lapp | In Stock | - | - | - | Yes | External thread | - | - | - | - | Brass | 45°-Bend | No | No | - | Nickel-plated | PG16 | - | - | - | ||
![]() 55503505 Lapp | In Stock | - | - | - | Yes | External thread | - | - | - | - | Brass | 45°-Bend | No | No | - | Nickel-plated | PG36 | - | - | - | ||
![]() 55503510 Lapp | In Stock | - | - | - | Yes | External thread | - | - | - | - | Brass | 90°-Bend | No | No | - | Nickel-plated | PG16 | - | - | - | ||
![]() 61803864 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803870 Lapp | In Stock | - | - | - | Yes | External thread | - | - | - | - | Brass | Straight | No | No | - | Nickel-plated | M16 x 1.5 | - | - | - | ||
![]() 80142 FLEx | In Stock | - | - | JIC | - | - | - | Polyvinyl Chloride | Electri-Flex | EF-14 | - | - | - | - | No | - | - | - | Gray | 1.66 | ||
![]() 69312 FLEx | In Stock | - | - | CSA, UL | - | - | - | - | Electri-Flex | BR-11 | - | - | - | - | Yes | - | - | - | - | 0.92 | ||
![]() 26802 FLEx | In Stock | - | - | CSA, UL | - | - | - | Polyvinyl Chloride | Electri-Flex | LA-16 | - | - | - | - | Yes | - | - | - | Black | 2.375 | ||
![]() 64202 FLEx | In Stock | - | - | - | - | - | - | Thermoplastic Rubber | Electri-Flex | ATX-14 | - | - | - | - | Yes | - | - | - | Black | 1.66 | ||
![]() 29505 FLEx | In Stock | - | - | CSA, UL | - | - | - | Polyvinyl Chloride | Electri-Flex | LA-19 | - | - | - | - | Yes | - | - | - | Black | 4.5 |