- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Bending strength | Compressive strength | Degree of protection (IP) | Dielectric Strength | Flame accelerating | Material filament | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal diameter | Package | Plain exterior | Plain interior | Product Status | RoHS | Surface protection | Operating Temperature | Series | Type | Color | Sealing | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Features | UV resistant | Flexibility | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 901-10010 HellermannTyton | In Stock | - | - | Silicone Rubber | - | - | - | - | - | - | - | - | - | 21kV/mm | - | - | +180°C | - | -70°C | - | - | - | - | - | - | - | - | SLPLU 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901-10012 HellermannTyton | In Stock | - | - | Silicone Rubber | - | - | - | - | - | - | - | - | - | 21kV/mm | - | - | +180°C | - | -70°C | - | - | - | - | - | - | - | - | SLPLU 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | ||
![]() 0461.702.029 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free; Copper, Tinned | - | - | - | - | 0461.702 | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black, Silver | - | Convoluted - Braided | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 82.02 (25.00m) | 1.390 (35.31mm) | 1.140 (28.96mm) | - | UL94 HB | - | ||
![]() 0261.232.048 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0261.232 | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 82.02 (25.00m) | 2.140 (54.36mm) | 1.880 (47.75mm) | - | UL94 HB | - | ||
![]() 2010.182.003 FLEx | In Stock | - | - | Stainless Steel, PVC Coated | - | - | - | - | 2010.182 | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | - | - | Active | - | - | -25°C ~ 90°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | - | - | - | - | 164 (50.00m) | 0.240 (6.10mm) | 0.120 (3.05mm) | - | - | - | ||
![]() 170-01012 TWIST-IN 08-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ||
![]() 170-01014 TWIST-IN 19-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ||
![]() 170-01018 TWIST-IN 38-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ||
![]() 170-01015 TWIST-IN 25-PET-BK HellermannTyton | In Stock | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -70°C | - | - | - | - | - | - | - | - | Helagaine | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | ||
![]() 1011.111.008 FLEx | In Stock | - | - | Steel | 0.064 | No | Yes | - | - | 28 | Flexible | 750 | IP40 | - | No | - | - | - | - | 10 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4010.111.010 FLEx | In Stock | - | - | Steel | 0.18 | No | Yes | - | - | 34 | Flexible | 1250 | IP40 | - | No | - | - | - | - | 14 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010.801.016 FLEx | In Stock | - | - | Stainless steel | 0.15 | No | No | - | - | 45 | Flexible | - | IP40 | - | No | - | - | - | - | 19 | - | - | - | - | - | Untreated | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0201.101.029 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | Yes | - | 50 | - | - | IP68 | - | - | Helix of rigid plastic | - | - | - | 36 | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | - | - | ||
![]() 4011.111.013 FLEx | In Stock | - | - | Steel | 0.23 | No | Yes | - | - | 40 | Flexible | 1250 | IP40 | - | No | - | - | - | - | 17 | - | - | - | - | Compliant | Galvanized | - | - | - | Grey | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | ||
![]() 2210.711.029 FLEx | In Stock | - | - | Steel | 0.62 | No | Yes | - | - | 110 | Flexible | - | IP68 | - | No | - | - | - | - | 36 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0200.101.021 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | Yes | - | 40 | - | - | IP68 | - | - | Helix of rigid plastic | - | - | - | 27 | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | - | - | ||
![]() 1011.111.031 FLEx | In Stock | - | - | Steel | 0.526 | No | Yes | - | - | 85 | Flexible | 750 | IP40 | - | No | - | - | - | - | 36 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0220.101.021 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | Yes | - | 90 | - | - | IP68 | - | - | Without coil | - | - | - | 27 | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | ||
![]() 2011.111.029 FLEx | In Stock | - | - | Steel | 0.62 | No | Yes | - | - | 98 | Flexible | 1250 | IP68 | - | No | - | - | - | - | 36 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4011.111.038 FLEx | In Stock | - | - | Steel | 1 | No | Yes | - | - | 100 | Flexible | 1250 | IP40 | - | No | - | - | - | - | 45 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - |