- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Operating Temperature | Series | Type | Color | Thread Size | Type Attributes | Heat Protection | Outer Diameter | Expandable | Features | Minimum Bend Radius | IP Rating | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1/4NYBLA20 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1/4NYBLA | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | 20.00 (6.10m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | +250°C | - | -45°C | - | - | CE | - | S | - | - | - | - | - | 20.5mm | - | - | 45 mm | IP40 | 10m | - | - | - | - | ||
![]() SPB16/10M) FLEx | In Stock | - | - | Galvanised Steel | - | +70°C | - | -15°C | - | - | - | - | SPB | - | - | - | - | - | 17.5mm | - | - | 30 mm | IP54 | 10m | - | - | - | - | ||
![]() FPU25BU-25M FLEx | In Stock | - | - | Galvanised Steel | - | +100°C | - | -40°C | - | - | -, CE Compliant, Lloyds Register of Shipping Type Approval, Rail Accreditation, REACH Compliant, RoHS Compliant | - | FPU | - | - | - | - | - | 26mm | - | - | 55 mm | IP54 | 25m | - | - | - | - | ||
![]() 170-01302 HEGWS30-PA6-BK HellermannTyton | In Stock | - | - | Polyamide | - | +125°C | - | -60°C | - | - | - | - | Helagaine HEGWS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | GSB194 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | GSC275 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Copper Alloy | - | - | - | - | - | - | - | - | GSB670 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Copper Alloy | - | - | - | - | - | - | - | - | GSC1010 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | GSC232 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | GSC261NP | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | GSC261 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() FPADS11B-50M FLEx | In Stock | - | - | Nylon 6 | - | - | - | - | - | - | - | - | FPA | - | - | 11mm | - | - | 11.5mm | - | - | - | - | 50m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | KF | - | - | M20 | - | - | 19.7mm | - | - | - | IP54 | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | +120°C | - | -5°C | - | - | CE | - | PAFS | - | - | - | - | - | 34.5mm | - | - | 60 mm | IP40, IP65, IP66, IP67, IP68, IP69K | 10m | - | - | - | - | ||
![]() 1/4NYBLA50 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1/4NYBLA | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | 50.00 (15.24m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1PEBLA8 Remington | In Stock | - | - | Polyethylene (PE) | 1PEBLA | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | 8.00 (2.44m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 3/8PEBLA6 Remington | In Stock | - | - | Polyethylene (PE) | 3/8PEBLA | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | - | Chemical Resistant, Impact Resistant | - | - | 6.00 (1.83m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1NYBLA1 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1NYBLA | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | 1.00 (304.80mm, 12.00) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
![]() 1/4NYBLA1 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | 1/4NYBLA | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | - | Chemical Resistant, Impact Resistant | - | - | 1.00 (304.80mm, 12.00) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 |