- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Brand | Compressive strength | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame accelerating | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal diameter | Package | Product Status | RoHS | Standards Met | Surface protection | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Sealing | Thread Size | Product Type | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Expandable | Features | Product Category | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 169-22120 IWS12-PA6 HellermannTyton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | -40°C | - | - | - | - | FMVSS 302, UL 94 | - | - | IWS | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | - | 30 mm | - | - | 50m | - | - | - | - | ||
![]() 169-22290 IWS29-PA6 HellermannTyton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | -40°C | - | - | - | - | FMVSS 302, UL 94 | - | - | IWS | - | - | - | - | - | - | - | - | - | - | - | - | 34.5mm | - | - | - | 65 mm | - | - | 25m | - | - | - | - | ||
![]() 120-151-52VS Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | Glenair | - | - | Glenair | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | Circular Connectors | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | - | ||
![]() 121-101-1-1-20BFD Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | Glenair | - | - | Glenair | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | ||
![]() 120-103-1-1-24BP Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | Glenair | - | - | Glenair | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | ||
![]() 0233.202.014 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0233.202 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | Active | - | - | - | -40°C ~ 150°C | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 0.720 (18.29mm) | 0.560 (14.22mm) | - | UL94 V-0 | ||
![]() 0237.232.048 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0237.232 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Spool | Active | - | - | - | -40°C ~ 150°C | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 82.02 (25.00m) | 2.140 (54.36mm) | 1.870 (47.50mm) | - | UL94 V-0 | ||
![]() 969793-5 TE Connectivity | In Stock | - | - | Polyamide (PA12), Nylon 12, Halogen Free | - | - | - | - | 969793 | - | - | - | - | - | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Box | Obsolete | - | - | - | -50°C ~ 100°C | FLEXAquick | Obsolete | -- | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | -- | Liquid-Tight, Oil Resistant | Flame Retardant | - | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | - | - | - | 164 (50.00m) | 1.122 (28.49mm) | 0.906 (23.00mm) | -- | UL94 V-0, UL94 V-2 | ||
![]() 88192 FLEx | In Stock | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | Polyurethane | - | Electri-Flex | ZHLA-20 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | ||
![]() PACH21/CB/100FT FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACH21/CB/100FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PACH21/GR/50M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACH21/GR/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PEBLA1 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | 1PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 1.00 (304.80mm, 12.00) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 1PEBLA100 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | 1PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 100 (30.48m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 1080.101.008 FLEx | In Stock | - | - | Other | 0.09 | - | No | Yes | - | 40 | Flexible | - | 1250 | IP40 | - | No | - | - | - | - | - | - | - | 10 | - | - | - | - | Galvanized | - | - | - | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2010.111.010 FLEx | In Stock | - | - | Steel | 0.135 | - | No | Yes | - | 40 | Flexible | - | 1250 | IP68 | - | No | - | - | - | - | - | - | - | 14 | - | - | - | - | Galvanized | - | - | - | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2011.111.049 FLEx | In Stock | - | - | Steel | 0.97 | - | No | Yes | - | 140 | Flexible | - | 1250 | IP68 | - | No | - | - | - | - | - | - | - | 56 | - | - | - | - | Galvanized | - | - | - | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3/4PEBLA20 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | 20.00 (6.10m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() PACS21/BL/50M FLEx | In Stock | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACS21/BL/50M | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | -5°C | - | - | - | - | IEC61386 | - | - | PP | - | - | - | - | - | - | M25 | - | - | - | - | - | 24.5mm | - | - | - | - | IP54 | - | 10m | - | - | - | - | ||
![]() PRSH15X20BK-100 HellermannTyton | In Stock | - | - | Chloroprene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +95°C | - | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 0.8mm | - |