- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Compatible with | Conduit features | Content | External thread | Factory colour | Fire protection properties | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Outside Ø | RoHS | RoHS-compliant | Standards Met | Series | Type | Color | Halogen Free | Expandable | Length | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 600-02929 H15X20BK-CR-BK HellermannTyton | In Stock | - | - | Chloroprene | - | - | - | - | - | - | - | - | - | - | - | +95°C | - | -65°C | - | - | - | BS-3858 Type 1, BS-4G-198 Part 1 Type 1, DEF STAN 59-15 D2 | H15X20BK | - | - | - | Yes | - | 0.8mm | ||
![]() 166-30704 HellermannTyton | In Stock | - | - | Steel | - | - | - | Sold per metre | - | Black | - | 166-30704 | Galvanised Steel with PVC-Sheath | 25m | +70°C | - | -15°C | - | 26mm | - | Yes | - | - | HelaGuard PSC Protective steel hose | - | - | - | - | - | ||
![]() 166-30703 HellermannTyton | In Stock | - | - | Steel | - | - | - | Sold per metre | - | Black | - | 166-30703 | Galvanised Steel with PVC-Sheath | 25m | +70°C | - | -15°C | - | 21.50mm | - | Yes | - | - | HelaGuard PSC Protective steel hose | - | - | - | - | - | ||
![]() 166-31005 HellermannTyton | In Stock | - | - | Brass | Straight | HelaGuard SC,HelaGuard PCS,HelaGuard PCSB | - | 1pc(s) | M25 | Metal | - | 166-31005 | Nickel-plated brass | - | +300°C | - | -100°C | - | - | - | Yes | - | - | HelaGuard hose screwing | - | - | - | - | - | ||
![]() 166-31903 HellermannTyton | In Stock | - | - | Steel | - | - | smooth inner lining,pressure-resistant,acid-resistant,oil-resistant | Sold per metre | - | Black | - | 166-31903 | - | 10m | +105°C | - | -20°C | - | 21mm | - | Yes | - | - | LTS20 | - | - | - | - | - | ||
![]() 166-40005 HellermannTyton | In Stock | - | - | PVC | - | - | oil-resistant | Sold per metre | - | Grey | Self extinguishing according to EN IEC 61386 | 166-40005 | - | 30m | +70°C | - | -5°C | - | 33.50mm | Non-Compliant | - | - | - | PSR32 | Grey | Not Halogen Free | - | - | - | ||
![]() 167-00514 HellermannTyton | In Stock | - | - | - | Straight | - | - | 1pc(s) | PG29 | Grey | - | 167-00514 | - | - | - | - | - | - | - | - | - | - | - | FG27-PG21-PP-GY | - | - | - | 52mm | - | ||
![]() 167-00229 HellermannTyton | In Stock | - | - | - | - | - | highly flexible | 10m | - | Grey | - | 167-00229 | - | - | - | - | - | - | 36mm | - | - | - | - | FG36-PVC/ST-GY | - | - | - | - | - | ||
![]() 166-23600 HellermannTyton | In Stock | - | - | Polyamide | 45-degree | - | - | 1pc(s) | - | Black | - | 166-23600 | - | - | - | - | - | - | - | - | - | - | - | HG16-45FL-PA66-BK | - | - | - | 56mm | - | ||
![]() 166-30203 HellermannTyton | In Stock | - | - | - | - | - | - | 25m | - | Metal | - | 166-30203 | - | - | +600°C | - | -100°C | - | 20.4mm | - | Yes | - | - | SSC20-SS316-ML | - | - | - | - | - | ||
![]() 166-31209 HellermannTyton | In Stock | - | - | - | Straight | - | - | 1pc(s) | - | Metal | - | 166-31209 | - | - | +300°C | - | -100°C | - | - | - | - | - | - | PCS75-PC-NPB-ML | - | - | - | 42mm | - | ||
![]() 166-30310 HellermannTyton | In Stock | - | - | - | Straight | - | - | 1pc(s) | - | Metal | - | 166-30310 | - | - | +300°C | - | -100°C | - | - | - | Yes | - | - | SC75-FM-M75-NPB-ML | - | - | - | 60mm | - | ||
![]() 166-30118 HellermannTyton | In Stock | - | - | - | - | - | - | 50m | - | Metal | - | 166-30118 | - | - | +300°C | - | -100°C | - | 16.4mm | - | - | - | - | SC16-GS-ML | - | - | - | - | - | ||
![]() 166-32406 HellermannTyton | In Stock | - | - | - | - | - | - | 1pc(s) | M40 | Metal | - | 166-32406 | - | - | - | - | - | - | - | - | - | - | - | LTS40-90FMC-M40-NPB/PA6-ML | - | - | - | 46mm | - | ||
![]() 166-30805 HellermannTyton | In Stock | - | - | - | - | - | - | 10m | - | Black | - | 166-30805 | - | - | +120°C | - | -40°C | - | 21.6mm | - | - | - | - | NCS20-GS/PA6-BK | - | - | - | - | - | ||
![]() 166-34712 HellermannTyton | In Stock | - | - | - | Straight | - | - | 1pc(s) | PG36 | Metal | - | 166-34712 | - | - | - | - | - | - | - | - | Yes | - | - | SCSB40-SM-PG36-NPB-ML | - | - | - | 570.80mm | - | ||
![]() 608-01208 HellermannTyton | In Stock | - | - | Neoprene | - | - | - | 25m | - | Black | - | 608-01208 | PTFE | - | - | - | - | - | - | - | - | - | - | TH100BKX25M-CR-BK | - | - | - | - | - | ||
![]() 169-22002 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | halogen-free | 1pc(s) | - | Grey | - | 169-22002 | - | - | +105°C | - | -40°C | - | - | - | - | - | - | CTCC-IWS37-MB65-PA66/6HIRHS-GY | - | - | - | 64.5mm | - | ||
![]() 169-22003 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | halogen-free | 1pc(s) | - | Grey | - | 169-22003 | - | - | +105°C | - | -40°C | - | - | - | - | - | - | CTCC-IWS50-MB65-PA66/6HIRHS-GY | - | - | - | 64.5mm | - | ||
![]() 166-21306 HellermannTyton | In Stock | - | - | Polyamide | Straight | HelaGuard sleeving | halogen-free,oil-resistant | 1pc(s) | M40 | Black | Complies with UL94 V2 | 166-21306 | - | - | +135°C | - | -50°C | - | - | - | - | - | - | M40 | - | - | - | - | - |