- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approvals | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Closable (two-part) | Compatible with | Conduit features | Construction type | Content | Degree of protection (IP) | External thread | Factory colour | Fire protection properties | Flame accelerating | Lengthwise slotted | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Material quality | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Nominal diameter | Oil resistant | One-piece | Outside Ø | Package | Product Status | Revolving thread | RoHS | RoHS-compliant | Standards Met | Surface protection | Terminal Ø (max.) | Thread connection size | Thread type | Operating Temperature | Series | Type | Color | Type Attributes | Heat Protection | Outer Diameter | Features | Minimum Bend Radius | UV resistant | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-22100 HellermannTyton | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | HelaGuard sleeving | halogen-free,oil-resistant | - | 1pc(s) | - | - | Black | Complies with UL94 V2 | - | - | - | 166-22100 | - | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-21202 HellermannTyton | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | - | 166-21202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | HG28-SFL-PA66-BK | - | - | - | - | - | - | - | - | - | 49mm | - | - | - | - | ||
![]() 166-22820 HellermannTyton | In Stock | - | - | Polyamide | 90-degree | - | - | - | - | - | - | - | - | - | Solvent-resistant,oil-resistant,halogen-free,+ fixed external thread,incl. sealing | - | 1pc(s) | - | PG9 | Black | - | - | - | - | 166-22820 | - | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 13mm | - | - | - | - | HGL16-90-PG9-PA66/TPE-BK | - | - | - | - | - | - | - | - | - | 49mm | - | - | - | - | ||
![]() 166-21026 HellermannTyton | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | M25 | Black | - | - | - | - | 166-21026 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | HG25-S-M25-PA66-BK | - | - | - | - | - | - | - | - | - | 49mm | - | - | - | - | ||
![]() 166-31904 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Black | - | - | - | - | 166-31904 | - | - | - | - | - | - | - | - | - | - | - | - | 26.4mm | - | - | - | - | Yes | - | - | - | - | - | - | - | LTS25-GS/PVC-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3/8NYBLA20 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 3/8NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | - | 20.00 (6.10m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() GSS2.0 HellermannTyton | In Stock | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +250°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPL-EF20/50M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | CE Compliant, VDE | - | - | - | - | - | SPL-EF | - | - | - | - | 21.1mm | - | 80 mm | - | IP40, IP65, IP66, IP67, IP68, IP69K | - | 50m | - | - | - | - | ||
![]() 172-02057 PVC20-PVC-BK HellermannTyton | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | ||
![]() 172-02056 PVC40-PVC-BK HellermannTyton | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | ||
![]() 1/2NYBLA2 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 1/2NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | - | 2.00 (0.61m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 55502656 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Straight | - | - | No | - | - | - | No | - | - | - | Nickel-plated | - | PG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742454 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506275 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806200 Lapp | In Stock | - | - | Polypropylene (PP) | - | - | Yes | No | - | - | 95 | Flexible | Yes | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | 70 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 55507035 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507371 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503620 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502668 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Straight | - | - | No | - | - | - | No | - | - | - | Nickel-plated | - | PG36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69352 FLEx | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | BR-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.95 | - | - | - | - | - |