- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Base Product Number | Construction type | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Mfr | Model | One-piece | Package | Product Status | Revolving thread | RoHS | Surface protection | Thread connection size | Thread length | Thread type | Type of fastening | Operating Temperature | Series | Type | Color | Type Attributes | Heat Protection | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69392 FLEx | In Stock | - | - | - | CSA, UL | - | - | - | - | - | Electri-Flex | BR-19 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 4.56 | - | - | - | - | - | ||
![]() 3/8NYBLA1 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | 3/8NYBLA | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | - | 1.00 (304.80mm, 12.00) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1NYBLA15 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | 1NYBLA | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | - | 15.00 (4.57m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
![]() 3/4NYBLA2 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | 3/4NYBLA | - | - | - | - | - | - | Remington Industries | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | - | 2.00 (0.61m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 65500639 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806695 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507300 Lapp | In Stock | - | - | - | - | Yes | Yes | - | External thread | IP68 | - | - | - | - | - | 90°-Bend | - | - | - | No | - | - | M16 x 1.5 | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61811165 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507344 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | IP68 | - | - | - | Polyamide (PA) | - | T-piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507353 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | IP68 | - | - | - | Polyamide (PA) | - | Y-piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002990 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503181 Lapp | In Stock | - | - | - | - | Yes | - | - | External thread | - | - | - | Brass | - | - | Straight | No | - | - | No | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503476 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502694 Lapp | In Stock | - | - | - | - | Yes | - | - | External thread | - | - | - | Brass | - | - | Straight | No | - | - | No | - | Nickel-plated | PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55500800 Lapp | In Stock | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 8 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503612 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503501 Lapp | In Stock | - | - | - | - | Yes | - | - | External thread | - | - | - | Brass | - | - | 45°-Bend | No | - | - | No | - | Nickel-plated | PG13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55500430 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55000060 Lapp | In Stock | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803981 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |