- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Angled | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | Dim | Dimensions | External thread | Factory colour | Fire protection properties | Flame accelerating | Internal thread | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature | Mfr | Min. temperature | Nominal diameter | Outside Ø | Package | Product Status | RoHS | RoHS-compliant | Surface protection | Operating Temperature | Series | Type | Color | Sealing | Halogen Free | Type Attributes | Heat Protection | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3/8NYBLA25 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 3/8NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | - | 25.00 (7.62m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/8PEBLA12 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | 3/8PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | - | 12.00 (3.66m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 169-22120 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | halogen-free,Abrasion-resistant,Flexible,oil-resistant,UV-resistant | 50m | - | (OD x D x WT x P x W) 15.7 x 12.2 x 0.3 x 3.1 x 2.2 mm | (OD x D x WT x P x W) 15.7 x 12.2 x 0.3 x 3.1 x 2.2 mm | - | Black | Complies with UL94 HB and FMVSS-302. | - | - | - | - | 169-22120 | - | Polyamide 6 (PA6) | - | +120°C | - | -40°C | - | 15.70mm | - | - | - | Yes | - | - | - | IWS-12-N6-BK-L1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50138 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | HelaGuard hose connector | - | halogen-free | 1pc(s) | - | - | - | - | Black | - | - | M40 | - | - | 166-50138 | - | - | - | +135°C | - | -50°C | - | - | - | - | Non-Compliant | Yes | - | - | - | ALPA-M40 | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | ||
![]() 166-40304 HellermannTyton | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | - | - | Grey | Self extinguishing according to EN IEC 61386 | - | - | - | - | 166-40304 | - | - | 30m | +70°C | - | -5°C | - | 26.40mm | - | - | Non-Compliant | - | - | - | - | PSRSC25 | Grey | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | ||
![]() 3/4PEBLA20 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Chemical Resistant, Impact Resistant | - | 20.00 (6.10m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1011.801.011 FLEx | In Stock | - | - | Stainless steel | 0.119 | - | - | No | No | - | 25 | Flexible | - | - | - | - | IP40 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | Untreated | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | ||
![]() 4010.111.038 FLEx | In Stock | - | - | Steel | 1 | - | - | No | Yes | - | 100 | Flexible | - | 1250 | - | - | IP40 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | Galvanized | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | ||
![]() 1/2NYBLA50 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | - | 1/2NYBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | - | 50.00 (15.24m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 69442 FLEx | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | ABR-14 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1.63 | - | - | - | - | - | ||
![]() 10002 FLEx | In Stock | - | - | - | - | - | JIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | - | LT-140 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Gray | - | - | - | - | - | 0.47 | - | - | - | - | - | ||
![]() 69372 FLEx | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | BR-17 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 3.06 | - | - | - | - | - | ||
![]() SPL20/OR/25M FLEx | In Stock | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | - | SPL20/OR/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | 0.63 | - | - | - | - | - | ||
![]() 888016 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyurethane | Electri-Flex | - | CEA-10 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Gray | - | - | - | - | - | 0.71 | - | - | - | - | - | ||
![]() 166-30120 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50m | - | - | - | - | Metal | - | - | - | - | - | 166-30120 | - | - | - | - | - | - | - | 24.6mm | - | - | - | - | - | - | - | SC25-GS-ML | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30109 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10m | - | - | - | - | Metal | - | - | - | - | - | 166-30109 | - | - | - | +300°C | - | -100°C | - | 77.0mm | - | - | - | Yes | - | - | - | SC75-GS-ML | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-32505 HellermannTyton | In Stock | - | - | - | - | 45-degree | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | M50 | Metal | - | - | - | - | - | 166-32505 | - | - | - | +135°C | - | -50°C | - | - | - | - | - | Yes | - | - | - | LTS50-45FMC-M50-NPB/PA6-ML | - | - | - | - | - | - | - | 930.40mm | - | - | - | - | ||
![]() 166-41403 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | M25 | Metal | - | - | - | - | - | 166-41403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PSRSC25-90FMCSS-M25-SS316/PA6-ML | - | - | - | - | - | - | - | 560.80mm | - | - | - | - | ||
![]() 166-30207 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10m | - | - | - | - | Metal | - | - | - | - | - | 166-30207 | - | - | - | +600°C | - | -100°C | - | 52.8mm | - | - | - | - | - | - | - | SSC50-SS316-ML | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30713 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10m | - | - | - | - | Black | - | - | - | - | - | 166-30713 | - | - | - | - | - | - | - | 21.6mm | - | - | - | - | - | - | - | PCS20-GS/PVC-BK | - | - | - | - | - | - | - | - | - | - | - | - |