- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Angled | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Bending radius, static | Bending strength | Content | Degree of protection (IP) | External thread | Factory colour | Flame accelerating | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature | Min. temperature | Nominal diameter | Outside Ø | RoHS | RoHS-compliant | Surface protection | Type | Color | Sealing | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-32211 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | 1pc(s) | - | - | Metal | - | - | - | 166-32211 | - | - | - | - | - | - | - | - | - | LTS63-FMC-M63-NPB/PA6-ML | - | - | - | 580.80mm | ||
![]() 166-30721 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Grey | - | - | - | 166-30721 | - | - | - | - | - | 34.0mm | - | Yes | - | PCS32-GS/PVC-GY | - | - | - | - | ||
![]() 166-31406 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | 1pc(s) | - | M32 | Metal | - | - | - | 166-31406 | - | - | +135°C | -50°C | - | - | - | Yes | - | PCS32-FMC-M32-NPB/PA6-ML | - | - | - | 450.80mm | ||
![]() 166-32007 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 10m | - | - | Black | - | - | - | 166-32007 | - | - | +150°C | -60°C | - | 47.9mm | - | Yes | - | LTSH50-GS/TPR-BK | - | - | - | - | ||
![]() 166-30902 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Black | - | - | - | 166-30902 | - | - | +90°C | -25°C | - | 21.6mm | - | - | - | LFHCS20-GS/PO-BK | - | - | - | - | ||
![]() 166-30710 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Black | - | - | - | 166-30710 | - | - | +70°C | -15°C | - | 10.1mm | - | Yes | - | PCS10-GS/PVC-BK | - | - | - | - | ||
![]() 166-31907 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Black | - | - | - | 166-31907 | - | - | +105°C | -20°C | - | 47.9mm | - | Yes | - | LTS50-GS/PVC-BK | - | - | - | - | ||
![]() 166-50917 HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | 1pc(s) | - | - | Metal | - | - | - | 166-50917 | - | - | - | - | - | - | - | Yes | - | CNV-M50-M25-NPB-ML | - | - | - | - | ||
![]() 166-41604 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | M32 | Metal | - | - | - | 166-41604 | - | - | - | - | - | - | - | - | - | PSRSC32-FMCFFSS-M32-SS316/PA6-ML | - | - | - | 530.70mm | ||
![]() 166-41304 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | 1pc(s) | - | M25 | Metal | - | - | - | 166-41304 | - | - | - | - | - | - | - | - | - | PSRSC25-FMCSS-M25-SS316/PA6-ML | - | - | - | 400.50mm | ||
![]() 166-34701 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | 1pc(s) | - | M16 | Metal | - | - | - | 166-34701 | - | - | - | - | - | - | - | - | - | SCSB16-SM-M16-NPB-ML | - | - | - | 380.10mm | ||
![]() 166-30320 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | 1pc(s) | - | PG48 | Metal | - | - | - | 166-30320 | - | - | - | - | - | - | - | Yes | - | SC63-FM-PG48-NPB-ML | - | - | - | 48mm | ||
![]() 166-31019 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | 1pc(s) | - | - | Metal | - | - | - | 166-31019 | - | - | +300°C | -100°C | - | - | - | Yes | - | PCS75-FM-M75-NPB-ML | - | - | - | 60mm | ||
![]() 608-01210 HellermannTyton | In Stock | - | - | Neoprene | - | - | - | - | - | - | - | 20m | - | - | Black | - | - | - | 608-01210 | - | PTFE | +95°C | -65°C | - | - | - | - | - | TH140BKX20M-CR-BK | - | - | - | - | ||
![]() 69442 FLEx | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | ABR-14 | - | - | - | - | - | Yes | - | - | - | - | - | 1.63 | - | ||
![]() 10002 FLEx | In Stock | - | - | - | - | - | JIC | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Electri-Flex | - | LT-140 | - | - | - | - | - | Yes | - | - | - | Gray | - | 0.47 | - | ||
![]() 69372 FLEx | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | BR-17 | - | - | - | - | - | Yes | - | - | - | - | - | 3.06 | - | ||
![]() SPL20/OR/25M FLEx | In Stock | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | - | SPL20/OR/25M | - | - | - | - | - | - | - | - | - | Orange | - | 0.63 | - | ||
![]() 888016 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyurethane | Electri-Flex | - | CEA-10 | - | - | - | - | - | Yes | - | - | - | Gray | - | 0.71 | - | ||
![]() 1011.801.011 FLEx | In Stock | - | - | Stainless steel | 0.119 | - | - | No | No | 25 | Flexible | - | IP40 | - | - | No | - | - | - | - | - | - | - | 14 | - | - | - | Untreated | - | - | No sealing | - | - |