- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Heatsink thickness | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Capacitance | Leakage current | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYV27-050-TAP VISHAY | In Stock | - | - | SOD57 | - | RoHS compliant | avalanche breakdown effect | ultrafast switching | 1g | - | Ammo Pack | - | 50A | 1.07V | 15A | 50V | THT | single diode | - | rectifying | - | 0.15mA | 25ns | 2A | ||
![]() BYW34-TR VISHAY | In Stock | - | - | SOD57 | - | RoHS compliant | avalanche breakdown effect | glass passivated | 1g | - | reel | - | 50A | 1.1V | - | 0.4kV | THT | single diode | - | rectifying | - | 0.15mA | 200ns | 2A | ||
![]() RGP15M-E3/73 VISHAY | In Stock | - | - | DO15 | - | RoHS compliant | fast switching | - | 0.414g | - | Ammo Pack | - | 50A | 1.3V | - | 1kV | THT | single diode | - | rectifying | 25pF | 0.2mA | 0.5µs | 1.5A | ||
![]() GP10J-E3/54 VISHAY | In Stock | - | - | DO41 | - | RoHS compliant | glass passivated | - | 0.333g | - | reel | tape | 30A | 1.1V | - | 0.6kV | THT | single diode | - | rectifying | 8pF | 50µA | 3µs | 1A | ||
![]() GPP20B-E3/54 VISHAY | In Stock | - | - | DO15 | - | RoHS compliant | glass passivated | - | 1g | - | reel | tape | 70A | 1.1V | - | 100V | THT | single diode | - | rectifying | 12pF | 50µA | - | 2A | ||
![]() FES16HT-E3/45 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | glass passivated | ultrafast switching | 1.66g | 1.14...1.39mm | tube | - | 250A | 1.5V | - | 500V | THT | single diode | - | rectifying | 145pF | 0.5mA | 50ns | 16A | ||
![]() VS-20ETF10-M3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | fast switching | - | 1g | 1.14...1.4mm | tube | - | 320A | 1.31V | - | 1kV | THT | single diode | - | rectifying | - | 6mA | 95ns | 20A | ||
![]() VS-HFA16TA60C-M3 VISHAY | In Stock | - | - | TO220AB | - | RoHS compliant | ultrafast switching | - | 1.983g | 1.14...1.4mm | tube | - | 60A | 1.7V | 24A | 0.6kV | THT | common cathode | double | rectifying | 25pF | 0.5mA | 90ns | 8A x2 | ||
![]() VS-8ETX06FP-N3 VISHAY | In Stock | - | - | TO220FP | - | RoHS compliant | ultrafast switching | - | 1g | - | tube | - | 110A | 1.7V | 18A | 0.6kV | THT | single diode | - | rectifying | 17pF | 0.5mA | 40ns | 8A | ||
![]() VS-ETL1506-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | - | 1g | - | tube | - | 200A | 0.91V | - | 0.6kV | THT | single diode | - | rectifying | 12pF | 0.1mA | 290ns | 15A | ||
![]() 2CL71A DIOTEC SEMICONDUCTOR | In Stock | - | - | Ø2,5x6,5mm | - | RoHS compliant | high voltage | ultrafast switching | 0.184g | - | - | - | 0.5A | 30V | 50mA | 8kV | THT | single diode | - | rectifying | - | 2µA | 80ns | 5mA | ||
![]() P6A05G YANGJIE TECHNOLOGY | In Stock | - | - | R6 | - | RoHS compliant | glass passivated | - | 1.834g | - | tape | - | 200A | 1.1V | - | 50V | THT | single diode | - | rectifying | - | - | - | 6A | ||
![]() 1N4005GS YANGJIE TECHNOLOGY | In Stock | - | - | A405 | - | RoHS compliant | glass passivated | - | 0.22g | - | tape | - | 30A | 1.1V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 1A | ||
![]() 1N4006GS YANGJIE TECHNOLOGY | In Stock | - | - | A405 | - | RoHS compliant | glass passivated | - | 0.22g | - | tape | - | 30A | 1.1V | - | 0.8kV | THT | single diode | - | rectifying | - | - | - | 1A | ||
![]() FR103G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | - | RoHS compliant | fast switching | glass passivated | 0.323g | - | tape | - | 30A | 1.3V | - | 200V | THT | single diode | - | rectifying | - | - | 150ns | 1A | ||
![]() FR102G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | - | RoHS compliant | fast switching | glass passivated | 0.323g | - | tape | - | 30A | 1.3V | - | 100V | THT | single diode | - | rectifying | - | - | 150ns | 1A | ||
![]() UF4006 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | - | RoHS compliant | superfast switching | - | 0.292g | - | tape | - | 30A | 1.7V | - | 0.8kV | THT | single diode | - | rectifying | - | - | 75ns | 1A | ||
![]() UF4002 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | - | RoHS compliant | superfast switching | - | 0.292g | - | tape | - | 30A | 1V | - | 100V | THT | single diode | - | rectifying | - | - | 50ns | 1A | ||
![]() UF5407 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | - | RoHS compliant | superfast switching | - | 1.138g | - | tape | - | 150A | 1.7V | - | 0.8kV | THT | single diode | - | rectifying | - | - | 75ns | 3A | ||
![]() HER503 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | - | RoHS compliant | superfast switching | - | 1.05g | - | tape | - | 150A | 1V | - | 200V | THT | single diode | - | rectifying | - | - | 50ns | 5A |