- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance | Leakage current | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-65APF12L-M3 VISHAY | In Stock | - | - | TO247AD-3 | - | RoHS compliant | fast switching | - | 6g | tube | - | 830A | 1.42V | - | 1.2kV | THT | single diode | - | rectifying | - | - | - | 480ns | 65A | ||
![]() VS-65EPF06L-M3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | fast switching | - | 6g | tube | - | 830A | 1.32V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 180ns | 65A | ||
![]() VS-E4TU2006FP-N3 VISHAY | In Stock | - | - | TO220FP-2 | - | RoHS compliant | ultrafast switching | - | 2g | tube | - | 190A | 1.63V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 61ns | 20A | ||
![]() VS-EPH3007L-N3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | ultrafast switching | - | 6g | tube | - | 195A | 2.1V | - | 650V | THT | single diode | - | rectifying | - | - | - | 37ns | 30A | ||
![]() VS-E4PU6006L-N3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | ultrafast switching | - | 6g | tube | - | 0.45kA | 1.7V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 74ns | 60A | ||
![]() VS-MURB1020CT-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | - | 2g | tube | - | 50A | 1.25V | 10A | 20V | THT | common cathode | double | rectifying | - | - | - | 35ns | 5A x2 | ||
![]() VS-80APS08-M3 VISHAY | 3400 |
| - | TO247AC-3 | - | RoHS compliant | - | - | 6g | tube | - | 1.5kA | 1.17V | - | 0.8kV | THT | single diode | - | rectifying | - | - | - | - | 80A | ||
![]() VS-ETX3007THN3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | ultrafast switching | - | 2g | tube | - | 210A | 2.5V | - | 650V | THT | single diode | - | rectifying | automotive industry | - | - | 35ns | 30A | ||
![]() VS-EPH3006HN3 VISHAY | In Stock | - | - | TO247AC-2 | - | RoHS compliant | ultrafast switching | - | 6g | tube | - | 220A | 2.65V | - | 0.6kV | THT | single diode | - | rectifying | automotive industry | - | - | 26ns | 30A | ||
![]() VS-90APS12L-M3 VISHAY | In Stock | - | - | TO247AD-3 | - | RoHS compliant | - | - | 6g | tube | - | 1.1kA | 1.2V | - | 1.2kV | THT | single diode | - | rectifying | - | - | - | - | 90A | ||
![]() VS-ETU1506-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | - | 2g | tube | - | 160A | 1.9V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 40ns | 15A | ||
![]() VS-45APS12L-M3 VISHAY | In Stock | - | - | TO247AD-3 | - | RoHS compliant | - | - | 6g | tube | - | 0.5kA | 1.14V | - | 1.2kV | THT | single diode | - | rectifying | - | - | - | - | 45A | ||
![]() VS-MUR3020WT-N3 VISHAY | 500 |
| - | TO247AC-3 | - | RoHS compliant | ultrafast switching | - | 4.88g | tube | - | 200A | 1.05V | 30A | 20V | THT | common cathode | double | rectifying | - | - | - | 22ns | 15A x2 | ||
![]() VS-E4PH6006L-N3 VISHAY | In Stock | - | - | TO247AD-2 | - | RoHS compliant | ultrafast switching | - | 6g | tube | - | 425A | 2V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 68ns | 60A | ||
![]() 1N914TAP VISHAY | In Stock | - | - | DO35 | - | RoHS compliant | fast switching | - | 0.134g | Ammo Pack | - | 4A | 1V | - | 100V | THT | single diode | - | switching | - | 4pF | - | - | 0.3A | ||
![]() 1N5060TR VISHAY | In Stock | - | - | SOD57 | - | RoHS compliant | avalanche breakdown effect | glass passivated | 0.37g | reel | tape | 50A | 1.15V | - | 0.4kV | THT | single diode | - | rectifying | - | 40pF | 0.1mA | 4µs | 2A | ||
![]() VS-ETH3006-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | - | 2g | tube | - | 180A | 2.65V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 26ns | 30A | ||
![]() VS-MURB1620CT-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | - | 2g | tube | - | 100A | 0.975V | 16A | 20V | THT | common cathode | double | rectifying | - | - | - | 35ns | 8A x2 | ||
![]() VS-ETH1506-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | - | 2g | tube | - | 160A | 2.45V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 29ns | 15A | ||
![]() VS-ETL1506-M3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | ultrafast switching | - | 2g | tube | - | 200A | 1.07V | - | 0.6kV | THT | single diode | - | rectifying | - | - | - | 210ns | 15A |