- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-8ETU04-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 100A | 1.3V | 16A | 0.4kV | THT | single diode | - | rectifying | - | 60ns | 8A | ||
![]() VS-20ETF04-M3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | fast switching | 2g | tube | 300A | 1.3V | - | 0.4kV | THT | single diode | - | rectifying | - | 160ns | 20A | ||
![]() VS-ETX1506FP-M3 VISHAY | In Stock | - | - | TO220FP-2 | - | RoHS compliant | ultrafast switching | 2g | tube | 120A | 3.4V | - | 0.6kV | THT | single diode | - | rectifying | - | 20ns | 15A | ||
![]() VS-16CTU04-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 100A | 1.3V | 16A | 0.4kV | THT | common cathode | double | rectifying | - | 60ns | 8A x2 | ||
![]() VS-20CTH03-1HM3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 120A | 1.25V | 20A | 300V | THT | common cathode | double | rectifying | automotive industry | 31ns | 10A x2 | ||
![]() VS-20ETS12THM3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | glass passivated | 2g | tube | 300A | 1.1V | - | 1.2kV | THT | single diode | - | rectifying | automotive industry | - | 20A | ||
![]() VS-15ETL06HN3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | ultrafast switching | 2g | tube | 250A | 1.05V | 30A | 0.6kV | THT | single diode | - | rectifying | automotive industry | 220ns | 15A | ||
![]() VS-MURB820-1-M3 VISHAY | In Stock | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | 2g | tube | 100A | 0.975V | 16A | 20V | THT | single diode | - | rectifying | - | 35ns | 8A | ||
![]() VS-20ETF04FP-M3 VISHAY | In Stock | - | - | TO220FP-2 | - | RoHS compliant | fast switching | 2g | tube | 300A | 1.67V | - | 0.4kV | THT | single diode | - | rectifying | - | 160ns | 20A | ||
![]() VS-HFA08TA60C-M3 VISHAY | In Stock | - | - | TO220AB | - | RoHS compliant | ultrafast switching | 2g | tube | 25A | 2.2V | 8A | 0.6kV | THT | common cathode | double | rectifying | - | 42ns | 4A x2 | ||
![]() VS-30EPF06-M3 VISHAY | In Stock | - | - | TO247AC-2 | - | RoHS compliant | fast switching | 6g | tube | 320A | 1.41V | - | 0.6kV | THT | single diode | - | rectifying | - | 60ns | 30A | ||
![]() VS-20ETF12THM3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | fast switching | 2g | tube | 320A | 1.31V | - | 1.2kV | THT | single diode | - | rectifying | automotive industry | 400ns | 20A | ||
![]() VS-10ETF02-M3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | fast switching | 2g | tube | 130A | 1.2V | - | 200V | THT | single diode | - | rectifying | - | 200ns | 10A | ||
![]() VS-20ATS12-M3 VISHAY | In Stock | - | - | TO220AB | - | RoHS compliant | - | 2g | tube | 300A | 1.1V | - | 1.2kV | THT | single diode | - | rectifying | - | - | 20A | ||
![]() VS-30CTH02HN3 VISHAY | In Stock | - | - | TO220AB | - | RoHS compliant | ultrafast switching | 2g | tube | 200A | 1.05V | 30A | 200V | THT | common cathode | double | rectifying | automotive industry | 35ns | 15A x2 | ||
![]() VS-20ETF02-M3 VISHAY | In Stock | - | - | TO220AC | - | RoHS compliant | fast switching | 2g | tube | 300A | 1.3V | - | 200V | THT | single diode | - | rectifying | - | 60ns | 20A | ||
![]() RL201 DC COMPONENTS | In Stock | - | - | DO15 | - | RoHS compliant | - | 0.328g | Ammo Pack | 70A | 1.1V | - | 50V | THT | single diode | - | rectifying | - | - | 2A | ||
![]() RL207 DC COMPONENTS | In Stock | - | - | DO15 | - | RoHS compliant | - | 0.337g | Ammo Pack | 70A | 1.1V | - | 1kV | THT | single diode | - | rectifying | - | - | 2A | ||
![]() 6A6M DC COMPONENTS | In Stock | - | - | R6M | - | RoHS compliant | - | 1.63g | Ammo Pack | 300A | 1.1V | - | 0.6kV | THT | single diode | - | rectifying | - | - | 6A | ||
![]() R4000 DC COMPONENTS | In Stock | - | - | DO15 | - | RoHS compliant | high voltage | 0.391g | Ammo Pack | 30A | 5V | - | 4kV | THT | single diode | - | rectifying | - | - | 0.2A |