- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Material | Case | Case1 | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Kind of package1 | Manufacturer Lifecycle Status | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | RoHS | Semiconductor structure | Semiconductor structure1 | Type of diode | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | ELV | Leakage current | Reverse recovery time | Type Attributes | Load current | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-16CTU04-1-M3 VISHAY | In Stock | - | - | - | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | - | 2g | tube | - | - | 100A | 1.3V | 16A | 0.4kV | THT | - | common cathode | double | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | 60ns | - | 8A x2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-20CTH03-1HM3 VISHAY | In Stock | - | - | - | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | - | 2g | tube | - | - | 120A | 1.25V | 20A | 300V | THT | - | common cathode | double | rectifying | - | - | - | - | - | - | - | - | - | automotive industry | - | - | - | 31ns | - | 10A x2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-20ETS12THM3 VISHAY | In Stock | - | - | - | - | - | TO220AC | - | RoHS compliant | glass passivated | - | 2g | tube | - | - | 300A | 1.1V | - | 1.2kV | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | automotive industry | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-15ETL06HN3 VISHAY | In Stock | - | - | - | - | - | TO220AC | - | RoHS compliant | ultrafast switching | - | 2g | tube | - | - | 250A | 1.05V | 30A | 0.6kV | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | automotive industry | - | - | - | 220ns | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-MURB820-1-M3 VISHAY | In Stock | - | - | - | - | - | IPAK | TO262AA | RoHS compliant | ultrafast switching | - | 2g | tube | - | - | 100A | 0.975V | 16A | 20V | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | 35ns | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-20ETF04FP-M3 VISHAY | In Stock | - | - | - | - | - | TO220FP-2 | - | RoHS compliant | fast switching | - | 2g | tube | - | - | 300A | 1.67V | - | 0.4kV | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | 160ns | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-HFA08TA60C-M3 VISHAY | In Stock | - | - | - | - | - | TO220AB | - | RoHS compliant | ultrafast switching | - | 2g | tube | - | - | 25A | 2.2V | 8A | 0.6kV | THT | - | common cathode | double | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | 42ns | - | 4A x2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-30EPF06-M3 VISHAY | In Stock | - | - | - | - | - | TO247AC-2 | - | RoHS compliant | fast switching | - | 6g | tube | - | - | 320A | 1.41V | - | 0.6kV | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | 60ns | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-20ETF12THM3 VISHAY | In Stock | - | - | - | - | - | TO220AC | - | RoHS compliant | fast switching | - | 2g | tube | - | - | 320A | 1.31V | - | 1.2kV | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | automotive industry | - | - | - | 400ns | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-10ETF02-M3 VISHAY | In Stock | - | - | - | - | - | TO220AC | - | RoHS compliant | fast switching | - | 2g | tube | - | - | 130A | 1.2V | - | 200V | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | 200ns | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-20ATS12-M3 VISHAY | In Stock | - | - | - | - | - | TO220AB | - | RoHS compliant | - | - | 2g | tube | - | - | 300A | 1.1V | - | 1.2kV | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-30CTH02HN3 VISHAY | In Stock | - | - | - | - | - | TO220AB | - | RoHS compliant | ultrafast switching | - | 2g | tube | - | - | 200A | 1.05V | 30A | 200V | THT | - | common cathode | double | rectifying | - | - | - | - | - | - | - | - | - | automotive industry | - | - | - | 35ns | - | 15A x2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-20ETF02-M3 VISHAY | In Stock | - | - | - | - | - | TO220AC | - | RoHS compliant | fast switching | - | 2g | tube | - | - | 300A | 1.3V | - | 200V | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | 60ns | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N914TAP VISHAY | In Stock | - | - | - | - | - | DO35 | - | RoHS compliant | fast switching | - | 0.134g | Ammo Pack | - | - | 4A | 1V | - | 100V | THT | - | single diode | - | switching | - | - | - | - | - | - | - | - | - | - | 4pF | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5060TR VISHAY | In Stock | - | - | - | - | - | SOD57 | - | RoHS compliant | avalanche breakdown effect | glass passivated | 0.37g | reel | tape | - | 50A | 1.15V | - | 0.4kV | THT | - | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | 40pF | - | 0.1mA | 4µs | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6203940 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5736824001 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 weeks ago) | Polyolefin | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | Black | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | ||
![]() TFT2009 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | - | - | - | - | Smooth | - | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.148 (3.76mm) | 0.114 (2.90mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 170-03064 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | Fiberglass, Aluminized, Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~255°C | - | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Silver | - | - | - | - | - | Convoluted - Braided | - | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 100' 30.48m | 1.000 (25.40mm) | 0.937 (23.80mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | - | ||
![]() TFT25014 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -75°C~260°C | 2011 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | - | - | - | - | Smooth | - | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.106 (2.69mm) | 0.064 (1.63mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - |