- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLTS38F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 1.292738kg | - | -40°C~50°C | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Orange | Convoluted, Corrugated | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 100' 30.48m | 0.524 (13.30mm) | 0.394 (10.00mm) | 0.007 ~ 0.025 0.18mm ~ 0.64mm | UL94 HB | - | ROHS3 Compliant | UL94 HB | ||
![]() 170-03063 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | 100 | Fiberglass, Aluminized, Halogen Free | - | - | -60°C~255°C | 2015 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Silver | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 100' 30.48m | 0.750 (19.05mm) | 0.687 (17.45mm) | 0.025 0.64mm | Non Flammable | - | RoHS Compliant | Non Flammable | ||
![]() TFT2502 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() TFT25018 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | - | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.081 (2.06mm) | 0.040 (1.02mm) | 0.016 0.40mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() P1052IN CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 2.190 (55.62mm) | 2.000 (50.80mm) | 0.060 1.52mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() P10513 BK005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.112 (2.84mm) | 0.072 (1.83mm) | 0.016 0.40mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() TFT20011 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.125 (3.18mm) | 0.091 (2.31mm) | 0.012 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() TFT20018 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.070 (1.78mm) | 0.040 (1.02mm) | 0.012 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() TFT20018 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.070 (1.78mm) | 0.040 (1.02mm) | 0.012 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() TV105-1MY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | Polyvinyl | -20°C~105°C | 2008 | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1000' 304.80m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | UL 224 VW-1 | ||
![]() 170-03175 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | 100 | Fiberglass, Aluminized, Halogen Free | - | - | -60°C~255°C | 2013 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Silver | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 100' 30.48m | 0.375 (9.53mm) | 0.317 (8.05mm) | 0.025 0.64mm | Non Flammable | - | RoHS Compliant | Non Flammable | ||
![]() XS200N3/8 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 100' 30.48m | 0.439 (11.15mm) | 0.375 (9.52mm) | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ||
![]() PF20018 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | - | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.079 (2.01mm) | 0.040 (1.02mm) | 0.015 0.38mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() TFT25010 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2011 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.144 (3.66mm) | 0.102 (2.59mm) | 0.016 0.40mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() XS300092 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 1.010 (25.65mm) | 0.920 (23.37mm) | 0.045 1.14mm | - | - | ROHS3 Compliant | - | ||
![]() P10522 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.056 (1.42mm) | 0.025 (0.64mm) | 0.012 0.30mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() CLTS25F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 566.990463g | - | -40°C~50°C | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Orange | Convoluted, Corrugated | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 100' 30.48m | 0.398 (10.11mm) | 0.284 (7.21mm) | 0.007 ~ 0.020 0.18mm ~ 0.51mm | UL94 HB | No | ROHS3 Compliant | UL94 HB | ||
![]() 170-03054 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Fiberglass, Aluminized, Halogen Free | - | - | -60°C~255°C | 2017 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Silver | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 250' 76.20m | 0.500 (12.70mm) | 0.437 (11.10mm) | 0.025 0.64mm | Non Flammable | - | RoHS Compliant | Non Flammable | ||
![]() TFT20019 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.066 (1.68mm) | 0.036 (0.91mm) | 0.012 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() PF24012 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | - | - | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.113 (2.87mm) | 0.081 (2.06mm) | 0.011 0.28mm | UL VW-1 | - | ROHS3 Compliant | - |