- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFT20011 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.125 (3.18mm) | 0.091 (2.31mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() P1056 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() CLTS75F-2M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Polyethylene (PE) | -40°C~50°C | - | 2014 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Black | Convoluted, Corrugated | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 2000' 609.60m | 0.941 (23.90mm) | 0.767 (19.48mm) | 0.007 ~ 0.020 0.18mm ~ 0.51mm | UL94 HB | ROHS3 Compliant | UL94 HB | ||
![]() 170-03065 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | Fiberglass, Aluminized, Halogen Free | -60°C~255°C | - | 2012 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Silver | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 50.00' 15.24m | 1.750 (44.45mm) | 1.687 (42.85mm) | 0.025 0.64mm | Non Flammable | RoHS Compliant | - | ||
![]() AF1552 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | - | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.298 (7.57mm) | 0.258 (6.55mm) | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 166-90278 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | Spool | 2016 | HelaGuard HGSW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Gray | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Solvent Resistant | 100' 30.48m | 1.130 (28.70mm) | 0.900 (22.86mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() P1057 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.198 (5.03mm) | 0.144 (3.66mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() TFT2001 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.335 (8.50mm) | 0.289 (7.34mm) | 0.015 0.38mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() P1051IN BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 1.106 (28.10mm) | 1.000 (25.40mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() PF20014 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.104 (2.65mm) | 0.064 (1.63mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF20020 NA001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 1000' 304.80m | 0.065 (1.65mm) | 0.032 (0.81mm) | 0.013 0.33mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() TFT20026 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.039 (0.99mm) | 0.016 (0.41mm) | 0.009 0.23mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() TFT20017 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2011 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.076 (1.93mm) | 0.045 (1.14mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() TFT2009 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.148 (3.76mm) | 0.114 (2.90mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PF13016 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, PVC Coated | -20°C~130°C | - | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.091 (2.31mm) | 0.051 (1.30mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() TFT2500 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.382 (9.70mm) | 0.325 (8.26mm) | 0.020 0.51mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() TFT20015 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2011 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.089 (2.26mm) | 0.057 (1.45mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HCTE-0375-0-SP-CS7397 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | 0375 | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P1055 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.238 (6.05mm) | 0.183 (4.65mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() TFT2503 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL94 V-0 | ROHS3 Compliant | - |