- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Base Product Number | Brand | Conduit features | Content | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Max. length sold by the metre | Max. temperature | Mfr | Min. temperature | Outside Ø | Package | Part # Aliases | Product Status | RoHS | RoHS-compliant | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Halogen Free | Product Type | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Product | Expandable | Features | Product Category | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC327 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC225 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC287 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC348 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSB128NP | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSB096NP | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC312 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC187 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC156 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC149 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC175 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC175NP | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC149NP | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC194NP | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() 120-123-20D Glenair | In Stock | - | - | - | - | - | Glenair | - | - | - | - | 1 | - | - | Glenair | - | - | - | Glenair | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() HCTE-0750-0-SP-CS7575 TE Connectivity | In Stock | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | HCTE-0750 | TE Connectivity / Raychem | - | - | - | - | 100 | - | -- | TE Connectivity | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Spool | 157433-000 | Active | Compliant | - | - | -- | - | Helical Convolexx81™ HCTE | Active | -- | Wire Loom, Protective Hose | -- | Wire & Cable Management | - | - | Convoluted, Corrugated | -- | -- | -- | - | - | -- | Spiral Wraps, Sleeves, Tubing & Conduit | -- | -- | -- | -- | -- | ||
![]() 166-30328 HellermannTyton | In Stock | - | - | - | Straight | - | - | - | 1pc(s) | M50 | Metal | - | - | - | - | 166-30328 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | SSC50-FM-M50-SS316-ML | - | - | - | - | - | - | - | - | - | - | - | - | 440.50mm | - | - | - | - | ||
![]() 166-40004 HellermannTyton | In Stock | - | - | PVC | - | - | - | oil-resistant | Sold per metre | - | Grey | - | Self extinguishing according to EN IEC 61386 | - | - | 166-40004 | 30m | +70°C | - | -5°C | 27.50mm | - | - | - | Non-Compliant | - | - | - | - | - | - | - | PSR25 | Grey | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-100-1-1-40BFTN Glenair | In Stock | - | - | Fluorinated Ethylene Propylene (FEP) | - | - | Glenair | - | - | - | - | 1 | - | - | Glenair | - | - | - | Glenair | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | Flexible, Spiral Convoluted | - | Wire & Cable Management | - | Conduit & Tubing | - | - | - | - | Tubing with Sleeves and Jackets | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() CONVOLEX-1-1/4-0-SPCS5807 TE Connectivity | In Stock | - | - | -- | - | CONVOLEX | Micro Commercial Components (MCC) | - | - | - | - | 3000 | - | -- | Micro Commercial Components (MCC) | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Spool | - | Active | Compliant | - | 0.000317 oz | -- | Cut Tape | AECQ-HE3 | Active | -- | Wire Loom, Protective Hose | -- | Diodes & Rectifiers | - | Zener Diodes | Convoluted, Corrugated | -- | -- | -- | - | - | -- | Zener Diodes | -- | -- | -- | -- | -- |