- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Material | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-90248 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -5°C~70°C | Tape & Reel (TR) | 2016 | HelaGuard LPC | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Vibration Resistant | 100' 30.48m | 0.830 (21.08mm) | 0.630 (16.00mm) | - | - | RoHS Compliant | - | ||
![]() 166-90247 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -5°C~70°C | Tape & Reel (TR) | 2016 | HelaGuard LPC | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Vibration Resistant | 100' 30.48m | 0.700 (17.78mm) | 0.470 (11.94mm) | - | - | RoHS Compliant | - | ||
![]() NETM2000-12-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 5 days ago) | Polyolefin (PO) | - | -40°C~150°C | - | 1998 | NETM2000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 0.512 (13.00mm) | 0.472 (12.00mm) | 0.020 0.51mm | - | RoHS Compliant | - | ||
![]() TFT20014 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | - | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.096 (2.44mm) | 0.064 (1.63mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 3240864 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Stainless Steel (SS), Halogen Free | - | -200°C~600°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 1.063 (27.00mm) | 0.906 (23.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240866 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Steel, Galvanized, Halogen Free | - | -200°C~220°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 1.063 (27.00mm) | 0.906 (23.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240683 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Polyamide (PA), Nylon, Halogen Free | - | -40°C~115°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 0.835 (21.20mm) | 0.650 (16.51mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3240850 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Steel, PVC Coated | - | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Gray | - | Convoluted, Corrugated | - | Fluid Resistant | Corrosion Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.551 (14.00mm) | 0.394 (10.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240869 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Steel, Galvanized, PVC Coated | - | -25°C~80°C | - | 2016 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 0.669 (17.00mm) | 0.512 (13.00mm) | - | - | RoHS Compliant | - | ||
![]() 3241089 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Polyamide (PA), Nylon, Halogen Free | - | -40°C~115°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | 3.28' 1.00m | 1.673 (42.49mm) | 1.417 (36.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3240871 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Steel, Galvanized, PVC Coated | - | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 1.063 (27.00mm) | 0.866 (22.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240857 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Steel, Polyurethane Coated, Halogen Free | - | -40°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Blue | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Gasoline Resistant, Oil Resistant | - | Flame Protected | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.551 (14.00mm) | 0.394 (10.00mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 3240859 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Steel, Polyurethane Coated, Halogen Free | - | -40°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Blue | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Gasoline Resistant, Oil Resistant | - | Flame Protected | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.827 (21.00mm) | 0.630 (16.00mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 3240684 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Polyamide (PA), Nylon, Halogen Free | - | -40°C~115°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 1.122 (28.49mm) | 0.906 (23.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3240862 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Steel, Polyurethane Coated, Halogen Free | - | -40°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Blue | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Gasoline Resistant, Oil Resistant | - | Flame Protected | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 1.772 (45.00mm) | 1.496 (38.00mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 3240839 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Polyamide (PA), Nylon, Halogen Free | - | -40°C~105°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.512 (13.00mm) | 0.394 (10.00mm) | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 3240838 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Polyamide (PA), Nylon, Halogen Free | - | -40°C~105°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.394 (10.00mm) | 0.256 (6.50mm) | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 3240680 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Polyamide (PA), Nylon, Halogen Free | 1.000001g | -40°C~115°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 0.394 (10.00mm) | 0.256 (6.50mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3240865 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Steel, Galvanized, Halogen Free | - | -200°C~220°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | - | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 0.551 (14.00mm) | 0.433 (11.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240842 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Polyamide (PA), Nylon, Halogen Free | - | -40°C~105°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 1.122 (28.49mm) | 0.906 (23.00mm) | - | UL94 HB | RoHS Compliant | UL94 HB |