- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3240849 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | Steel, PVC Coated | 56.699046g | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Fluid Resistant | Corrosion Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.394 (10.00mm) | 0.276 (7.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240851 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | Steel, PVC Coated | - | -25°C~80°C | - | 2016 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Fluid Resistant | Corrosion Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.669 (17.00mm) | 0.512 (13.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240870 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Steel, Galvanized, PVC Coated | - | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 0.827 (21.00mm) | 0.669 (17.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240841 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon, Halogen Free | - | -40°C~105°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.835 (21.20mm) | 0.650 (16.51mm) | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 3240699 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Steel, Galvanized, Halogen Free | - | -200°C~220°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Silver | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 0.827 (21.00mm) | 0.709 (18.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240860 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Steel, Polyurethane Coated, Halogen Free | - | -40°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Gasoline Resistant, Oil Resistant | - | Flame Protected | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 1.063 (27.00mm) | 0.866 (22.00mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 3240872 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Steel, Galvanized, PVC Coated | - | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 1.417 (36.00mm) | 1.142 (29.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240840 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon, Halogen Free | - | -40°C~105°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Fluid Resistant, Gasoline Resistant, Oil Resistant | UV Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.622 (15.80mm) | 0.472 (12.00mm) | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 3240858 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Steel, Polyurethane Coated, Halogen Free | - | -40°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Gasoline Resistant, Oil Resistant | - | Flame Protected | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.669 (17.00mm) | 0.512 (13.00mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 3240855 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Steel, PVC Coated | - | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Fluid Resistant | Corrosion Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 1.772 (45.00mm) | 1.496 (38.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240873 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Steel, Galvanized, PVC Coated | - | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 1.772 (45.00mm) | 1.496 (38.00mm) | - | - | RoHS Compliant | - | ||
![]() 166-90195 HellermannTyton | In Stock | - | - | 6 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Solvent Resistant | 50.00' 15.24m | 2.150 (54.60mm) | 1.860 (47.24mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() TFT2501 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1068150004 Molex | In Stock | - | Datasheet | 7 Weeks | Silica, Polyimide Coated | - | -65°C~350°C | - | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | Amber | Smooth | Abrasion Resistant | - | - | - | - | 32.81' 10.00m | 0.006 (0.15mm) | 0.00039 (0.010mm) | - | - | ROHS3 Compliant | - | ||
![]() PF13018 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | - | -20°C~130°C | - | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.079 (2.01mm) | 0.040 (1.02mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() TFT25015 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.099 (2.51mm) | 0.057 (1.45mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PF2007 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.194 (4.93mm) | 0.144 (3.66mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF24014 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | - | -60°C~648°C | - | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.096 (2.44mm) | 0.064 (1.63mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF2006 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 25.00' 7.62m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P1051IN CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 1.106 (28.10mm) | 1.000 (25.40mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | - |