- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1057 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.198 (5.03mm) | 0.144 (3.66mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() PF2008 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2005 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.177 (4.50mm) | 0.129 (3.28mm) | 0.018 0.46mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() PF2009 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.160 (4.06mm) | 0.114 (2.90mm) | 0.018 0.46mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() TFT20026 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.039 (0.99mm) | 0.016 (0.41mm) | 0.009 0.23mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 170-03097 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | Fiberglass, Aluminized, Halogen Free | - | -60°C~255°C | 2012 | BSHTTST | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Silver | Convoluted - Braided | Abrasion and Cut Resistant | Gasoline Resistant, Oil Resistant | UV Resistant | Flame Retardant, Heat Resistant | Chemical Resistant, Clean Cut, Solvent Resistant | 50.00' 15.24m | 2.500 (63.50mm) | 2.375 (60.32mm) | 0.025 0.64mm | Non Flammable | - | RoHS Compliant | - | ||
![]() LTP20G-25M HellermannTyton | In Stock | - | Datasheet | 7 Weeks | - | Steel, Galvanized, PVC Coated | - | -20°C~105°C | 2017 | HelaGuard LTP | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Gray | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | - | Acid Resistant | 82.02' 25.00m | 0.830 (21.08mm) | 0.630 (16.00mm) | - | - | - | RoHS Compliant | - | ||
![]() LTP25G-25M HellermannTyton | In Stock | - | Datasheet | 7 Weeks | - | Steel, Galvanized, PVC Coated | - | -20°C~105°C | 2018 | HelaGuard LTP | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Gray | Convoluted, Corrugated | - | Oil Resistant | UV Resistant | - | Acid Resistant | 82.02' 25.00m | 1.040 (26.42mm) | 0.830 (21.08mm) | - | - | - | RoHS Compliant | - | ||
![]() TFT25011 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.133 (3.38mm) | 0.091 (2.31mm) | 0.016 0.40mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() P10520 CL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.071 (1.80mm) | 0.032 (0.81mm) | 0.016 0.40mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() P1058 CL005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2006 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.181 (4.60mm) | 0.129 (3.28mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() TFT20010 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.136 (3.45mm) | 0.102 (2.59mm) | 0.012 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() PF20022 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.058 (1.47mm) | 0.025 (0.64mm) | 0.013 0.33mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() PF20011 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.137 (3.48mm) | 0.091 (2.31mm) | 0.018 0.46mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() PF20015 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.097 (2.46mm) | 0.057 (1.45mm) | 0.015 0.38mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() PF20024 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.049 (1.24mm) | 0.020 (0.51mm) | 0.011 0.28mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() P10517 CL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.086 (2.18mm) | 0.045 (1.14mm) | 0.016 0.40mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() TV105-12M20Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Poly-Vinyl Chloride (PVC) | Polyvinyl | -20°C~105°C | 2008 | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Black | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1000' 304.80m | 0.121 (3.07mm) | 0.081 (2.06mm) | 0.016 0.40mm | UL 224 VW-1 | No | ROHS3 Compliant | UL 224 VW-1 | ||
![]() 3240687 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Stainless Steel (SS), Halogen Free | - | -200°C~600°C | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Silver | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 0.551 (14.00mm) | 0.433 (11.00mm) | - | - | - | RoHS Compliant | - | ||
![]() PF13014 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, PVC Coated | - | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.104 (2.65mm) | 0.064 (1.63mm) | 0.015 0.38mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() TFT20016 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.082 (2.08mm) | 0.051 (1.30mm) | 0.012 0.30mm | UL94 V-0 | - | ROHS3 Compliant | - |