- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P10518 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.081 (2.06mm) | 0.040 (1.02mm) | 0.016 0.40mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() PF2404 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | - | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.256 (6.50mm) | 0.204 (5.18mm) | 0.016 0.40mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() NETM1000-3-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Polyolefin (PO) | - | -55°C~135°C | 1998 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 4921' 1500.00m | 0.157 (4.00mm) | 0.118 (3.00mm) | 0.020 0.51mm | - | - | RoHS Compliant | - | ||
![]() TFT20030 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.033 (0.84mm) | 0.010 (0.25mm) | 0.009 0.23mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() TV105-3MY Panduit Corp | In Stock | - | - | 4 Weeks | - | Cable | Poly-Vinyl Chloride (PVC) | Nylon | -20°C~105°C | 2008 | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 1000' 304.80m | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL 224 VW-1 | No | ROHS3 Compliant | UL 224 VW-1 | ||
![]() PF20022 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.058 (1.47mm) | 0.025 (0.64mm) | 0.013 0.33mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() PF20010 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.148 (3.76mm) | 0.102 (2.59mm) | 0.018 0.46mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() PF2405 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | - | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.224 (5.70mm) | 0.182 (4.62mm) | 0.013 0.33mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() PF24011 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | - | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.123 (3.12mm) | 0.091 (2.31mm) | 0.011 0.28mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() PF2005 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 25.00' 7.62m | 0.238 (6.05mm) | 0.182 (4.62mm) | 0.020 0.51mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() PF13020 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, PVC Coated | - | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | - | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.065 (1.65mm) | 0.032 (0.81mm) | 0.013 0.33mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() P10511 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.133 (3.38mm) | 0.091 (2.31mm) | 0.016 0.40mm | UL 224 VW-1 | - | ROHS3 Compliant | - | ||
![]() TFT25016 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | 2005 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() AF1558 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.157 (4.00mm) | 0.129 (3.28mm) | 0.008 0.20mm | - | - | ROHS3 Compliant | - | ||
![]() AF1558 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.157 (4.00mm) | 0.129 (3.28mm) | 0.008 0.20mm | - | - | ROHS3 Compliant | - | ||
![]() AF1550 NA015 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 125' 38.10m | 0.363 (9.22mm) | 0.325 (8.26mm) | 0.016 0.40mm | - | - | ROHS3 Compliant | - | ||
![]() AF1551IN NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 1.068 (27.13mm) | 1.000 (25.40mm) | 0.016 0.40mm | - | - | ROHS3 Compliant | - | ||
![]() 1068150019 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Silica, Polyimide Coated | - | -65°C~350°C | 2016 | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | 350°C | -65°C | Amber | - | Smooth | Abrasion Resistant | - | - | - | - | 919' 280.00m | 0.014 (0.36mm) | 0.00295 (0.075mm) | - | - | - | ROHS3 Compliant | - | ||
![]() PF2401/2A NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | - | -60°C~648°C | 2005 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.560 (14.22mm) | 0.500 (12.70mm) | 0.018 0.46mm | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() TFT20028 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.036 (0.91mm) | 0.013 (0.33mm) | 0.009 0.23mm | UL94 V-0 | - | ROHS3 Compliant | - |