- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P10517 CL005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.086 (2.18mm) | 0.045 (1.14mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() PF24016 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | - | - | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.083 (2.11mm) | 0.051 (1.30mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() TFT25024 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2005 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.050 (1.27mm) | 0.020 (0.51mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() P1056 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P1052 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P1052 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10511 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.133 (3.38mm) | 0.091 (2.31mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P1059 WH002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | White | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.164 (4.17mm) | 0.114 (2.90mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() CLTS125F-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene (PE) | 2.721554kg | Polyethylene | -40°C~50°C | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Black | Halogen Free | Convoluted, Corrugated | Abrasion Resistant | - | - | - | Crush Resistant, Impact Resistant | 50.00' 15.24m | 1.536 (39.01mm) | 1.278 (32.46mm) | 0.008 ~ 0.030 0.20mm ~ 0.76mm | UL94 HB | ROHS3 Compliant | UL94 HB | ||
![]() PF20024 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, Silicone Coated | - | - | -70°C~200°C | - | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.049 (1.24mm) | 0.020 (0.51mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF2408 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass | - | - | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.163 (4.14mm) | 0.129 (3.28mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() PF1308 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, PVC Coated | - | - | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | - | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.177 (4.50mm) | 0.129 (3.28mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P10515 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.099 (2.51mm) | 0.057 (1.45mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() TV105-1.0CY Panduit Corp | In Stock | - | - | - | - | 100 | Poly-Vinyl Chloride (PVC) | - | Polyvinyl | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 100' 30.48m | 1.106 (28.10mm) | 1.000 (25.40mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | UL 224 VW-1 | ||
![]() PF1306 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, PVC Coated | - | - | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | - | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 250' 76.20m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P1057 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.198 (5.03mm) | 0.144 (3.66mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10524 CL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.051 (1.30mm) | 0.022 (0.56mm) | 0.012 0.30mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10516 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() PF1304 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Fiberglass, PVC Coated | - | - | -20°C~130°C | 2009 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | - | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.264 (6.70mm) | 0.204 (5.18mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P1053 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - |