- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1068150009 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | Silica, Polyimide Coated | - | - | -65°C~350°C | - | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | - | - | Amber | - | Smooth | Abrasion Resistant | - | - | - | - | - | 32.81' 10.00m | 0.014 (0.36mm) | 0.00079 (0.020mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() TV105-3TL20 Panduit Corp | In Stock | - | - | 5 Weeks | - | Cable | - | Poly-Vinyl Chloride (PVC) | 1.451496kg | - | -20°C~105°C | - | 2011 | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Black | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 6.35mm | 250' 76.20m | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL 224 VW-1 | - | Non-RoHS Compliant | - | - | ||
![]() PF2009 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Silicone Coated | - | - | -70°C~200°C | - | 2006 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | - | 100' 30.48m | 0.160 (4.06mm) | 0.114 (2.90mm) | 0.018 0.46mm | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() FNT1 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -18°C~50°C | - | 2009 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | - | 100' 30.48m | 1.315 (33.40mm) | 1.041 (26.44mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() XS300125 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -45°C~120°C | - | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 100' 30.48m | 1.340 (34.04mm) | 1.250 (31.75mm) | 0.045 1.14mm | - | - | ROHS3 Compliant | - | - | ||
![]() 166-90193 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~120°C | Spool | 2016 | HelaGuard HGSW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Solvent Resistant | - | 50.00' 15.24m | 1.360 (34.54mm) | 1.110 (28.19mm) | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PF20016 NA001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Silicone Coated | - | - | -70°C~200°C | - | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | - | 1000' 304.80m | 0.091 (2.31mm) | 0.051 (1.30mm) | 0.015 0.38mm | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() P10513 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 500' 152.40m | 0.112 (2.84mm) | 0.072 (1.83mm) | 0.016 0.40mm | UL 224 VW-1 | - | ROHS3 Compliant | - | - | ||
![]() CLTS25N-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyamide (PA6), Nylon 6 | 544.310844g | Nylon | -40°C~110°C | - | 2011 | CLTS | Active | Not Applicable | Wire Loom, Protective Hose | 50°C | -40°C | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | - | 100' 30.48m | 0.398 (10.11mm) | 0.284 (7.21mm) | 0.007 ~ 0.020 0.18mm ~ 0.51mm | UL94 HB | No | ROHS3 Compliant | UL94 HB | - | ||
![]() AF1556 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Acrylic Coated | - | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.198 (5.03mm) | 0.162 (4.11mm) | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() P10516 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | - | 2006 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 100' 30.48m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | - | ROHS3 Compliant | - | - | ||
![]() NETM1000-8-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2009 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 1640' 500.00m | 0.354 (9.00mm) | 0.315 (8.00mm) | 0.020 0.51mm | - | - | RoHS Compliant | - | - | ||
![]() 166-90192 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~120°C | Spool | 2016 | HelaGuard HGSW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Solvent Resistant | - | 100' 30.48m | 1.130 (28.70mm) | 0.900 (22.86mm) | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PF2006 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Silicone Coated | - | - | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | - | 100' 30.48m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() PF2005 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Silicone Coated | - | - | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | - | 100' 30.48m | 0.238 (6.05mm) | 0.182 (4.62mm) | 0.020 0.51mm | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() TFT25017 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | - | 2011 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | - | 100' 30.48m | 0.086 (2.18mm) | 0.045 (1.14mm) | 0.016 0.40mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1644889 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | Polyamide (PA), Nylon, Halogen Free | 26.561916kg | - | -40°C~110°C | - | 2011 | - | Obsolete | Not Applicable | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | UL94 HB | - | RoHS Compliant | - | IP66 | ||
![]() PF2401 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass | - | - | -60°C~648°C | - | 2001 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | - | 100' 30.48m | 0.343 (8.71mm) | 0.289 (7.34mm) | 0.016 0.40mm | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() 166-90212 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA12), Nylon 12, Halogen Free | - | - | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHI | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | - | Dust Resistant, Impact Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | - | 50.00' 15.24m | 1.680 (42.67mm) | 1.400 (35.56mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90200 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGLW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | - | - | Dust Resistant, Self Extinguishing, Solvent Resistant | - | 50.00' 15.24m | 1.680 (42.67mm) | 1.410 (35.81mm) | - | - | - | RoHS Compliant | - | - |