- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF2400 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass | -60°C~648°C | - | 2001 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | - | - | 100' 30.48m | 0.379 (9.63mm) | 0.325 (8.26mm) | 0.016 0.40mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P10515 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 1000' 304.80m | 0.099 (2.51mm) | 0.057 (1.45mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10519 CL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 1000' 304.80m | 0.076 (1.93mm) | 0.036 (0.91mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() CONVOLEX-1/2-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | -55°C~150°C | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -55°C | Black | Compliant | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | - | Flame Retardant, Heat Stabilized | Yes | Chemical Resistant, Solvent Resistant | - | 98.43' 30.00m | 0.630 (16.00mm) | 0.500 (12.70mm) | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() AF15520 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.051 (1.30mm) | 0.032 (0.81mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() 7730454002 TE Connectivity Aerospace | 15 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 50.00' 15.24m | 1.539 (39.10mm) | 1.210 (30.73mm) | 0.023 0.58mm | - | RoHS Compliant | - | ||
![]() 1200178 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Glass Filled | -40°C~120°C | - | 2008 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant | Flame Retardant | - | - | 16.6mm | 164' 50.00m | 0.835 (21.20mm) | 0.654 (16.60mm) | - | - | ROHS3 Compliant | - | ||
![]() TFT20022 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | 2011 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | - | - | 1000' 304.80m | 0.052 (1.32mm) | 0.026 (0.66mm) | 0.010 0.25mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PF2004 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Silicone Coated | -70°C~200°C | - | - | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | - | 100' 30.48m | 0.264 (6.70mm) | 0.204 (5.18mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() 166-90223 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | 100 | Poly-Vinyl Chloride (PVC) | -20°C~70°C | Tape & Reel (TR) | 2016 | HelaGuard PSR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant | UV Resistant | - | - | Dust Resistant, Self Extinguishing, Vibration Resistant | - | 100' 30.48m | 1.320 (33.53mm) | 1.110 (28.19mm) | - | - | RoHS Compliant | - | ||
![]() 166-90224 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~70°C | Tape & Reel (TR) | 2016 | HelaGuard PSR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant | UV Resistant | - | - | Dust Resistant, Self Extinguishing, Vibration Resistant | - | 100' 30.48m | 1.620 (41.15mm) | 1.380 (35.05mm) | - | - | RoHS Compliant | - | ||
![]() XS300100 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | - | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 1.090 (27.69mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() XS300254 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | - | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 2.630 (66.80mm) | 2.540 (64.52mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() TFT2507 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | - | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.198 (5.03mm) | 0.144 (3.66mm) | 0.020 0.51mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() XS300207 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | - | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 2.160 (54.86mm) | 2.070 (52.58mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() XS300071 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | - | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 0.800 (20.32mm) | 0.710 (18.03mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() 166-90279 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~120°C | Spool | 2016 | HelaGuard HGSW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | - | - | Dust Resistant, Self Extinguishing, Solvent Resistant | - | 50.00' 15.24m | 1.360 (34.54mm) | 1.110 (28.19mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() AF15512 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 250' 76.20m | 0.103 (2.61mm) | 0.081 (2.06mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() AF15524 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 500' 152.40m | 0.039 (0.99mm) | 0.020 (0.51mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() AF15522 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Fiberglass, Acrylic Coated | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 500' 152.40m | 0.044 (1.12mm) | 0.025 (0.64mm) | 0.006 0.15mm | - | ROHS3 Compliant | - |