- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Construction type | Degree of protection (IP) | Material filament | Material housing | Material quality | Model | One-piece | Plain exterior | Plain interior | Revolving thread | Surface protection | Thread connection size | Thread length | Thread type | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61805420 Lapp | In Stock | - | - | - | No | Yes | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507001 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | IP66 | - | - | Polyamide (PA) | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502488 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803853 Lapp | In Stock | - | - | - | - | - | - | Yes | - | External thread | - | - | Brass | - | 45°-Bend | No | - | - | No | Nickel-plated | M25 x 1.5 | - | - | - | - | ||
![]() 55506295 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | Straight | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 55506655 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100170 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61751621 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | 50 | - | - | Helix of rigid plastic | - | - | - | - | Yes | Yes | - | - | - | - | - | No | Flexible | ||
![]() 55500860 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | Straight | - | - | - | - | - | - | 12 | Metric | - | - | ||
![]() 55506665 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 61801030 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | 90°-elbow | - | - | - | - | - | - | 10 | - | - | - | ||
![]() 55506795 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500395 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100150 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507020 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | IP66 | - | - | Polyamide (PA) | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502372 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502496 Lapp | In Stock | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503203 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Other | - | - | - | - | - | ||
![]() 55506075 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Nickel-plated | - | - | - | - | - | ||
![]() 55503222 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Nickel-plated | - | - | - | - | - |