- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF15515 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.079 (2.01mm) | 0.057 (1.45mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() AF15516 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.073 (1.85mm) | 0.051 (1.30mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() AF1552 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.298 (7.57mm) | 0.258 (6.55mm) | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() AF1553 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.269 (6.83mm) | 0.229 (5.82mm) | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() AF1554 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.244 (6.20mm) | 0.204 (5.18mm) | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() AF15513 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.094 (2.39mm) | 0.072 (1.83mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() AF15511 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.117 (2.97mm) | 0.091 (2.31mm) | 0.008 0.20mm | - | ROHS3 Compliant | - | ||
![]() AF15510 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.128 (3.25mm) | 0.102 (2.59mm) | 0.008 0.20mm | - | ROHS3 Compliant | - | ||
![]() AF1559 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.140 (3.56mm) | 0.114 (2.90mm) | 0.008 0.20mm | - | ROHS3 Compliant | - | ||
![]() AF1557 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.174 (4.42mm) | 0.144 (3.66mm) | 0.008 0.20mm | - | ROHS3 Compliant | - | ||
![]() AF1555 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.218 (5.54mm) | 0.182 (4.62mm) | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() P1056 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2006 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10512 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.121 (3.07mm) | 0.081 (2.06mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() 3240701 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Steel, Galvanized, Halogen Free | - | -200°C~220°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Silver | Convoluted, Corrugated | - | - | - | - | - | 3.28' 1.00m | 1.772 (45.00mm) | 1.575 (40.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240854 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Steel, PVC Coated | - | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Fluid Resistant | Corrosion Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 1.417 (36.00mm) | 1.142 (29.00mm) | - | - | RoHS Compliant | - | ||
![]() PF2003 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 25.00' 7.62m | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() 3240852 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Steel, PVC Coated | - | -25°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Fluid Resistant | Corrosion Resistant | - | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.827 (21.00mm) | 0.630 (16.00mm) | - | - | RoHS Compliant | - | ||
![]() 3240856 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Steel, Polyurethane Coated, Halogen Free | 47.999995g | -40°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Gasoline Resistant, Oil Resistant | - | Flame Protected | Acid Resistant, Airtight, Solvent Resistant | 3.28' 1.00m | 0.394 (10.00mm) | 0.276 (7.00mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 166-90291 HellermannTyton | In Stock | - | - | 6 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | - | Dust Resistant, Self Extinguishing, Solvent Resistant | - | 1.130 (28.70mm) | 0.900 (22.86mm) | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() XS300175 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | - | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 1.840 (46.74mm) | 1.750 (44.45mm) | 0.045 1.14mm | - | ROHS3 Compliant | - |