- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P10511/8 CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 50.00' 15.24m | 1.231 (31.27mm) | 1.125 (28.58mm) | 0.035 0.89mm | UL 224 VW-1 | - | ROHS3 Compliant | - | - | ||
![]() HCTE-1250-0-SP-CS7063 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CONVOLEX-1-0-CS-480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CONVOLEX-1-1/4-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | Polyvinylidene Fluoride (PVDF), Irradiated | - | -55°C~150°C | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -55°C | Black | Compliant | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | - | Flame Retardant, Heat Stabilized | Yes | Chemical Resistant, Solvent Resistant | 32.81' 10.00m | 1.402 (35.60mm) | 1.252 (31.80mm) | 0.018 0.46mm | - | - | RoHS Compliant | - | - | ||
![]() HCTE-0500-0-SP-CS7098 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HCTE-1000-0-SP-CS7575 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90205 HellermannTyton | In Stock | - | - | 6 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGFR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | Flame Retardant | - | Dust Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 50.00' 15.24m | 1.360 (34.54mm) | 1.110 (28.19mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 166-90201 HellermannTyton | In Stock | - | - | 6 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGLW | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | - | - | - | Dust Resistant, Self Extinguishing, Solvent Resistant | 50.00' 15.24m | 2.150 (54.60mm) | 1.870 (47.50mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90210 HellermannTyton | In Stock | - | - | 6 Weeks | - | Polyamide (PA12), Nylon 12, Halogen Free | - | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHI | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | - | - | Dust Resistant, Impact Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 100' 30.48m | 1.130 (28.70mm) | 0.860 (21.84mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90211 HellermannTyton | In Stock | - | - | 6 Weeks | - | Polyamide (PA12), Nylon 12, Halogen Free | - | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHI | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | - | - | Dust Resistant, Impact Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 50.00' 15.24m | 1.360 (34.54mm) | 1.110 (28.19mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90208 HellermannTyton | In Stock | - | - | 6 Weeks | - | Polyamide (PA12), Nylon 12, Halogen Free | - | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHI | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | - | - | Dust Resistant, Impact Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 100' 30.48m | 0.630 (16.00mm) | 0.470 (11.94mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90207 HellermannTyton | In Stock | - | - | 6 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGFR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | Flame Retardant | - | Dust Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 50.00' 15.24m | 2.150 (54.60mm) | 1.860 (47.24mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AF1556 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 250' 76.20m | 0.198 (5.03mm) | 0.162 (4.11mm) | 0.010 0.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() GSS5 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | - | Fiberglass, Silicone Coated | Silicone | -60°C~250°C | - | 2008 | Helaglass | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | White | - | Braided | - | - | - | - | Fireproof | - | Chemical Resistant, Self Extinguishing | 82.02' 25.00m | 0.197 (5.00mm) | 5 mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() XS200N1IN BK004 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polyamide (PA), Nylon, Halogen Free | - | -45°C~120°C | - | - | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | - | - | Black | - | Braided | Abrasion Resistant | - | - | Corrosion Resistant | - | - | Fungus Resistant, Tight Weave | 200' 60.96m | 1.090 (27.69mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1068150001 Molex | In Stock | - | Datasheet | 7 Weeks | - | Silica, Polyimide Coated | - | -65°C~350°C | - | - | TSP, Polymicro Technologies 106815 | Active | Not Applicable | Solid Tubing, Capillary | - | - | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | 32.81' 10.00m | 0.006 (0.15mm) | 0.00001 (0.002mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() PF20010 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion Resistant, Fray Resistant | - | - | Corrosion Resistant | - | - | Clean Cut | 100' 30.48m | 0.148 (3.76mm) | 0.102 (2.59mm) | 0.018 0.46mm | UL VW-1 | - | ROHS3 Compliant | - | - | ||
![]() P1052 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Clear | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | 250' 76.20m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL 224 VW-1 | - | ROHS3 Compliant | - | - | ||
![]() 1666841 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Polyamide (PA), Nylon, Halogen Free | - | -40°C~110°C | - | 2010 | - | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Gray | - | Convoluted, Corrugated | - | - | - | - | - | - | - | 3.28' 1.00m | - | - | - | UL94 HB | - | RoHS Compliant | - | Lead Free | ||
![]() AF15524 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | - | Braided | Abrasion and Cut Resistant | - | - | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | 100' 30.48m | 0.039 (0.99mm) | 0.020 (0.51mm) | 0.006 0.15mm | - | - | ROHS3 Compliant | - | - |