- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF15515 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.079 (2.01mm) | 0.057 (1.45mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() AF15511 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.117 (2.97mm) | 0.091 (2.31mm) | 0.008 0.20mm | - | ROHS3 Compliant | - | ||
![]() AF15516 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.073 (1.85mm) | 0.051 (1.30mm) | 0.006 0.15mm | - | ROHS3 Compliant | - | ||
![]() AF15510 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.128 (3.25mm) | 0.102 (2.59mm) | 0.008 0.20mm | - | ROHS3 Compliant | - | ||
![]() AF1557/8 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.943 (23.95mm) | 0.875 (22.22mm) | 0.016 0.40mm | - | ROHS3 Compliant | - | ||
![]() AF1553 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Acrylic Coated | - | -30°C~155°°C | - | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.269 (6.83mm) | 0.229 (5.82mm) | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() PF1301IN BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, PVC Coated | - | -20°C~130°C | - | 2001 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 1.086 (27.58mm) | 1.000 (25.40mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() HCTE-0500-0SPCS7301 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PF13020 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, PVC Coated | - | -20°C~130°C | - | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | - | - | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.065 (1.65mm) | 0.032 (0.81mm) | 0.013 0.33mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() P1055/16 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.384 (9.75mm) | 0.313 (7.95mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P1053/8 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10511 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.133 (3.38mm) | 0.091 (2.31mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() P10514 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.104 (2.65mm) | 0.064 (1.63mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() 1200372 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | - | 2012 | POLYFLEX® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | - | - | UV Resistant | Flame Retardant | - | 82.02' 25.00m | 1.669 (42.40mm) | 1.417 (36.00mm) | - | - | ROHS3 Compliant | - | ||
![]() TFT20016 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Polytetrafluoroethylene (PTFE) | - | -75°C~260°C | - | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | - | - | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.082 (2.08mm) | 0.051 (1.30mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() TV105-1.0C20Y Panduit Corp | In Stock | - | - | 4 Weeks | 100 | Poly-Vinyl Chloride (PVC) | Polyvinyl | -20°C~105°C | - | - | TV105 | Active | Not Applicable | Solid Tubing | 105°C | -20°C | Black | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | 100' 30.48m | 1.106 (28.10mm) | 1.000 (25.40mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | UL 224 VW-1 | ||
![]() 166-90206 HellermannTyton | In Stock | - | - | 6 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGFR | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant | Flame Retardant | Dust Resistant, Self Extinguishing, Shock Resistant, Solvent Resistant, Vibration Resistant | 50.00' 15.24m | 1.680 (42.67mm) | 1.400 (35.56mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() PF2001/2A NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Fiberglass, Silicone Coated | - | -70°C~200°C | - | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | - | - | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | - | ||
![]() FNT3/8 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | Poly-Vinyl Chloride (PVC) | - | -18°C~50°C | - | 2011 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | 100' 30.48m | 0.710 (18.03mm) | 0.484 (12.29mm) | - | - | ROHS3 Compliant | - | ||
![]() HCTE-0500-0-SP-CS7679 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |